- Configuration
- Pin Count
- Diode Type
- Manufacturer Part Number
- Part Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Operating Temperature-Max
- Package Description
- Packaging
Attribute column
Manufacturer
Vishay Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | AEC Qualified Number | Automotive | Bridge Type | ECCN (US) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum RMS Reverse Voltage (V) | Military | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Risk Rank | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | ECCN Code | Type | Applications | Additional Feature | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GBU4B-E3/22 Vishay | In Stock | - | Datasheet | - | - | - | - | No | Single Phase | EAR99 | - | - | - | - | - | - | - | - | - | 150 | - | - | No | -55 | Through Hole | - | - | - | - | - | 18.8(Max) | 22.3(Max) | - | - | - | 3.56(Max) | - | 4 | 4 | 1 | 150 | - | 5 | - | 100 | 70 | - | Case GBU | Case GBU | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | - | Yes with exemptions | ||
![]() 1N5821-E3/1 Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | - | - | Through Hole | - | - | - | 3 | 30 | 40°C/W(Typ) | 125 | - | 21 | No | -65 | Through Hole | - | - | - | - | - | - | 10(Max) | - | - | - | - | - | 2 | - | 0.9@9.4A | - | 80 | 2000 | - | 30 | - | - | DO-201-AD | DO-201AD | Commercial | - | Bulk | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 5.8(Max) | Yes with exemptions | ||
![]() US1J-E3/1 Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | - | - | J-Lead | - | - | - | 1 | 600 | 75°C/W | 150 | - | 420 | No | -55 | Surface Mount | - | - | - | - | - | 2.09(Max) | 4.5(Max) | - | - | - | 2.79(Max) | - | 2 | - | 1.7 | - | 30 | 10 | 75 | 600 | - | - | DO-214-AC | SMA | Commercial | - | Bulk | Obsolete | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | Yes with exemptions | ||
![]() RGL41K-E3/25 Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | No Lead | - | - | - | 1 | 800 | - | 175 | - | - | No | -65 | Surface Mount | - | - | - | - | - | - | 5.2(Max) | - | - | - | - | - | 2 | - | 1.3 | - | 30 | 5 | 500 | 800 | - | - | SOD-80 | DO-213AB | Commercial | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 2.67(Max) | Yes with exemptions | ||
![]() VSKC91/04P Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | - | - | Screw | Vishay | - | VSKC91/04P | 100 | - | - | 150 | - | - | No | -40 | Screw | - | - | - | - | - | 30 | 92 | - | - | - | 22.6 | - | 3 | - | 1.45 | - | 2110 | 10000 | - | 400 | - | - | TO-240-AA | ADD-A-PAK | - | - | - | Obsolete | - | Switching Diode | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | - | - | - | - | - | RoHS Compliant | ||
![]() SS5P6-6001HM3/86A Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | Yes | - | EAR99 | 8541.10.00.80 | - | - | - | - | - | 5 | - | - | 150 | - | - | No | -55 | Surface Mount | - | - | - | - | - | 1.2(Max) | 4.35(Max) | - | - | - | 6.15(Max) | - | 2 | - | 0.69 | - | 150 | 150 | - | 60 | - | - | - | SMPC | Automotive | Tab | Tape and Reel | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 3 | - | - | Single Dual Anode | - | - | - | - | - | - | Yes with exemptions | ||
![]() 30CTQ080G-1PBF Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | Yes | - | EAR99 | - | - | Through Hole | Vishay | - | VS-30CTQ080G-1PBF | 30 | 80 | - | 175 | - | - | No | -55 | Through Hole | - | - | - | - | - | 9.65(Max) | 10.67(Max) | - | - | TO-220AB | 4.83(Max) | - | 3 | - | 1.05 | - | 650 | 280 | - | 80 | - | - | I2PAK | TO-262 | - | Tab | Tube | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | - | - | - | - | - | RoHS Compliant | ||
![]() SS34-E3/1 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | 8541.10.00.80 | - | J-Lead | - | - | - | 3 | 40 | 55°C/W(Typ) | 150 | - | - | No | -55 | Surface Mount | - | - | - | - | - | 2.42(Max) | 7.11(Max) | - | - | - | 6.22(Max) | - | 2 | - | 0.5 | - | 100 | 500 | - | 40 | - | - | DO-214-AB | SMC | Commercial | - | Bulk | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | Yes with exemptions | ||
![]() GI818/1 Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | Through Hole | - | - | - | 1@Ta=75C | 1000 | - | 175 | - | - | No | -65 | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | - | 2 | - | 1.2 | - | 30 | 10 | 750 | 1000 | - | - | DO-204-AC | DO-15 | - | - | Bulk | Obsolete | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 3.6(Max) | RoHS non-compliant | ||
![]() 1N4003-E3/1 Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | Through Hole | - | - | - | 1@Ta=75C | 200 | 50°C/W(Typ) | 150 | - | 140 | No | -50 | Through Hole | - | - | - | - | - | - | 5.21(Max) | - | - | - | - | - | 2 | - | 1.1 | - | 45 | 5 | - | 200 | - | - | DO-204-AL | DO-41 | Commercial | - | Bulk | Obsolete | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 2.7(Max) | Yes with exemptions | ||
![]() SS24SHE3/61T Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | Yes | - | EAR99 | - | - | J-Lead | - | - | - | 2 | - | - | 150 | - | - | No | -55 | Surface Mount | - | - | - | - | - | 2.09(Max) | 4.5(Max) | - | - | - | 2.79(Max) | - | 2 | - | 0.55 | - | 40 | 200 | - | 40 | - | - | DO-214-AC | SMA | Automotive | - | Tape and Reel | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | Yes with exemptions | ||
![]() MBRB3030CTLPBF Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | Yes | - | EAR99 | - | - | - | Vishay | - | VS-MBRB3030CTLPBF | 30 | 30 | - | 150 | - | - | No | -55 | Surface Mount | - | - | - | - | - | 4.83(Max) | 10.67(Max) | - | - | D Squared PAK | 9.65(Max) | - | 2 | - | 0.55 | - | 1100 | 2000 | - | 30 | - | - | TO-263 | D2PAK | Automotive | Tab | Tube | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | - | - | - | - | - | Yes with exemptions | ||
![]() 249NQ150R Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | 240 | 150 | - | 175 | - | - | No | -55 | Screw | - | - | - | - | - | 15.11(Max) | 39.62(Max) | - | - | - | 19.69(Max) | - | 2 | - | 1.27@480A | - | 20000 | 6000 | - | 150 | - | - | Module | Case D-67 | - | - | - | Unconfirmed | - | Schottky Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | RoHS Compliant | ||
![]() DNU-VS-VSKE9104 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | - | - | Screw | - | - | - | 100 | - | - | 150 | - | - | No | -40 | Screw | - | - | - | - | - | 30 | 92 | - | - | - | 22.6 | - | 2 | - | 1.55 | - | 2115 | 10000 | - | 400 | - | - | TO-240AA | ADD-A-PAK | - | - | - | Active | - | - | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1N4007-E3/65 Vishay | In Stock | - | Datasheet | - | - | - | - | No | - | EAR99 | 8541.10.00.80 | - | Through Hole | - | - | - | 1@Ta=75C | 1000 | 50°C/W(Typ) | 150 | - | 700 | No | -50 | Through Hole | - | - | - | - | - | - | 5.21(Max) | - | - | - | - | - | 2 | - | 1.1 | - | 45 | 5 | - | 1000 | - | - | DO-204-AL | DO-41 | Commercial | - | Ammo | Active | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 2.7(Max) | Yes with exemptions | ||
![]() SS8P5CHE3/86A Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | - | - | EAR99 | - | - | - | - | - | - | 8 | - | - | 150 | - | - | No | -55 | Surface Mount | - | - | - | - | - | 1.2(Max) | 4.35(Max) | - | - | - | 6.15(Max) | - | 2 | - | 0.7@4A | - | 120 | 50 | - | 50 | - | - | - | SMPC | Automotive | Tab | Tape and Reel | Obsolete | - | Schottky Diode | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | - | - | - | - | - | Yes with exemptions | ||
![]() GP15G-HE3/4 Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | - | - | EAR99 | 8541.10.00.80 | - | Through Hole | - | - | - | 1.5@Ta=55C | 400 | - | 175 | - | - | No | -65 | Through Hole | - | - | - | - | - | - | 7.6(Max) | - | - | - | - | - | 2 | - | 1.1 | - | 50 | 5 | 3500(Typ) | 400 | - | - | DO-204-AC | DO-15 | Automotive | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | 3.6(Max) | Yes with exemptions | ||
![]() VS-HFA08TA60C Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | EAR99 | - | - | Through Hole | - | - | - | 8 | 600 | - | 150 | 25000 | - | No | -55 | Through Hole | - | - | - | - | - | 9.02(Max) | 10.66(Max) | - | - | - | 4.82(Max) | - | 3 | - | 2.2 | - | 25 | 3 | 57 | - | - | - | TO-220 | TO-220AB | - | Tab | - | Obsolete | - | Switching Diode | - | - | - | - | - | - | 3 | - | - | Dual Common Cathode | - | - | - | - | - | - | RoHS non-compliant | ||
![]() VS-80CNQ045ASL Vishay | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | EAR99 | - | VISHAY SEMICONDUCTORS | - | Vishay Semiconductors | CASE D-61-8-SL | VS-80CNQ045ASL | 80 | 45 | - | 150 | - | - | No | -55 | Surface Mount | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSSO-G2 | 5.97(Max) | 19.93(Max) | RECTANGULAR | SMALL OUTLINE | - | 10.79(Max) | Obsolete | 2 | - | 0.66 | - | 5800 | 5000 | - | 45 | - | 5.74 | - | Case D-61-8-SL | - | Tab | - | Obsolete | EAR99 | Schottky Diode | HIGH POWER | FREE WHEELING DIODE, HIGH RELIABILITY | SCHOTTKY | SINGLE | GULL WING | unknown | 3 | R-PSSO-G2 | Not Qualified | Dual Common Cathode | RECTIFIER DIODE | CATHODE | 1 | 45 V | 5800 A | - | RoHS non-compliant | ||
![]() S2A-HE3/2 Vishay | In Stock | - | Datasheet | - | - | - | AEC-Q101 | Yes | - | EAR99 | 8541.10.00.80 | - | J-Lead | - | - | - | 1.5 | 50 | - | 150 | - | - | No | -55 | Surface Mount | - | - | - | - | - | 2.24(Max) | 4.57(Max) | - | - | - | 3.94(Max) | - | 2 | - | 1.15 | - | 50 | 1 | 2000(Typ) | 50 | - | - | DO-214-AA | SMB | Automotive | - | Tape and Reel | Active | - | Switching Diode | - | - | - | - | - | - | 2 | - | - | Single | - | - | - | - | - | - | Yes with exemptions |