- Configuration
- Pin Count
- Diode Type
- Manufacturer Part Number
- Part Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Operating Temperature-Max
- Package Description
- Packaging
Attribute column
Manufacturer
Vishay Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | AEC Qualified | AEC Qualified Number | Automotive | Bridge Type | ECCN (US) | Forward Voltage-Max (VF) | HTS | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Continuous Forward Current (A) | Maximum DC Reverse Voltage (V) | Maximum Junction Ambient Thermal Resistance | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Maximum RMS Reverse Voltage (V) | Military | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Package Height | Package Length | Package Type | Package Width | Part Life Cycle Code | PCB changed | Peak Average Forward Current (A) | Peak Forward Voltage (V) | Peak Non-Repetitive Forward Surge Current (A) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Recovery Time (ns) | Peak Reverse Repetitive Voltage (V) | Peak RMS Reverse Voltage (V) | Risk Rank | Rohs Code | Standard Package Name | Supplier Package | Supplier Temperature Grade | Tab | Packaging | Part Status | ECCN Code | Type | HTS Code | Subcategory | Reach Compliance Code | Pin Count | Configuration | Diode Type | Output Current-Max | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Diameter | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RGP02-20E-HE3/1 Vishay | In Stock | - | Datasheet | - | - | AEC-Q101 | - | - | EAR99 | - | 8541.10.00.70 | - | Through Hole | - | - | 0.5@Ta=55C | 2000 | - | 175 | - | - | No | -65 | Through Hole | - | - | - | 5.21(Max) | - | - | - | 2 | - | 1.8@0.1A | - | 20 | 5 | 300 | 2000 | - | - | - | DO-204-AL | DO-41 | Automotive | - | Bulk | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 2.7(Max) | Yes with exemptions | ||
![]() VS-30EPH03 Vishay | In Stock | - | Datasheet | - | - | - | No | - | EAR99 | - | - | - | Through Hole | - | - | 30 | 300 | - | 175 | - | - | No | -65 | Through Hole | - | - | 20.3(Max) | 15.9(Max) | - | 5.3(Max) | - | 2 | - | 1.25 | - | 300 | 60 | 55 | 300 | - | - | - | - | TO-247AC Modified | - | Tab | - | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | - | RoHS non-compliant | ||
![]() VS-HFA16PB120 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 16 | 1200 | - | 150 | 151000 | - | No | -55 | Through Hole | - | - | 20.7(Max) | 15.87(Max) | - | 5.31(Max) | - | 2 | - | 3.93@32A | - | 190 | 20 | 135 | - | - | - | - | - | TO-247AC Modified | - | Tab | - | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | - | RoHS non-compliant | ||
![]() VS-HFA16TA60CSTRR Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 16 | 600 | - | 150 | 36000 | - | No | -55 | Surface Mount | - | - | 4.83(Max) | 10.67(Max) | - | 9.65(Max) | - | 2 | - | 2.1 | - | 60 | 5 | 55 | - | - | - | - | TO-263 | D2PAK | - | Tab | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | 3 | Dual Common Cathode | - | - | - | - | - | RoHS non-compliant | ||
![]() RGL41G-E3/25 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 1 | 400 | - | 175 | - | - | No | -65 | Surface Mount | - | - | - | 5.2(Max) | - | - | - | 2 | - | 1.3 | - | 30 | 5 | 150 | 400 | - | - | - | SOD-80 | DO-213AB | Commercial | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 2.67(Max) | Yes with exemptions | ||
![]() VS-10ETF10 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | - | - | Through Hole | - | - | 10 | - | - | 150 | - | - | No | -40 | Through Hole | - | - | 9.02(Max) | 10.51(Max) | - | 4.65(Max) | - | 2 | - | 1.33 | - | 185 | 100 | 310 | 1000 | - | - | - | TO-220 | TO-220AC | - | Tab | - | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | - | RoHS non-compliant | ||
![]() GL41G-HE3/25 Vishay | In Stock | - | Datasheet | - | - | AEC-Q101 | - | - | EAR99 | - | - | - | No Lead | - | - | 1 | 400 | 75°C/W | 175 | - | 280 | No | -65 | Surface Mount | - | - | - | 5.2(Max) | - | - | - | 2 | - | 1.1 | - | 30 | 10 | - | 400 | - | - | - | SOD-80 | DO-213AB | Automotive | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 2.67(Max) | Yes with exemptions | ||
![]() 1N4004E/23 Vishay | In Stock | - | Datasheet | - | - | - | No | - | EAR99 | - | 8541.10.00.80 | - | Through Hole | - | - | 1@Ta=75C | 400 | 50°C/W(Typ) | 150 | - | 280 | No | -50 | Through Hole | - | - | - | 5.21(Max) | - | - | - | 2 | - | 1.1 | - | 30 | 5 | - | 400 | - | - | - | DO-204-AL | DO-41 | - | - | Ammo | Unconfirmed | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 2.7(Max) | RoHS non-compliant | ||
![]() 1N5398GP-E3/73 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | - | - | Through Hole | - | - | 1.5 | 800 | 45°C/W(Typ) | 175 | - | 560 | No | -65 | Through Hole | - | - | - | 7.6(Max) | - | - | - | 2 | - | 1.4@Ta=70C | - | 50 | 5 | 2000(Typ) | 800 | - | - | - | DO-204-AC | DO-15 | Commercial | - | Ammo | Active | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 3.6(Max) | Yes with exemptions | ||
![]() MBRD660CTTRPBF Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | - | - | - | Vishay | VS-MBRD660CTTRPBF | 6 | 60 | - | 150 | - | - | No | -40 | Surface Mount | - | - | 2.39(Max) | 6.73(Max) | D-PAK | 6.22(Max) | - | 2 | - | 0.9 | - | 490 | 100 | - | 60 | - | - | - | TO-252 | DPAK | - | Tab | Tape and Reel | Obsolete | - | Schottky Diode | - | - | - | 3 | Dual Common Cathode | - | - | - | - | - | Yes with exemptions | ||
![]() RGL41D-E3/25 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 1 | 200 | - | 175 | - | - | No | -65 | Surface Mount | - | - | - | 5.2(Max) | - | - | - | 2 | - | 1.3 | - | 30 | 5 | 150 | 200 | - | - | - | SOD-80 | DO-213AB | Commercial | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 2.67(Max) | Yes with exemptions | ||
![]() RGL41G/46 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | 8541.10.00.80 | - | No Lead | - | - | 1 | 400 | - | 175 | - | - | No | -65 | Surface Mount | - | - | - | 5.2(Max) | - | - | - | 2 | - | 1.3 | - | 30 | 5 | 150 | 400 | - | - | - | SOD-80 | DO-213AB | - | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 2.67(Max) | RoHS non-compliant | ||
![]() GBU8G-E3 Vishay | 7200 | - | Datasheet | - | - | - | - | Single Phase | EAR99 | - | 8541.10.00.80 | - | - | - | - | - | - | - | 150 | - | - | No | -55 | Through Hole | - | - | 18.8(Max) | 22.3(Max) | - | 3.56(Max) | - | 4 | 8 | 1 | 200 | - | 5 | - | 400 | 280 | - | - | Case GBU | Case GBU | - | - | - | Unconfirmed | - | - | - | - | - | 4 | Single | - | - | - | - | - | Yes with exemptions | ||
![]() US1M-HE3/1 Vishay | In Stock | - | Datasheet | - | - | AEC-Q101 | Yes | - | EAR99 | - | - | - | J-Lead | - | - | 1 | 1000 | 75°C/W | 150 | - | 700 | No | -55 | Surface Mount | - | - | 2.09(Max) | 4.5(Max) | - | 2.79(Max) | - | 2 | - | 1.7 | - | 30 | 10 | 75 | 1000 | - | - | - | DO-214-AC | SMA | Automotive | - | Bulk | Active | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | - | Yes with exemptions | ||
![]() SS13-HE3/11 Vishay | In Stock | - | Datasheet | - | Yes | AEC-Q101 | - | - | EAR99 | - | - | - | J-Lead | - | - | 1 | 30 | - | 150 | - | - | No | -65 | Surface Mount | - | - | 2.09(Max) | 4.5(Max) | - | 2.79(Max) | - | 2 | - | 0.5 | - | 40 | 200 | - | 30 | - | - | - | DO-214-AC | SMA | Automotive | - | Tape and Reel | Active | - | Schottky Diode | - | - | - | 2 | Single | - | - | - | - | - | Yes with exemptions | ||
![]() MSE1PB-E3/89A Vishay | In Stock | - | Datasheet | YES | - | - | - | - | EAR99 | 0.98 V | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | MSE1PB-E3/89A | 1 | - | 110°C/W(Typ) | 175 | - | - | No | -55 | Surface Mount | 1 | 175 °C | 0.73(Max) | 2.3(Max) | - | 1.4(Max) | Obsolete | 2 | - | 1.1 | - | 20 | 1 | 780(Typ) | 100 | - | 5.82 | Yes | Micro SMP | Micro SMP | Commercial | - | Tape and Reel | Obsolete | EAR99 | Switching Diode | 8541.10.00.80 | Rectifier Diodes | unknown | 2 | Single | RECTIFIER DIODE | 1 A | 100 V | 20 A | - | Yes with exemptions | ||
![]() SB530-E3/4 Vishay | In Stock | - | Datasheet | - | - | - | - | - | EAR99 | - | - | - | Through Hole | - | - | 5 | 30 | 25°C/W(Typ) | 150 | - | 21 | No | -65 | Through Hole | - | - | - | 10(Max) | - | - | - | 2 | - | 0.48 | - | 220 | 500 | - | 30 | - | - | - | DO-201-AD | DO-201AD | Commercial | - | Tape and Reel | Obsolete | - | Schottky Diode | - | - | - | 2 | Single | - | - | - | - | 5.8(Max) | Yes with exemptions | ||
![]() B330LA-E3/57T Vishay | In Stock | - | Datasheet | - | - | - | No | - | EAR99 | - | - | - | J-Lead | - | - | 3 | 30 | - | 150 | - | - | No | -65 | Surface Mount | - | - | 2.09(Max) | 4.5(Max) | - | 2.79(Max) | - | 2 | - | 0.5 | - | 65 | 500 | - | 30 | - | - | - | DO-214-AC | SMA | Commercial | - | Tape and Reel | Active | - | Schottky Diode | - | - | - | 2 | Single | - | - | - | - | - | Yes with exemptions | ||
![]() SS35-E3/1T Vishay | In Stock | - | Datasheet | - | No | - | - | - | EAR99 | - | - | - | - | - | - | 3 | 50 | - | 150 | - | - | No | -55 | Surface Mount | - | - | 2.42(Max) | 7.11(Max) | - | 6.22(Max) | - | 2 | - | 0.75 | - | 100 | 500 | - | 50 | - | - | - | - | SMC | Commercial | - | Bulk | Obsolete | - | Schottky Diode | - | - | - | 2 | Single | - | - | - | - | - | Yes with exemptions | ||
![]() BYV96D/4 Vishay | In Stock | - | Datasheet | - | No | - | - | - | EAR99 | - | - | - | - | - | - | 1.5@Ta=55C | 800 | - | 175 | - | - | No | -65 | Through Hole | - | - | - | 6.1(Max) | - | - | - | 2 | - | 1.6 | - | 35 | 2 | 300 | 800 | - | - | - | DO-204AP | DO-204AP | - | - | Tape and Reel | Obsolete | - | Switching Diode | - | - | - | 2 | Single | - | - | - | - | 3.8(Max) | RoHS non-compliant |