- Configuration
- Pin Count
- Diode Type
- Manufacturer Part Number
- Part Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Surface Mount
- Operating Temperature-Max
- Package Description
- Packaging
Attribute column
Manufacturer
Vishay Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Housing Material | Diode Element Material | Number of Terminals | Surface Mount Land Size | Exterior Housing Material | Approvals | Base Product Number | Emitter Type | Forward Voltage-Max (VF) | Gross Weight | Ihs Manufacturer | Jacket Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Mounting | Mounting Diameter | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Teral Type | Transport Package Size/Quantity | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | ESR (Equivalent Series Resistance) | Circuit | Failure Rate | Lead Spacing | Configuration | Polarization | Impedance | Diode Type | Ripple Current @ Low Frequency | Case Connection | Protections | Output Current-Max | Current - Max | Terminal Type | Number of Phases | Rated Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Rated Voltage | Breakdown Voltage-Min | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Saturation Current | Features | Strain Relief | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UFB280FA20 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-UFB280FA20 | - | - | - | - | - | - | - | - | - | - | - | - | SOT-227 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Independent Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BYT52B Vishay | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | -- | 15000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -25°C ~ 85°C | Bulk | 198 PHR-SI | 1.378 Dia (35.00mm) | ±20% | - | - | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | 290 mOhm @ 100Hz | - | - | 0.394 (10.00mm) | - | Polar | 210 mOhms | - | 2.18A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.457 (37.00mm) | - | -- | ||
![]() B380 Vishay | In Stock | - | - | - | 1210 (3225 Metric) | - | 1210 | - | - | - | - | - | - | RN73H2E | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 374 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | - | AEC-Q200 | ||
![]() 2KBP10 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-2KBP10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin PC mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFB130FA40 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-UFB130FA40 | - | - | - | - | - | - | - | - | - | - | - | - | SOT-227 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Independent Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFB80FA40 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-UFB80FA40 | - | - | - | - | - | - | - | - | - | - | - | - | SOT-227 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Independent Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RGL41K-E3/97 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | 1 | - | - | - | 1.3 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Active | DO-213AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | END | WRAP AROUND | - | 260 | unknown | - | 40 | 2 | O-PELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1 A | - | - | 1 | - | 800 V | DO-213AB | - | 30 A | - | - | - | - | - | 0.5 μs | - | - | - | 1 | - | - | - | - | - | ||
![]() LL46-GS18 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | 1 | - | - | - | 0.25 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | DO-213AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e2 | Yes | - | - | - | - | EAR99 | - | - | - | TIN SILVER | - | - | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | - | 260 | unknown | - | 30 | 2 | O-LELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 0.15 A | - | - | 1 | - | 100 V | DO-213AA | - | 750 A | - | - | - | - | - | - | - | 0.2 W | - | 1 | - | - | - | - | - | ||
![]() BAV102-GS18 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | nickel-plated brass | SILICON | 2 | - | 1 | - | - | point round | 1 V | 30.19 | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | 22 mm | - | 175 °C | - | - | GLASS | O-LELF-R2 | ROUND | LONG FORM | - | Active | DO-213AA | - | - | - | - | - | - | 2S (screw)min | 62*27.5*28/160 | - | - | - | - | - | - | e2 | Yes | - | - | - | - | EAR99 | - | - | - | Tin/Silver (Sn97.5Ag2.5) | - | red | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | - | 260 | unknown | - | 30 | 2 | O-LELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 0.25 A | - | - | 1 | 15 mA | 200 V | - | - | 1 A | 15 μA | - | 3-36 V | 200 V | - | 0.05 μs | 150 V | 0.5 W | HIGH VOLTAGE | 1 | - | - | - | - | - | ||
![]() RGL41J-E3/96 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | 1 | - | - | - | 1.3 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Active | DO-213AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | END | WRAP AROUND | - | 260 | unknown | - | 40 | 2 | O-PELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1 A | - | - | 1 | - | 600 V | DO-213AB | - | 30 A | - | - | - | - | - | 0.25 μs | - | - | - | 1 | - | - | - | - | - | ||
![]() RGL41M-E3 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | 1.3 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | 1 | - | - | 1 | 175 °C | -65 °C | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Active | DO-213AB | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | FREE WHEELING DIODE | 8541.10.00.80 | - | - | END | WRAP AROUND | - | 260 | unknown | - | 40 | 2 | O-PELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 1 A | - | - | 1 | - | 1000 V | DO-213AB | - | 30 A | - | - | - | - | - | 0.5 µs | - | - | - | - | - | - | - | - | - | ||
![]() EGL34D-E3/98 Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | - | 1 | - | - | - | 1.25 V | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | PLASTIC/EPOXY | O-PELF-R2 | ROUND | LONG FORM | - | Active | DO-213AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | - | MATTE TIN | - | - | - | - | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.70 | - | - | END | WRAP AROUND | - | 260 | unknown | - | 30 | 2 | O-PELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 0.5 A | - | - | 1 | - | 200 V | DO-213AA | - | 10 A | 5 μA | - | - | - | - | 0.05 μs | 200 V | - | EFFICIENCY | 1 | - | - | - | - | - | ||
![]() 2KBP01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | VS-2KBP01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Pin PC mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | ||
![]() AR2501 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT2HU3100MFF000XXX | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Motor | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR5000 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PVC | - | - | Mencom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25-pin D-sub | - | - | - | Gray | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 15 Feet | - | ||
![]() 43CTQ080GSTRLP Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | 0.67 V | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 43CTQ080GSTRLP | - | - | - | - | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | D Squared PAK | Obsolete | TO-263 | - | - | NOT SPECIFIED | 5.29 | - | Yes | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | EAR99 | - | - | - | - | - | - | GENERAL PURPOSE | - | FREE WHEELING DIODE, HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | GULL WING | - | NOT SPECIFIED | unknown | - | - | 3 | R-PSSO-G2 | Not Qualified | - | - | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | CATHODE | - | 20 A | - | - | 1 | - | 80 V | - | - | 850 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR3B Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | 1.3 V | - | DIOTEC SEMICONDUCTOR AG | - | - | - | Diotec Semiconductor AG | FR3B | - | 1 | - | - | 1 | 150 °C | -50 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Active | DO-214AB | - | - | NOT SPECIFIED | 1.55 | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | - | - | - | Matte Tin (Sn) - annealed | - | - | GENERAL PURPOSE | - | - | 8541.10.00.80 | - | Rectifier Diodes | DUAL | C BEND | - | NOT SPECIFIED | not_compliant | - | - | 2 | R-PDSO-C2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | 3 A | - | - | 1 | - | 100 V | DO-214AB | - | 110 A | - | - | - | - | - | 0.15 µs | - | - | - | - | - | - | - | - | - | ||
![]() LS4448 Vishay | In Stock | - | - | - | - | YES | - | - | SILICON | 2 | - | - | - | - | - | - | - | DIOTEC SEMICONDUCTOR AG | - | - | - | Diotec Semiconductor AG | LS4448 | - | 1 | - | - | 1 | 175 °C | -55 °C | - | CERAMIC, GLASS-SEALED | MELF-2 | ROUND | LONG FORM | - | Active | MELF | 0.5 W | - | NOT SPECIFIED | 0.85 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 8541.10.00.70 | - | - | END | WRAP AROUND | - | 260 | compliant | - | - | 2 | O-GELF-R2 | Not Qualified | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | ISOLATED | - | 0.15 A | - | - | - | - | 100 V | - | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | - | - | - | - | - | ||
![]() VS-3C04ED07T-M3/I Vishay | In Stock | - | Datasheet | - | TO-263-3, D2PAK (2 Leads + Tab), Variant | - | SMPD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57 W | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky - Single | - | - | - | - | 4 A | - | - | - | - | - | 21pF @ 400V, 1MHz | - | - | 650V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VS-3C12ED07T-M3/I Vishay | In Stock | - | Datasheet | - | TO-263-3, D2PAK (2 Leads + Tab), Variant | - | SMPD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105 W | - | - | - | - | - | - | - | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky - Single | - | - | - | - | 12 A | - | - | - | - | - | 54pF @ 400V, 1MHz | - | - | 650V | - | - | - | - | - | - | - | - | - | - | - | - | - |