- Breakdown Voltage-Min
- Configuration
- Diode Cap Tolerance
- Diode Capacitance Ratio-Min
- Diode Capacitance-Nom
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
Attribute column
Manufacturer
Vishay Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Configuration | Element Configuration | Diode Type | Forward Current | Breakdown Voltage-Min | Reverse Voltage (DC) | Diode Capacitance-Nom | Diode Cap Tolerance | Variable Capacitance Diode Classification | Diode Capacitance Ratio-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BB814-2-HG3-08 Vishay | In Stock | - | - | Surface Mount | YES | 3 | 8.107964 mg | SILICON | 3 | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | BB814-2-HG3-08 | KYOCERA AVX | 1 | 2 | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | Active | 10 | 5.67 | Compliant | Yes | * | e3 | Yes | SMD/SMT | EAR99 | Matte Tin (Sn) | 125 °C | -55 °C | 8541.10.00.80 | 46.5 pF | DUAL | GULL WING | 260 | compliant | 3 | AEC-Q101 | R-PDSO-G3 | COMMON CATHODE, 2 ELEMENTS | Common Cathode | VARIABLE CAPACITANCE DIODE | 50 mA | 18 V | 18 V | 45.5 pF | 2.19% | ABRUPT | 2.05 | ||
BB824-3-HG3-08 Vishay | In Stock | - | - | - | YES | - | - | SILICON | 3 | VISHAY INTERTECHNOLOGY INC | - | BB824-3-HG3-08 | - | 1 | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 10 | 5.69 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | 3 | AEC-Q101 | R-PDSO-G3 | COMMON CATHODE, 2 ELEMENTS | - | VARIABLE CAPACITANCE DIODE | - | 18 V | - | 44.35 pF | 1.47% | ABRUPT | 2.25 | ||
BB824-2-HG3-08 Vishay | In Stock | - | - | - | YES | - | - | SILICON | 3 | VISHAY INTERTECHNOLOGY INC | - | BB824-2-HG3-08 | - | 1 | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 10 | 5.69 | - | Yes | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | DUAL | GULL WING | 260 | compliant | 3 | AEC-Q101 | R-PDSO-G3 | COMMON CATHODE, 2 ELEMENTS | - | VARIABLE CAPACITANCE DIODE | - | 18 V | - | 43.15 pF | 1.51% | ABRUPT | 2.25 |