- Case
- Certificates
- Electrical mounting
- Gross weight
- Kind of package
- Leads
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of bridge rectifier
- Version
Attribute column
Manufacturer
Vishay Power Driver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Electrical mounting | Features of semiconductor devices | Gross weight | Kind of package | Leads | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Type of bridge rectifier | Version | Load current |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
GBU4M-E3/45 VISHAY | 18 |
| - | GBU | RoHS compliant | THT | glass passivated | 3.763g | tube | flat pin | 150A | 1V | 1kV | single-phase | flat | 4A | ||
GBU4K-E3/45 VISHAY | 15200 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | tube | flat pin | 150A | 1V | 0.8kV | single-phase | flat | 4A | ||
GBU4G-E3/45 VISHAY | 3213 |
| - | GBU | RoHS compliant | THT | glass passivated | 3.835g | tube | flat pin | 150A | 1V | 0.4kV | single-phase | flat | 4A | ||
GBU6A-E3/45 VISHAY | 47 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | tube | flat pin | 175A | 1V | 50V | single-phase | flat | 6A | ||
GBU6G-E3/45 VISHAY | 33 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | tube | flat pin | 175A | 1V | 0.4kV | single-phase | flat | 6A | ||
GBU4B-E3/51 VISHAY | 2713 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | in-tray | flat pin | 150A | 1V | 100V | single-phase | flat | 4A | ||
GBU8M-M3/45 VISHAY | 18 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | tube | flat pin | 200A | 1V | 1kV | single-phase | flat | 8A | ||
GBU6B-M3/51 VISHAY | 1566 | - | - | GBU | RoHS compliant | THT | glass passivated | 3g | in-tray | flat pin | 175A | 1V | 100V | single-phase | flat | 6A | ||
GBU8K-M3/51 VISHAY | 18 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | in-tray | flat pin | 200A | 1V | 0.8kV | single-phase | flat | 8A | ||
GBU6M-E3/45 VISHAY | 598 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | tube | flat pin | 175A | 1V | 1kV | single-phase | flat | 6A | ||
GBU4D-E3/45 VISHAY | 961 |
| - | GBU | RoHS compliant | THT | glass passivated | 3g | tube | flat pin | 150A | 1V | 200V | single-phase | flat | 4A | ||
GSIB680-E3/45 VISHAY | 746 |
| - | GSIB-5S | RoHS compliant | THT | glass passivated | 7g | tube | flat pin | 180A | 0.95V | 0.8kV | single-phase | flat | 6A | ||
GSIB15A80-E3/45 VISHAY | 800 |
| - | GSIB-5S | RoHS compliant | THT | glass passivated | 7g | tube | flat pin | 200A | 1V | 0.8kV | single-phase | flat | 15A | ||
GSIB2520N-M3/45 VISHAY | 10 |
| - | GSIB-5S | RoHS compliant | THT | glass passivated | 7g | tube | flat pin | 350A | 1V | 200V | single-phase | flat | 25A | ||
GSIB2560N-M3/45 VISHAY | 18 |
| - | GSIB-5S | RoHS compliant | THT | glass passivated | 7g | tube | flat pin | 350A | 1V | 0.6kV | single-phase | flat | 25A | ||
GSIB640-E3/45 VISHAY | 657 |
| - | GSIB-5S | RoHS compliant | THT | glass passivated | 7g | tube | flat pin | 180A | 0.95V | 0.4kV | single-phase | flat | 6A | ||
GSIB2060-E3/45 VISHAY | 1139 |
| - | GSIB-5S | RoHS compliant | THT | glass passivated | 7g | tube | flat pin | 240A | 1V | 0.6kV | single-phase | flat | 20A | ||
GBU6K-E3/51 VISHAY | 70000 | - | - | GBU | RoHS compliant | THT | glass passivated | 3.88g | in-tray | flat pin | 175A | 1V | 0.8kV | single-phase | flat | 6A | ||
GBU6M-E3/51 VISHAY | 30 |
| - | GBU | RoHS compliant | THT | glass passivated | 3.84g | in-tray | flat pin | 175A | 1V | 1kV | single-phase | flat | 6A | ||
GBU8K-E3/51 VISHAY | 1000 |
| - | GBU | RoHS compliant | THT | glass passivated | 3.91g | in-tray | flat pin | 200A | 1V | 0.8kV | single-phase | flat | 8A |