- Channel Mode
- Channel Type
- Configuration
- ECCN (US)
- Maximum Drain Source Resistance (mOhm)
- Maximum Gate Source Leakage Current (nA)
- Maximum Gate Source Voltage (V)
- Maximum IDSS (uA)
- Maximum Operating Temperature (°C)
- Maximum Power Dissipation (mW)
- Military
- Minimum Operating Temperature (°C)
Attribute column
Manufacturer
Vishay Transistors - FETs, MOSFETs - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Breakdown Voltage / V | Channel Mode | ECCN (US) | Ihs Manufacturer | Lead Shape | Manufacturer | Manufacturer Part Number | Maximum Drain Source Resistance (mOhm) | Maximum Gate Source Leakage Current (nA) | Maximum Gate Source Voltage (V) | Maximum IDSS (uA) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Military | Minimum Operating Temperature (°C) | Moisture Sensitivity Levels | Mounting | Number of Elements per Chip | Operating Temperature-Max | Package | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Product Status | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Package | Typical Forward Transconductance (S) | Typical Input Capacitance @ Vds (pF) | Typical Power Gain (dB) | Typical Reverse Transfer Capacitance @ Vds (pF) | Voltage Rating (DC) | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Subcategory | Reach Compliance Code | Current Rating | Pin Count | Configuration | Power Dissipation | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Input Capacitance | Channel Type | FET Technology | Power Dissipation-Max (Abs) | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BF244B Vishay | In Stock | - | - | - | 3 | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | 10 mA | - | - | 350 mW | 15 V | - | 50 mA | 30 V | 3 pF | - | - | - | No SVHC | - | Lead Free | ||
J212 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
J211 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() J309-TR1-E3 Vishay | In Stock | - | - | - | - | - | Depletion | EAR99 | - | Formed | - | - | 35000(Typ) | 1 | -25 | 30000 | 150 | 350 | - | No | -55 | - | Through Hole | 1 | - | - | - | 4.7(Max) | 4.7 | 3.68 | - | 3 | - | - | - | - | TO-92 | TO-92 | 0.014 | 4@10V | 16 | 1.9@10V | - | Tape and Reel | - | - | Obsolete | JFET | - | - | - | - | 3 | Single | - | - | - | - | - | - | N | - | - | - | RoHS Compliant | - | ||
U309-E3 Vishay | In Stock | - | - | NO | - | - | Depletion | EAR99 | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | U309-E3 | 35000(Typ) | 1 | -25 | 30000 | 175 | 500 | - | No | -65 | 1 | Through Hole | 1 | 150 °C | - | , | 3.81(Max) | 5.84(Max) | 5.84(Max) | Obsolete | 3 | - | 5.83 | - | Yes | TO-52 | TO-52 | 0.014 | 4@10V | 16 | 1.9@10V | - | - | - | e3 | Obsolete | JFET | Matte Tin (Sn) | Other Transistors | unknown | - | 3 | Single | - | - | N-CHANNEL | - | - | - | N | JUNCTION | 0.5 W | - | RoHS Compliant | - | ||
![]() J310-E3 Vishay | In Stock | - | - | NO | - | - | Depletion | EAR99 | VISHAY INTERTECHNOLOGY INC | Through Hole | Vishay Intertechnologies | J310-E3 | 35000(Typ) | 1 | -25 | 60000 | 150 | 350 | - | No | -55 | 1 | Through Hole | 1 | 150 °C | - | , | 4.7(Max) | 4.7 | 3.68 | Obsolete | 3 | - | 5.82 | - | Yes | TO-92 | TO-92 | 0.014 | 4@10V | 16 | 1.9@10V | - | - | - | e3 | Obsolete | JFET | Matte Tin (Sn) | Other Transistors | unknown | - | 3 | Single | - | - | N-CHANNEL | - | - | - | N | JUNCTION | 0.4 W | - | RoHS Compliant | - |