- RoHS
- Continuous Drain Current (ID)
- Drain to Source Resistance
- Gate to Source Voltage (Vgs)
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Power Dissipation
- Width
- Drain to Source Voltage (Vdss)
- Element Configuration
- Height
Attribute column
Manufacturer
Vishay Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Weight | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Number of Channels | Operating Mode | Power Dissipation | Case Connection | Transistor Application | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Continuous Drain Current (ID) | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Drain to Source Resistance | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
IRF9510STRRPBF Vishay | In Stock | - | - | YES | - | - | 2 | SILICON | 4 A | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | IRF9510STRRPBF | 1 | 1 | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Active | D2PAK | 40 | 5.03 | - | Yes | e3 | Yes | EAR99 | MATTE TIN | - | - | 8541.29.00.95 | - | SINGLE | GULL WING | 260 | compliant | 4 | R-PSSO-G2 | Not Qualified | SINGLE | - | ENHANCEMENT MODE | - | DRAIN | SWITCHING | - | P-CHANNEL | - | TO-263AB | - | 1.2 Ω | - | 16 A | 100 V | 200 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | ||
SI4539ADY. Vishay | 790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
IRFR9014CPBF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI5402DC-T1 Vishay | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI4559EY Vishay | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI7810DN Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SQ7414EN-T1-E3 Vishay | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SUM60N10-17 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2304DS-T1 Vishay | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2308DS Vishay | 48600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SUD45P03-10 Vishay | 35000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI1029X-T1 Vishay | In Stock | - | - | - | 6 | 32.006612 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 150 °C | -55 °C | - | 250 mW | - | - | - | - | - | - | - | - | 2 | - | 250 mW | - | - | 60 V | - | 305 mA | - | 20 V | - | 60 V | - | - | - | - | 4 Ω | 600 µm | 1.7 mm | 1.2 mm | ||
SQ3456EV-T1-GE3 Vishay | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
TN0201T Vishay | 43860 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI7423DN Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI2323DS Vishay | 1200000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SIR316DP-T1-GE3 Vishay | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI5904DC-T1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SI8402DB-T1-E3 Vishay | 2508 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SUM50N03-13LC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |