- RoHS
- Element Configuration
- Gate to Source Voltage (Vgs)
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mount
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Vishay Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Transistor Element Material | Breakdown Voltage / V | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Operating Mode | Power Dissipation | Output Power | Transistor Application | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Continuous Drain Current (ID) | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Input Capacitance | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Drain to Source Resistance | Feedback Cap-Max (Crss) | Power Dissipation Ambient-Max | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
SST176-T1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SST177-T1-E3 Vishay | 699999 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SST5485 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N7002KL-TR1-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
2N5432 Vishay | In Stock | - | - | Through Hole | - | 3 | - | - | - | -25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 300 mW | - | - | - | - | 100 mA | - | - | - | - | Single | - | - | - | - | - | - | 150 mA | - | -25 V | 30 pF | - | - | - | 5 Ω | - | - | No | - | - | ||
J111 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
J174-E3 Vishay | In Stock | - | - | - | NO | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | J174-E3 | 1 | - | 150 °C | - | - | - | - | - | Obsolete | - | - | 5.83 | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | FET General Purpose Small Signal | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | P-CHANNEL | - | - | - | - | - | JUNCTION | 0.35 W | - | - | - | - | - | - | ||
J304-E3 Vishay | In Stock | - | - | - | NO | - | - | 3 | SILICON | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | J304-E3 | 1 | 1 | 150 °C | - | PLASTIC/EPOXY | CYLINDRICAL, O-PBCY-W3 | ROUND | CYLINDRICAL | Obsolete | TO-92 | - | 5.29 | - | Yes | - | - | e3 | - | - | Matte Tin (Sn) | - | - | LOW NOISE | 8541.21.00.95 | Other Transistors | - | BOTTOM | WIRE | - | unknown | - | 3 | O-PBCY-W3 | Not Qualified | SINGLE | - | DEPLETION MODE | - | - | SWITCHING | - | N-CHANNEL | - | TO-226AA | - | - | - | JUNCTION | 0.35 W | - | - | - | - | - | - | ||
2N5461-E3 Vishay | In Stock | - | - | - | NO | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 2N5461-E3 | 1 | - | 150 °C | - | - | , | - | - | Obsolete | - | - | 5.82 | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | FET General Purpose Small Signal | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | P-CHANNEL | - | - | - | - | - | JUNCTION | 0.31 W | - | - | - | - | - | - | ||
J111-E3 Vishay | In Stock | - | - | - | NO | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | J111-E3 | 1 | - | 150 °C | - | - | - | - | - | Obsolete | - | - | 5.82 | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | Other Transistors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | JUNCTION | 0.4 W | - | - | - | - | - | - | ||
2N4341 Vishay | In Stock | - | - | - | NO | - | - | 3 | SILICON | - | CENTRAL SEMICONDUCTOR CORP | Central Semiconductor Corp | 2N4341 | - | 1 | 200 °C | -65 °C | METAL | - | ROUND | CYLINDRICAL | Obsolete | - | NOT SPECIFIED | 5.39 | - | No | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | - | LOW NOISE | 8541.21.00.95 | Other Transistors | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | - | O-MBCY-W3 | Not Qualified | SINGLE | - | DEPLETION MODE | - | - | AMPLIFIER | - | N-CHANNEL | - | TO-18 | - | - | 50 V | JUNCTION | 0.325 W | - | 2 pF | 0.325 W | - | - | - | ||
J177-E3 Vishay | In Stock | - | - | - | NO | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | J177-E3 | 1 | - | 150 °C | - | - | - | - | - | Obsolete | - | - | 5.84 | - | Yes | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | FET General Purpose Small Signal | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | P-CHANNEL | - | - | - | - | - | JUNCTION | 0.35 W | - | - | - | - | - | - | ||
2N5566 Vishay | 5500 | - | - | - | NO | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 2N5566 | - | - | 200 °C | - | - | , | - | - | Obsolete | - | - | 5.38 | - | No | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | FET General Purpose Small Signal | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | JUNCTION | 0.325 W | - | - | - | - | - | - | ||
2N5434E3 Vishay | In Stock | - | - | - | NO | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | 2N5434-E3 | 1 | - | 150 °C | - | - | , | - | - | Active | - | - | 5.6 | - | Yes | - | - | e3 | - | - | Matte Tin (Sn) | - | - | - | - | Other Transistors | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | JUNCTION | 0.3 W | - | - | - | - | - | - | ||
SST4392T1 Vishay | 3000 | - | - | Surface Mount | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape and Reel | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | -40 V | - | - | - | - | 60 Ω | - | - | - | - | - | ||
SST176-T1-E3 Vishay | 595 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
J108 Vishay | In Stock | - | - | Through Hole | - | 3 | 219.992299 mg | - | - | -25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 V | - | - | - | - | - | 150 °C | -55 °C | - | - | - | 350 mW | - | - | - | - | 80 mA | - | - | - | - | Single | - | 625 mW | 625 mW | - | 25 V | - | 80 mA | - | -25 V | - | - | - | - | 8 Ω | - | - | - | Unknown | Lead Free | ||
SST270-T1-E3 Vishay | 257 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
U310 Vishay | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
SSTV01-T1-E3 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |