- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Rohs Code
- Polarity/Channel Type
- Surface Mount
- FET Technology
- Configuration
- Exterior Housing Material
- Operating Mode
- Number of Terminals
Attribute column
Manufacturer
Vishay Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Housing material | Housing Material | Number of Terminals | Transistor Element Material | Exterior Housing Material | Backlight voltage | Capacitors series | Case - inch | Case - mm | Case material | Date Of Intro | Dielectric strength | Drain Current-Max (ID) | Emitter type | Emitter Type | Gross weight | Gross Weight | Head and button shape | Holding current | Ihs Manufacturer | Indicator type | Indicator Type | Interrupt current | Kind of capacitor | LED operating life | Maximum voltage | Mounting | Mounting diameter | Mounting Diameter | Mounting method | Nominal current | Nominal Current | Nominal voltage | Nominal Voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Relative humidity | Rohs Code | Switching cycles (electrical) | Switching scheme | Teral type | Teral Type | Transport package size/quantity | Transport packaging size/quantity | Transport Packaging Size/Quantity | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | Type of capacitor | Type of fuse | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Color | Additional Feature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Contact resistance | Configuration | Insulation resistance | Operating Mode | Case Connection | Switch type | Response time | Transistor Application | Fuse type | Polarity/Channel Type | Operating temperature range | Rated current | JEDEC-95 Code | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Power Dissipation-Max (Abs) | Rated voltage | Feedback Cap-Max (Crss) | Saturation Current | Operating voltage | Contacts | Backlight color | Height | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
IRL630 Vishay Intertechnologies | 88811 | - | Datasheet | - | NO | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | No | EAR99 | TIN LEAD | - | LOGIC LEVEL COMPATIBLE | - | SINGLE | THROUGH-HOLE | - | - | unknown | - | - | - | R-PSFM-T3 | Not Qualified | - | - | SINGLE | - | ENHANCEMENT MODE | DRAIN | - | - | - | - | N-CHANNEL | - | - | TO-220AB | 0.4 Ω | - | 200 V | - | METAL-OXIDE SEMICONDUCTOR | 74 W | - | - | - | - | - | - | - | - | ||
2N5484 Vishay Intertechnologies | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | - | - | - | - | JUNCTION | 0.31 W | - | - | - | - | - | - | - | - | ||
SI7850ADP-T1-GE3 Vishay Intertechnologies | 5442 | - | Datasheet | 28 Weeks | YES | - | - | 5 | SILICON | 1 | - | - | - | - | - | - | - | 12 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOP-8 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | 40 ns | 55 ns | - | - | - | - | - | - | EAR99 | Pure Matte Tin (Sn) - annealed | - | - | - | DUAL | FLAT | 260 | - | compliant | 40 | - | - | R-PDSO-F5 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.0195 Ω | 40 A | 60 V | 11.3 mJ | METAL-OXIDE SEMICONDUCTOR | 35.7 W | - | 14 pF | 1 | - | - | - | - | - | ||
SI4488DY-T1-E3 Vishay Intertechnologies | 600 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 260 | - | compliant | 30 | - | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | ||
SQ1922EEH-T1_GE3 Vishay Intertechnologies | 39000 | - | Datasheet | 15 Weeks | YES | - | - | 6 | SILICON | 2 | - | - | - | - | - | - | - | 0.84 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55 °C | PLASTIC/EPOXY | SC-70, 6 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | TIN | - | - | - | DUAL | GULL WING | - | - | unknown | - | - | AEC-Q101 | R-PDSO-G6 | - | - | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | - | - | - | N-CHANNEL | - | - | - | 0.6 Ω | - | 20 V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1 | - | - | - | - | - | ||
SI7846DP-T1-E3 Vishay Intertechnologies | 3 |
| Datasheet | - | YES | nickel-plated brass | - | 5 | SILICON | 1 | - | - | - | - | - | - | - | 4 A | dot round | - | 5.80 | - | - | - | VISHAY INTERTECHNOLOGY INC | Vandal-proof indicator GQ8 series | - | - | - | - | - | - | 8 mm | - | - | 15 mA | - | 12-24 V | - | 150 °C | - | UNSPECIFIED | ROHS COMPLIANT, LEADLESS, POWERPAK, SOP-8 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | 62*27.5*28/200 | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) - annealed | blue | FAST SWITCHING | - | DUAL | C BEND | 260 | - | compliant | 30 | - | - | R-XDSO-C5 | Not Qualified | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.05 Ω | 50 A | 150 V | - | METAL-OXIDE SEMICONDUCTOR | 5.2 W | - | - | 1 | - | - | - | - | - | ||
SQ2319ADS-T1_GE3 Vishay Intertechnologies | 105000 | - | Datasheet | 15 Weeks | YES | - | Nickel-Plated Brass | 3 | SILICON | 1 | - | - | - | - | - | - | - | 4.6 A | - | Flat Point | - | 5.17 | - | - | VISHAY INTERTECHNOLOGY INC | - | GQ8 Series Vandal-Proof Indicator | - | - | - | - | - | - | 8 mm | - | - | 15 mA | - | 12-24 V | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | End Of Life | - | - | Yes | - | - | - | Flexible Leadsmin | - | - | 28*27*31/300 | 54 ns | 36 ns | - | - | - | - | e3 | - | EAR99 | MATTE TIN | Red | - | - | DUAL | GULL WING | 260 | - | unknown | 30 | - | AEC-Q101 | R-PDSO-G3 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | - | SWITCHING | - | P-CHANNEL | - | - | TO-236AB | 0.075 Ω | 18 A | 40 V | 8.4 mJ | METAL-OXIDE SEMICONDUCTOR | 2.5 W | - | 70 pF | 1 | - | - | - | - | - | ||
SIHG22N60E-GE3 Vishay Intertechnologies | 8600 |
| Datasheet | - | NO | nickel-plated brass | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | 21 A | point flat | - | 3.55 | - | - | - | VISHAY INTERTECHNOLOGY INC | GQ6 series vandal-resistant indicator | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | flexible leadsmin | - | - | 62*27.5*28/200 | - | - | - | - | - | - | - | - | - | EAR99 | - | red | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | R-PSFM-T3 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | 15 mA | TO-247AC | 0.18 Ω | 56 A | 600 V | 367 mJ | METAL-OXIDE SEMICONDUCTOR | 227 W | 12-24 V | - | - | - | - | - | - | - | ||
SI4866DY-T1-E3 Vishay Intertechnologies | 76325 | - | Datasheet | - | YES | - | - | - | SILICON | 1 | - | - | - | - | - | - | - | 11 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | End Of Life | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 260 | - | not_compliant | 30 | - | - | - | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.0055 Ω | - | 12 V | - | METAL-OXIDE SEMICONDUCTOR | 3 W | - | - | 1 | - | - | - | - | - | ||
SIHG33N60E-GE3 Vishay Intertechnologies | 5000 |
| Datasheet | 18 Weeks | NO | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | 33 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | EAR99 | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | compliant | NOT SPECIFIED | - | - | R-PSFM-T3 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | TO-247AC | 0.099 Ω | 88 A | 600 V | 793 mJ | METAL-OXIDE SEMICONDUCTOR | 278 W | - | - | - | - | - | - | - | - | ||
IRFP064PBF Vishay Intertechnologies | 15175 |
| Datasheet | 12 Weeks | NO | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | 70 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | TO-247AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | - | SINGLE | THROUGH-HOLE | 260 | - | compliant | 30 | 3 | - | R-PSFM-T3 | Not Qualified | - | - | SINGLE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | TO-247AC | 0.009 Ω | 520 A | 60 V | 1000 mJ | METAL-OXIDE SEMICONDUCTOR | 300 W | - | - | - | - | - | - | - | - | ||
SI1013R-T1-GE3 Vishay Intertechnologies | 75950 |
| Datasheet | - | YES | - | - | 3 | SILICON | 1 | - | KGQ | 0603 | 1608 | - | - | - | 0.35 A | - | - | 0.04 | - | - | 0.5 A | VISHAY INTERTECHNOLOGY INC | - | - | 1.0 A | MLCC | - | 30 V | SMD | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SC-75A, 3 PIN | RECTANGULAR | SMALL OUTLINE | End Of Life | - | - | Yes | - | - | - | - | - | 29*21*28/5000 | - | - | - | ceramic | Self-recovering fuse series SMD1206 | -55...125°C | ±2% | e3 | - | EAR99 | MATTE TIN | - | LOW THRESHOLD | 33pF | DUAL | GULL WING | 260 | 1.5-1.8 mm | compliant | 30 | - | - | R-PDSO-G3 | Not Qualified | C0G (NP0) | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | 0.1 s | SWITCHING | - | P-CHANNEL | -40...+85 °C | - | - | 1.2 Ω | - | 20 V | - | METAL-OXIDE SEMICONDUCTOR | 0.175 W | - | - | 1 | 100V | - | - | 0.35-0.85 mm | 3.0-3.5 mm | ||
SUP40012EL-GE3 Vishay Intertechnologies | 1500 |
| Datasheet | 16 Weeks | NO | - | - | 3 | SILICON | 1 | - | - | - | - | ceramic | 2018-11-13 | - | 150 A | - | - | 0.21 | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | 175 °C | -55 °C | PLASTIC/EPOXY | , | RECTANGULAR | FLANGE MOUNT | Active | - | - | Yes | - | - | - | - | - | 39*19*20.5/5000 | - | 166 ns | 74 ns | - | - | -55...+125 °C | - | - | - | EAR99 | - | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 6.1 mm | unknown | NOT SPECIFIED | - | - | R-PSFM-T3 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | - | SWITCHING | Fuse link in SMD case 2410 | N-CHANNEL | - | 0.25 A | TO-220AB | 0.00179 Ω | 300 A | 40 V | 125 mJ | METAL-OXIDE SEMICONDUCTOR | - | 125 V | 101 pF | - | - | - | - | 2.6 mm | 2.6 mm | ||
SI7112DN-T1-GE3 Vishay Intertechnologies | 24000 | - | Datasheet | 18 Weeks | YES | - | - | 5 | SILICON | 1 | - | - | 0402 | 1005 | - | - | - | 11.3 A | - | - | 0.03 g | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | MLCC | - | - | SMD | - | - | - | - | - | - | - | 150 °C | - | UNSPECIFIED | HALOGEN FREE AND ROHS COMPLIANT, 1212-8, POWERPAK-8 | SQUARE | SMALL OUTLINE | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | - | - | ceramic | - | -55...125°C | ±20% | e3 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 1µF | DUAL | C BEND | 260 | - | not_compliant | 30 | - | - | S-XDSO-C5 | Not Qualified | X7T | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.0075 Ω | 60 A | 30 V | 20 mJ | METAL-OXIDE SEMICONDUCTOR | 3.8 W | - | - | 1 | 4V | - | - | - | - | ||
![]() IRFB9N60APBF Vishay Intertechnologies | 7000 |
| Datasheet | 12 Weeks | NO | - | - | 3 | SILICON | 1 | - | - | - | - | - | - | - | 9.2 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | TO-220AB | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | MATTE TIN | - | - | - | SINGLE | THROUGH-HOLE | - | - | not_compliant | - | 3 | - | R-PSFM-T3 | Not Qualified | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | TO-220AB | 0.75 Ω | 37 A | 600 V | 290 mJ | METAL-OXIDE SEMICONDUCTOR | 170 W | - | - | - | - | - | - | - | - | ||
SI2316BDS-T1-GE3 Vishay Intertechnologies | 6000 |
| Datasheet | 13 Weeks | YES | nickel-plated brass | - | 3 | SILICON | 1 | 12 V | - | - | - | - | - | 2000 (50 Hz / 5 s) V | 4.5 A | - | - | 75.20 | - | ring - cone; flat button | - | VISHAY INTERTECHNOLOGY INC | ring | - | - | - | ≥40000 hours | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | TO-236, SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | 45...85 % | Yes | ≥50000 | ON-(OFF) + OFF-(ON) without fixation | - | - | - | 62*27.5*28/100 | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | - | - | DUAL | GULL WING | 260 | - | compliant | - | - | - | R-PDSO-G3 | Not Qualified | - | ≤50 mΩ | SINGLE WITH BUILT-IN DIODE | ≥1000 MΩ | ENHANCEMENT MODE | - | GQ30 series vandal resistant button with backlight | - | SWITCHING | - | N-CHANNEL | -25…+55 °C | 5 A | TO-236AB | 0.05 Ω | - | 30 V | - | METAL-OXIDE SEMICONDUCTOR | 1.66 W | 250 V | 37 pF | 1 | - | 4Pin+2Pin | green | - | - | ||
SIR826DP-T1-GE3 Vishay Intertechnologies | 215 |
| Datasheet | - | YES | - | - | 5 | SILICON | 1 | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SOP-8 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | C BEND | 260 | - | not_compliant | 30 | - | - | R-PDSO-C5 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.0052 Ω | 100 A | 80 V | 61 mJ | METAL-OXIDE SEMICONDUCTOR | 104 W | - | - | 1 | - | - | - | - | - | ||
SI4618DY-T1-E3 Vishay Intertechnologies | 8000 | - | Datasheet | - | YES | - | - | 8 | SILICON | 2 | - | - | - | - | - | - | - | 6.7 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, SOP-8 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | - | compliant | 30 | - | - | R-PDSO-G8 | Not Qualified | - | - | SERIES, 2 ELEMENTS WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | - | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.017 Ω | 35 A | 30 V | 11.2 mJ | METAL-OXIDE SEMICONDUCTOR | 4.16 W | - | - | 1 | - | - | - | - | - | ||
SUD08P06-155L-GE3 Vishay Intertechnologies | 494334 |
| Datasheet | 13 Weeks | YES | - | - | 2 | SILICON | 1 | - | - | - | - | - | - | - | 8.2 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | TO-252 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | - | - | - | SINGLE | GULL WING | 260 | - | not_compliant | 30 | 4 | - | R-PSSO-G2 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | - | - | P-CHANNEL | - | - | TO-252 | 0.155 Ω | 18 A | 60 V | 7.2 mJ | METAL-OXIDE SEMICONDUCTOR | 20.8 W | - | - | 1 | - | - | - | - | - | ||
SI7456DDP-T1-GE3 Vishay Intertechnologies | 6000 |
| Datasheet | 16 Weeks, 4 Days | YES | - | - | 5 | SILICON | 1 | - | - | - | - | - | - | - | 27.8 A | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SOP-8 | RECTANGULAR | SMALL OUTLINE | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | MATTE TIN | - | - | - | DUAL | C BEND | 260 | - | not_compliant | 30 | - | - | R-PDSO-C5 | - | - | - | SINGLE WITH BUILT-IN DIODE | - | ENHANCEMENT MODE | DRAIN | - | - | SWITCHING | - | N-CHANNEL | - | - | - | 0.023 Ω | 70 A | 100 V | 11.2 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | 1 | - | - | - | - | - |