- Length
- RoHS
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Termination Style
- Test Frequency
- Tolerance
- DC Current
Attribute column
Manufacturer
Vishay Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | DC Resistance-Max | ECCN (US) | HTS | Ihs Manufacturer | Impedance (Ohm) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Current (A) | Maximum DC Resistance | Maximum DC Resistance (Ohm) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (Ohm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Test Frequency (Hz) | Voltage, Rating | Withstand Voltage | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Physical Dimension | Actuator Type | Configuration | Illumination Voltage (Nominal) | Inductance | Test Frequency | DC Resistance (DCR) | Impedance | Max DC Current | Inductor Application | Number of Poles | Terminal Placement | Illumination | Breaker Type | Inductor Type | Filter Type | Case/Size Code | Shielded | Rated Current | Rated Current-Max | Inductance-Nom (L) | DC Current | Number of Lines | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPE4841ER330MG Vishay | In Stock | - | - | - | 4841 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 mm | 10.69 mm | 12.5 mm | - | - | - | ||
![]() M2022-ASLB Vishay | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | 0.85 Ω | - | - | COILCRAFT INC | - | - | Coilcraft Inc | M2022-ASLB | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT PACKAGE-4 | - | - | - | - | Active | - | 0.83 | Non-Compliant | Yes | COILCRAFT - M2022-ASLB - FILTER, COMMON MODE EMI, 11.5UH, 0.5A | - | - | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | NICKEL/GOLD OVER MOLY-MANGANESE | 8504.50.80.00 | TAPE AND REEL | - | 2 | - | - | compliant | - | - | - | L5.87XB4.98XH3.81 (mm)/L0.231XB0.196XH0.15 (inch) | - | - | - | 11.5 µH | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | 0.5 A | - | - | - | - | - | - | - | 3.81 mm | 5.87 mm | 4.98 mm | - | - | - | ||
![]() LPE6562ER680MG Vishay | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape and Reel | LEL | 20 % | - | - | Active | -- | - | - | - | 190 mΩ | - | 125 °C | -55 °C | - | - | - | - | - | 17.65 mm | - | - | -- | Not | - | - | Lever | - | -- | 68 µH | 10 kHz | 190 mΩ | - | - | - | 2 | - | -- | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | 1.2 A | - | - | - | - | - | 15.39 mm | - | - | No | - | ||
![]() TCX0184 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20 to 80 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LPE-4841-332NA Vishay | In Stock | - | - | - | 4841 | YES | GULL WING | RECTANGULAR PACKAGE | 8 | 1.55 Ω | - | - | - | VISHAY DALE | - | - | Vishay Dale | LPE-4841-332NA | - | - | - | - | + 125 C | - | - | - 55 C | - | - | PCB Mount | 125 °C | -55 °C | 4250 | 6.3 mm | 12.5 mm | SMT | 10.69 mm | Active | - | 5.46 | Non-Compliant | - | - | - | - | - | - | - | - | 30% | e2 | - | - | - | SMD/SMT | EAR99 | - | - | TIN COPPER | 125 °C | -55 °C | - | 8504.50.80.00 | TR, 13 Inch | Unshielded | 1 | - | Rectangular | unknown | - | - | SMD/SMT | - | - | - | - | - | 0.01 MHz | - | - | - | FILTER CHOKE | - | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | 4250 | NO | - | 0.29 A | 3300 µH | - | - | - | - | - | - | 10.97 mm | 6.3 mm | - | - | - | ||
![]() ICM1206ER222M Vishay | 12220 |
| - | - | 1206 (3216 metric) | - | - | - | - | - | - | EAR99 | 8504.50.80.00 | - | 2.2k | - | - | - | 200 mA | 0.2 | 1.2 Ohms | 1.2 | + 85 C | 85 | 10M | - 40 C | -40 | Surface Mount | PCB Mount | - | - | - | - | - | - | - | - | 1.8 | - | Compliant | - | - | 100M | 50VDC | 125VDC | - | Tape and Reel | - | 20 % | - | - | Active | - | - | - | Data Line/Signal Line | - | - | - | - | - | - | - | - | - | 1.8 mm | - | - | - | - | SMD/SMT | - | - | Dual | - | - | 100 MHz | 1.2 Ω | 2.2 kOhm | 200 mA | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | 2 | 3.4 | 1.8 mm | 3.4 | 2.1 mm | 3.4 mm | 1.6 mm | 2.1 | - | RoHS Compliant |