- RoHS
- Inductance
- Tolerance
- Height
- Max Operating Temperature
- Min Operating Temperature
- Test Frequency
- Self Resonant Frequency
- Composition
- RMS Current (Irms)
- Saturation Current
- Series Resistance
Attribute column
Manufacturer
Vishay Adjustable Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Core Material | Case/Package | RoHS | Schedule B | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Shielding | Depth | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP1616ABER2R2M1A Vishay | 100 | - | - | - | - | - | - | - | Compliant | - | Tape and Reel | 20 % | - | - | 125 °C | -55 °C | Wirewound | - | - | - | - | - | - | 2.2 µH | 100 kHz | - | - | 20 % | 2.75 A | 83.5 mΩ | 49 MHz | 3 A | 1.2 mm | - | - | - | - | - | Lead Free | - | ||
![]() IHLP5050FDER6R8M8A Vishay | 4500 | - | - | - | - | - | - | - | Compliant | - | - | 20 % | - | - | 180 °C | -55 °C | Wirewound | - | - | - | - | - | - | 6.8 µH | 100 kHz | - | - | 20 % | 14.2 A | 12.09 mΩ | 13.4 MHz | 8.7 A | 6.4 mm | - | - | - | - | - | - | - | ||
![]() IHLP-5050CE-01-1.5UH-20% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP3232DZERR82M51 Vishay | 8370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP3232CZER1R0MA1 Vishay | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP1616BZERR47M11 Vishay | In Stock |
| Datasheet | - | Surface Mount | 2 | Composite, Ferrite, Metal | 1616 | Compliant | 8504500000, 8504500000|8504500000, 8504500000|8504500000|8504500000, 8504500000|8504500000|8504500000|8504500000 | - | 20 % | SMD/SMT | 14.5 mΩ | 125 °C | -55 °C | Wirewound | Shielded | 4.31 mm | - | Not | 4040 | 1616 | 470 nH | 100 kHz | 16 mΩ | 7 A | 20 % | 7 A | 16 mΩ | 97 MHz | 7 A | 2 mm | 2.0066 mm | - | 4.064 mm | No | Unknown | Lead Free | - | ||
![]() IHLP5050FDER3R3M5A Vishay | 515 |
| Datasheet | - | Surface Mount | - | - | 5050 | Compliant | 8504500000, 8504500000|8504500000|8504500000|8504500000|8504500000 | Tape & Reel (TR) | 20 % | SMD/SMT | - | 155 °C | -55 °C | Wirewound | Shielded | 12.9 mm | 20.2 A | Not | - | - | 3.3 µH | 100 kHz | 5.44 mΩ | 16.7 A | - | 20.2 A | 5.44 mΩ | 17.8 MHz | 16.7 A | 6.4 mm | 6.4008 mm | - | 12.9032 mm | - | - | Lead Free | - | ||
![]() IHLP2525CZER220M1A Vishay | 1941 |
| Datasheet | - | Surface Mount | - | Ferrite | Nonstandard | Compliant | 8504500000, 8504500000|8504500000|8504500000|8504500000|8504500000 | - | 20 % | SMD/SMT | - | 125 °C | -55 °C | Wirewound | Shielded | 6.72 mm | 2.9 A | Not | 6363 | 2525 | 22 µH | 100 kHz | 135 mΩ | - | 20 % | 2.9 A | 135 mΩ | - | 2.5 A | 3 mm | 2.9972 mm | 6.858 mm | 6.477 mm | - | - | Lead Free | AEC-Q200 | ||
![]() IHLP2020CZER4R7M01 Vishay | In Stock |
| Datasheet | Tin | Surface Mount | - | Composite, Metal | 2020 | Compliant | 8504500000, 8504500000|8504500000, 8504500000|8504500000|8504500000, 8504500000|8504500000|8504500000|8504500000 | - | 20 % | SMD/SMT | 17.1 mΩ | 125 °C | -55 °C | Wirewound | Shielded | 5.43 mm | 3.5 A | Not | - | - | 4.7 µH | 100 kHz | 77.5 mΩ | 8.2 A | 20 % | 3.5 A | 77.5 mΩ | 25 MHz | 8.2 A | 3 mm | 2.9972 mm | - | - | No | - | Lead Free | - | ||
![]() IHLP1616BZER1R5M01 Vishay | 5000 |
| Datasheet | - | - | - | - | - | Compliant | - | Tape and Reel | 20 % | - | - | 125 °C | -55 °C | Wirewound | - | - | - | - | - | - | 1.5 µH | 100 kHz | - | - | 20 % | 5.1 A | 46.3 mΩ | 90 MHz | 6.1 A | 2 mm | - | - | - | - | - | Lead Free | - | ||
![]() IHLP5050FDRZR56M01 Vishay | 254 | - | - | - | - | - | - | 5050 | Compliant | - | - | 20 % | SMD/SMT | - | 125 °C | -55 °C | Wirewound | Shielded | - | - | - | - | - | 560 nH | 100 kHz | 1.4 mΩ | 62 A | - | 37 A | 1.4 mΩ | 5 MHz | 62 A | 6.4 mm | - | 13.2 mm | 12.9 mm | - | - | - | - | ||
![]() IMC1812-8.2-5%-TR Vishay | In Stock | - | - | - | - | - | - | 1812 | Compliant | - | - | 5 % | SMD/SMT | - | 125 °C | -55 °C | - | Unshielded | - | - | - | - | - | 82 µH | - | 7 Ω | 120 mA | - | - | - | 8 MHz | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZEN3R3M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | Non-Compliant | - | - | 20 % | - | - | 125 °C | -55 °C | Wirewound | - | - | - | - | - | - | 3.3 µH | 100 kHz | - | - | - | 6 A | 30 mΩ | 30 MHz | 13.5 A | 3 mm | - | - | - | - | - | - | - | ||
![]() IHLP1616BZERR10MA1 Vishay | 21047 | - | Datasheet | - | - | - | - | - | Compliant | - | Tape and Reel | 20 % | - | - | 125 °C | -55 °C | Wirewound | - | - | - | - | - | - | 100 nH | 100 kHz | - | - | 20 % | 11 A | 5 mΩ | 327 MHz | 35 A | 2 mm | - | - | - | - | - | Lead Free | - | ||
![]() IHLP4040CZEA2R7M01 Vishay | 7286 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC-1210-100UH Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC1210-3.9UH10% Vishay | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2020BDEAR47M01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC-12100.1UH /-20% Vishay | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP-5050CE-03 Vishay | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |