- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Tradename | Packaging | Series | Tolerance | Part Status | Termination | Connector Type | Type | Resistance | Applications | Gender | Subcategory | Shielding | Termination Style | Number of Contacts | Contact Style | Insulation Resistance | Inductance | Test Frequency | Product Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP5050CEPJR60M07 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZPJR22M01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y333KXXT Vishay | In Stock | - | - | Gold | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Crimp | Circular | - | 2.804 MΩ | - | Receptacle | - | - | - | 2 | Socket | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() IHLP2525BDPJ2R2M01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | 430 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP48FAT2R2M81S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP73HFB100M81S Vishay | In Stock | - | - | - | 19.05 mm x 18.92 mm x 8.76 mm | - | - | - | 16 A | 10.91 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | -- | 20 % | Active | Standard | - | Space Grade Power Inductor | - | Power | - | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | - | 10 uH | 100 kHz | Power Inductors - SMD | - | Molded | Power Inductors | 13 A | - | 8.76 mm | 19.05 mm | 18.92 mm | - | ||
![]() IHLP6767DZEB1R0M01 Vishay | In Stock | - | - | - | - | - | DIV46E11 | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJ31UEB221L Vishay | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | PCB Mount | - | - | - | Details | - | Bulk | TJ | 15 % | - | - | - | Toroidal | - | - | - | - | - | Radial | - | - | - | 220 uH | - | - | - | - | Power Inductors | - | - | - | - | - | - | ||
![]() TJ62UTG330L Vishay | In Stock | - | - | - | - | - | - | 49 | - | - | - | - | - | PCB Mount | - | - | - | N | - | Bulk | TJ | 15 % | - | - | - | Toroidal | - | - | - | - | - | Radial | - | - | - | 330 uH | - | - | - | - | Power Inductors | - | - | - | - | - | - | ||
![]() TJ32UTG150L Vishay | In Stock | - | - | - | - | - | - | 100 | - | - | - | - | - | PCB Mount | - | - | - | N | - | Bulk | TJ | 15 % | - | - | - | Toroidal | - | - | - | - | - | Radial | - | - | - | 15 uH | - | - | - | - | Power Inductors | - | - | - | - | - | - | ||
![]() SGIHLP41FABR82M81P Vishay | In Stock | - | - | - | 10.29 mm x 10.29 mm x 5.969 mm | - | - | 25 | 20 A | 4.07 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 820 nH | 100 kHz | - | 49 MHz | Molded | Power Inductors | 16 A | - | 5.969 mm | 10.29 mm | 10.29 mm | - | ||
![]() SGIHLP73HFB150M81P Vishay | In Stock | - | - | - | 19.05 mm x 18.92 mm x 8.76 mm | - | - | 25 | 12.5 A | 16.96 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 15 uH | 100 kHz | - | 8.55 MHz | Molded | Power Inductors | 13 A | - | 8.76 mm | 19.05 mm | 18.92 mm | - | ||
![]() SGIHLP24DCB150M81P Vishay | In Stock | - | - | - | 6.22 mm x 6.22 mm x 4.32 mm | - | - | 25 | 2.4 A | 208 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | - | - | - | Shielded | SMD/SMT | - | - | - | 15 uH | 100 kHz | - | 14.1 MHz | Molded | Power Inductors | 1.6 A | - | 4.32 mm | 6.22 mm | 6.22 mm | - | ||
![]() SGIHLP24DCBR33M81P Vishay | In Stock | - | - | - | 6.22 mm x 6.22 mm x 4.32 mm | - | - | 25 | 16 A | 5.53 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | - | - | - | Shielded | SMD/SMT | - | - | - | 330 nH | 100 kHz | - | 117 MHz | Molded | Power Inductors | 9.8 A | - | 4.32 mm | 6.22 mm | 6.22 mm | - | ||
![]() SGIHLP60HEB2R2M81P Vishay | In Stock | - | - | - | 15.24 mm x 15.24 mm x 8.64 mm | - | - | 25 | 25.5 A | 3.99 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 2.2 uH | 100 kHz | - | 23.3 MHz | Molded | Power Inductors | 21.5 A | - | 8.64 mm | 15.24 mm | 15.24 mm | - | ||
![]() SGIHLP97OZB150M81P Vishay | In Stock | - | - | - | 27.18 mm x 24.77 mm x 15.24 mm | - | - | 25 | 23.5 A | 6.12 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 15 uH | 100 kHz | - | 4.71 MHz | Molded | Power Inductors | 24 A | - | 15.24 mm | 27.18 mm | 24.77 mm | - | ||
![]() SGIHLP60HEB6R8M81P Vishay | In Stock | - | - | - | 15.24 mm x 15.24 mm x 8.64 mm | - | - | 25 | 14.2 A | 12.41 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 6.8 uH | 100 kHz | - | 13.4 MHz | Molded | Power Inductors | 8.7 A | - | 8.64 mm | 15.24 mm | 15.24 mm | - | ||
![]() SGIHLP97OZB100M81P Vishay | In Stock | - | - | - | 27.18 mm x 24.77 mm x 15.24 mm | - | - | 25 | 28 A | 4.15 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 10 uH | 100 kHz | - | 6.04 MHz | Molded | Power Inductors | 28 A | - | 15.24 mm | 27.18 mm | 24.77 mm | - | ||
![]() SGIHLP48FAB3R3M81P Vishay | In Stock | - | - | - | 12.19 mm x 12.19 mm x 6.1 mm | - | - | 25 | 11 A | 11.93 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | Power | - | - | Shielded | SMD/SMT | - | - | - | 3.3 uH | 100 kHz | - | 25.5 MHz | Molded | Power Inductors | 12 A | - | 6.1 mm | 12.19 mm | 12.19 mm | - | ||
![]() SGIHLP24DCB4R7M81P Vishay | In Stock | - | - | - | 6.22 mm x 6.22 mm x 4.32 mm | - | - | 25 | 4.1 A | 78.3 mOhms | + 180 C | - | - 55 C | PCB Mount | - | - | - | N | SGIHLP | Bulk | SGIHLP | 20 % | - | Standard | - | Toroidal | - | - | - | - | Shielded | SMD/SMT | - | - | - | 4.7 uH | 100 kHz | - | 23.8 MHz | Molded | Power Inductors | 3.7 A | - | 4.32 mm | 6.22 mm | 6.22 mm | - |