- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Shielding | Number of Functions | Current Rating | Frequency | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | Diameter | Height | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMC121068NK Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 50MHz | 68 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC121056NK Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470mA | 50MHz | 56 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC121022NK Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 592mA | 50MHz | 22 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC1210R33K Vishay | In Stock | - | - | - | YES | J BEND | - | RECTANGULAR PACKAGE | IRON | - | - | 125°C | -55°C | - | 10% | - | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | 453mA | 25.2MHz | 330 nH | - | 0.4Ohm | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 0.433A | 0.33 µH | - | - | - | - | - | ||
![]() TE4Q4TATG4871F Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1% | - | - | Radial | - | - | - | - | - | - | - | - | - | 4.87 mH | - | - | - | - | - | - | - | 280mOhm | - | - | - | - | 12.7mm | - | Non-RoHS Compliant | ||
![]() IMC12101R5K Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 370mA | 7.96MHz | 1.5 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC1210R39K Vishay | In Stock | - | - | - | YES | J BEND | - | RECTANGULAR PACKAGE | IRON | - | - | 125°C | -55°C | - | 10% | - | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | 450mA | 25.2MHz | 390 nH | - | 0.45Ohm | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 0.45A | 0.39 µH | - | - | - | - | - | ||
![]() IHLP2525BDRZR22M01 Vishay | In Stock | - | - | 2525 | - | - | - | - | - | 5MHz | - | - | - | - | 20% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | Shielded | - | - | - | 220 nH | 100kHz | - | 34A | - | - | - | - | 3.2mOhm | - | - | - | 2.4mm | 6.86mm | 6.47mm | RoHS Compliant | ||
![]() ILC0603RKR22K Vishay | In Stock | - | - | 0603 | - | - | - | - | - | - | Ceramic | - | - | - | 10% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | - | - | 220 nH | 100MHz | - | - | - | - | - | - | - | - | - | - | - | 14.6mm | 800μm | Non-RoHS Compliant | ||
![]() TE4Q3TAPJ7003F Vishay | In Stock | - | - | - | - | - | 19.999993g | - | - | - | - | - | - | Bulk | 1% | - | - | Radial | EAR99 | - | 125°C | -55°C | 8504.50.80.00 | - | - | - | - | 700 mH | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 26.92mm | 12.7mm | - | - | RoHS Compliant | ||
![]() IMC1210270K Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122mA | 2.52MHz | 27 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC12103R9K Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mA | 7.96MHz | 3.9 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ILSB0805RKR22K Vishay | In Stock | - | - | 0805 | - | - | - | - | - | 196MHz | - | - | - | - | 10% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | - | - | 220 nH | 25MHz | - | 250mA | - | - | - | - | 500mOhm | - | - | - | 500μm | 2mm | 1.25mm | Non-RoHS Compliant | ||
![]() IMC121033NK Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 540mA | 50MHz | 33 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZRZR15M01 Vishay | In Stock | - | - | 2525 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 5MHz | - | - | - | - | 20% | e3 | 2 | SMD/SMT | EAR99 | Tin (Sn) | 125°C | -55°C | 8504.50.80.00 | Shielded | 1 | - | - | 150 nH | 100kHz | - | 52A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2.5mOhm | - | 0.15 µH | - | 3mm | 6.86mm | 6.47mm | RoHS Compliant | ||
![]() ILSB0603RK4R7K Vishay | In Stock | - | - | 0603 | - | - | - | - | - | 38MHz | - | - | - | - | 10% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | - | - | 4.7 μH | 10MHz | - | 15mA | - | - | - | - | 2.1Ohm | - | - | - | 800μm | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() ILSB0603RK1R8K Vishay | In Stock | - | - | 0603 | - | - | 3.997283mg | - | - | 64MHz | - | - | - | - | 10% | - | - | SMD/SMT | - | - | 125°C | -55°C | - | - | - | - | - | 1.8 μH | 10MHz | - | 25mA | - | - | - | - | 950mOhm | - | - | - | 800μm | 1.6mm | 800μm | Non-RoHS Compliant | ||
![]() IMS05BH104K Vishay | In Stock | - | - | 100 | - | - | 850.003752mg | - | - | 110kHz | - | - | - | Bulk | 10% | - | - | Axial | - | - | 105°C | -55°C | - | Shielded | - | - | - | 100 mH | - | - | 11mA | - | - | - | - | 678Ohm | - | - | - | - | 10.41mm | - | Non-RoHS Compliant | ||
![]() IMC121082NK Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | 50MHz | 82 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC1210R15K Vishay | In Stock | - | - | - | YES | J BEND | - | RECTANGULAR PACKAGE | IRON | - | - | 125°C | -55°C | - | 10% | - | 2 | - | EAR99 | - | - | - | 8504.50.80.00 | NO | 1 | 548mA | 25.2MHz | 150 nH | - | 0.25Ohm | - | RF INDUCTOR | DUAL ENDED | 30 | GENERAL PURPOSE INDUCTOR | - | 0.548A | 0.15 µH | - | - | - | - | - |