- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Housing material | Shape/Size Description | Number of Terminals | Core Material | Backlight voltage | Body colour | Conform to the norm | DC Resistance | Dielectric strength | Dimension X | Dimension Y | Dimension Z | Dimensions | Enclosure description | Enclosure material | Factory Pack Quantity | Gross weight | Head and button shape | Ihs Manufacturer | Indicator type | Kind of channel | LED working life | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting diameter | Mounting Styles | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Polarisation | Protection class | Relative humidity | RoHS | Rohs Code | Self Resonance Frequency | Switching scheme | Tradename | Transport packaging size/quantity | Type of enclosure | Type of transistor | Operating temperature | Packaging | Series | Tolerance | JESD-609 Code | Termination | Type | Terminal Finish | Applications | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Termination Style | Contact resistance | Insulation resistance | Inductance | Test Frequency | Inductor Application | Terminal Placement | Switch type | Inductor Type | Case/Size Code | Operating temperature range | Shielded | Rated current | Rated Current-Max | Inductance-Nom (L) | Self Resonant Frequency | Core Type | Product | Saturation Current | Warm-up Power | Contacts | Backlight color | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP4040DZER3R3M01 Vishay Intertechnologies | 43 |
| Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | black | ATEX Ex | 0.0144 Ω | - | 75mm | 110mm | 75mm | See | glass fiber reinforced | polyester | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | 4 mm | 10.795 mm | SMT | 10.16 mm | Active | - | - | - | - | Yes | - | - | - | - | multipurpose | - | -40...100°C | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4240 | - | YES | - | 10 A | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2020BZER3R3M11 Vishay Intertechnologies | In Stock |
| Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.0578 Ω | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | 2 mm | 5.18 mm | SMT | 5.18 mm | Active | - | - | - | - | Yes | 29 MHz | - | - | - | - | - | - | - | - | 20% | - | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2020 | - | YES | - | 4.1 A | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP4040DZER2R2M01 Vishay Intertechnologies | 7740 |
| Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.009 Ω | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | 4 mm | 10.795 mm | SMT | 10.16 mm | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4240 | - | YES | - | 12 A | 2.2 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP5050CEER3R3M01 Vishay Intertechnologies | 300 |
| Datasheet | 11 Weeks, 3 Days | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.012 Ω | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | 3.5 mm | 13.2 mm | SMT | 12.9 mm | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 20% | - | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5050 | - | YES | - | 12 A | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP6767GZER470M11 Vishay Intertechnologies | 7 |
| Datasheet | 10 Weeks | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.0427 Ω | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | 7 mm | 17.15 mm | SMT | 17.15 mm | Active | - | - | - | - | Yes | 4.1 MHz | - | - | - | - | - | - | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 6767 | - | YES | - | 8.7 A | 47 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZER4R7M01 Vishay Intertechnologies | 871 |
| Datasheet | 19 Weeks, 3 Days | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.04 Ω | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP, 2525, GREEN | 3 mm | 6.47 mm | SMT | 6.47 mm | Active | - | - | - | - | Yes | 25 MHz | - | - | - | - | - | - | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | - | - | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2525 | - | YES | - | 5.5 A | 4.7 μH | - | - | - | - | DCR MEASURED WITH 5% TOLERANCE | - | - | - | - | - | - | ||
![]() IHLP2525EZER3R3M01 Vishay Intertechnologies | 8000 |
| Datasheet | 11 Weeks, 4 Days | YES | J BEND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.0209 Ω | - | - | - | - | - | - | - | - | 1 g | - | VISHAY INTERTECHNOLOGY INC | - | enhanced | - | - | - | - | - | THT | - | - | - | 125 °C | -55 °C | CHIP | 5 mm | 6.47 mm | SMT | 6.47 mm | Active | unipolar | - | - | - | Yes | - | - | - | - | - | P-MOSFET | - | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Shielded Construction | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2525 | - | YES | - | 8 A | 3.3 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP4040DZER1R8M11 Vishay Intertechnologies | 68000 |
| Datasheet | 18 Weeks, 4 Days | YES | WRAPAROUND | nickel-plated brass | RECTANGULAR PACKAGE | 2 | COMPOSITE | 12 V | - | - | 0.005 Ω | 2000 (50 Hz / 1 min) V | - | - | - | - | - | - | - | 14.17 | ring - cone; protruding flat button | VISHAY INTERTECHNOLOGY INC | ring | - | ≥40000 hours | - | - | - | - | - | 16 mm | - | ≥200000 | 125 °C | -55 °C | CHIP | 4 mm | 10.795 mm | SMT | 10.16 mm | Active | - | IP65 | 45...85 % | - | Yes | - | OFF-(ON) latching | - | 62*27.5*28/300 | - | - | - | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Rectangular | compliant | - | ≤50 mΩ | ≥1000 MΩ | - | 0.1 MHz | HIGH CURRENT INDUCTOR | DUAL ENDED | GQ16 series vandal-resistant button with backlight | GENERAL PURPOSE INDUCTOR | 4240 | -25…+55 °C | YES | 2 A | 17 A | 1.8 μH | - | - | - | - | - | 2Pin+2Pin extended | blue | 18 mm | - | - | - | ||
![]() IHLP5050FDER8R2M01 Vishay Intertechnologies | 5000 | - | Datasheet | 10 Weeks | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | COMPOSITE | - | - | - | 0.0155 Ω | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CHIP | 6.4 mm | 13.2 mm | SMT | 12.9 mm | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 20% | e3 | - | - | MATTE TIN OVER NICKEL | - | TR, 13 Inch | - | 1 | Shielded Construction | compliant | - | - | - | - | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 5050 | - | YES | - | 10.5 A | 8.2 μH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHXL1100OZEB100K3A Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | 55 A | 2.59 Ohms | + 155 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | Reel | IHXL1100OZ-3A | 10 % | - | Standard | Power Choke | - | Automative | - | Shielded | - | - | - | Radial | - | - | 10 uH | - | - | - | - | - | - | - | - | - | - | - | 7 MHz | - | Power Inductors | 51 A | - | - | - | - | 27.94 mm | 27.94 mm | 14.75 mm | ||
![]() IHXL1100OZEB3R3K31 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | 103 A | 770 uOhms | + 155 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Bulk | IHXL1100OZ-31 | 10 % | - | Standard | Power Choke | - | High Current | - | Shielded | - | - | - | Radial | - | - | 3.3 uH | - | - | - | - | - | - | - | - | - | - | - | 15 MHz | - | Power Inductors | 86 A | - | - | - | - | 14.75 mm | 27.94 mm | 27.94 mm | ||
![]() IHXL1100OZEB1R0K3A Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | 191 A | 310 uOhms | + 155 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay | - | - | - | - | Reel | IHXL1100OZ-3A | 10 % | - | Standard | Power Choke | - | Automative | - | Shielded | - | - | - | Radial | - | - | 1 uH | - | - | - | - | - | - | - | - | - | - | - | 29 MHz | - | Power Inductors | 149 A | - | - | - | - | 27.94 mm | 27.94 mm | 14.75 mm | ||
![]() IHXL1100OZEB1R0K31 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | 168 | - | - | - | - | - | - | 191 A | 310 uOhms | + 155 C | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Bulk | IHXL1100OZ-31 | 10 % | - | Standard | Power Choke | - | High Current | - | Shielded | - | - | - | Radial | - | - | 1 uH | - | - | - | - | - | - | - | - | - | - | - | 29 MHz | - | Power Inductors | 149 A | - | - | - | - | 14.75 mm | 27.94 mm | 27.94 mm | ||
![]() IDCP2218ER2R2M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 3.5 A | 27 mOhms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER181M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 380 mA | 1.38 Ohms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 180 uH | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER1R0M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 4 A | 20 mOhms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER3R3M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 3 A | 34 mOhms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 3.3 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER151M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 400 mA | 1.1 Ohms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 150 uH | 1 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER2R7M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 3.2 A | 30 mOhms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 2.7 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER1R5M01 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | 1500 | - | - | - | - | - | - | 3.8 A | 25 mOhms | + 105 C | - 40 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | - | - | - | - | - | Reel | IDCP-2218-01 | 20 % | - | Standard | Drumcore | - | - | - | Unshielded | - | - | - | SMD/SMT | - | - | 1.5 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | Wirewound | Power Inductors | - | - | - | - | - | 4.5 mm | 5.8 mm | 5.2 mm |