- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Body dimensions | Certificates | Factory Pack Quantity | Gross weight | Inductor features | Inductor features1 | Manufacturer series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating current | RoHS | Tradename | Type of inductor | Operating temperature | Packaging | Series | Tolerance | Termination | Type | Resistance | Applications | Shielding | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDCP2218ER3R3M01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 3 A | 34 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 3.3 uH | 100 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER151M01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 400 mA | 1.1 Ohms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 150 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER2R7M01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 3.2 A | 30 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 2.7 uH | 100 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER1R5M01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 3.8 A | 25 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 1.5 uH | 100 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER221M01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 350 mA | 1.57 Ohms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 220 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER331K01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 220 mA | 300 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 330 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCS3014ER150M Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1000 | - | - | - | - | 1.1 A | 90 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCS-3014 | 20 % | - | Shielded Drumcore | - | - | Shielded | SMD/SMT | 15 uH | 1 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCS3014ER220M Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1000 | - | - | - | - | 960 mA | 132 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCS-3014 | 20 % | - | Shielded Drumcore | - | - | Shielded | SMD/SMT | 22 uH | 1 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCS3014ER151M Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1000 | - | - | - | - | 370 mA | 780 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCS-3014 | 20 % | - | Shielded Drumcore | - | - | Shielded | SMD/SMT | 150 uH | 1 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCS3014ER6R8N Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1000 | - | - | - | - | 1.6 A | 49 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCS-3014 | 30 % | - | Shielded Drumcore | - | - | Shielded | SMD/SMT | 6.8 uH | 100 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCS3014ER4R7N Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1000 | - | - | - | - | 1.7 A | 43 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCS-3014 | 30 % | - | Shielded Drumcore | - | - | Shielded | SMD/SMT | 4.7 uH | 100 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCS3014ER102M Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1000 | - | - | - | - | 180 mA | 5.8 Ohms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCS-3014 | 20 % | - | Shielded Drumcore | - | - | Shielded | SMD/SMT | 1 mH | 1 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCP2218ER101M01 Vishay | In Stock | - | Datasheet | Ferrite | - | - | 1500 | - | - | - | - | 520 mA | 700 mOhms | + 105 C | - 40 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | - | Unshielded | SMD/SMT | 100 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IHXL1100OZEB100K3A Vishay | In Stock | - | Datasheet | Composite | - | - | 168 | - | - | - | - | 55 A | 2.59 Ohms | + 155 C | - 55 C | - | PCB Mount | - | - | Vishay | - | - | Reel | IHXL1100OZ-3A | 10 % | Standard | Power Choke | - | Automative | Shielded | Radial | 10 uH | - | 7 MHz | - | Power Inductors | 51 A | 27.94 mm | 27.94 mm | 14.75 mm | ||
![]() IHXL1100OZEB3R3K31 Vishay | In Stock | - | Datasheet | Composite | - | - | 168 | - | - | - | - | 103 A | 770 uOhms | + 155 C | - 55 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Bulk | IHXL1100OZ-31 | 10 % | Standard | Power Choke | - | High Current | Shielded | Radial | 3.3 uH | - | 15 MHz | - | Power Inductors | 86 A | 14.75 mm | 27.94 mm | 27.94 mm | ||
![]() IHXL1100OZEB1R0K3A Vishay | In Stock | - | Datasheet | Composite | - | - | 168 | - | - | - | - | 191 A | 310 uOhms | + 155 C | - 55 C | - | PCB Mount | - | - | Vishay | - | - | Reel | IHXL1100OZ-3A | 10 % | Standard | Power Choke | - | Automative | Shielded | Radial | 1 uH | - | 29 MHz | - | Power Inductors | 149 A | 27.94 mm | 27.94 mm | 14.75 mm | ||
![]() IHXL1100OZEB1R0K31 Vishay | In Stock | - | Datasheet | Composite | - | - | 168 | - | - | - | - | 191 A | 310 uOhms | + 155 C | - 55 C | - | PCB Mount | - | RoHS Compliant | - | - | - | Bulk | IHXL1100OZ-31 | 10 % | Standard | Power Choke | - | High Current | Shielded | Radial | 1 uH | - | 29 MHz | - | Power Inductors | 149 A | 14.75 mm | 27.94 mm | 27.94 mm | ||
![]() IFSC1515AHER2R2M01 VISHAY | 4029 |
| - | - | 4x4x1.8mm | RoHS compliant | - | 0.5g | - | - | IFSC | - | - | - | - | SMD | - | 3.1A | - | - | wire | -55...125°C | - | - | ±20% | - | - | 35mΩ | - | - | - | 2.2µH | - | - | - | - | - | - | - | - | ||
![]() IFSC1008ABER1R0M01 VISHAY | 21 |
| - | - | 2.5x2x1.2mm | RoHS compliant | - | 0.1g | - | - | IFSC | - | - | - | - | SMD | - | 2.65A | - | - | wire | -55...125°C | - | - | ±20% | - | - | 37mΩ | - | - | - | 1µH | - | - | - | - | - | - | - | - | ||
![]() IHLP6767GZERR82M11 VISHAY | 41 |
| - | - | 17.15x17.15x7mm | RoHS compliant | - | 0.025g | high current | very low buzz noise | IHLP | - | - | - | - | SMD | - | 56.5A | - | - | wire | -55...125°C | - | - | ±20% | - | - | 0.98mΩ | - | - | - | 0.82µH | - | - | - | - | - | - | - | - |