- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Gross weight | Inductor features | Inductor features1 | Manufacturer series | Mounting | Operating current | Type of inductor | Operating temperature | Tolerance | Resistance | Inductance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP6767GZER220M11 VISHAY | 1644 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 12A | wire | -55...125°C | ±20% | 20mΩ | 22µH | ||
![]() IHLP6767GZER1R5M11 VISHAY | 5720 | - | - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 48A | wire | -55...125°C | ±20% | 1.54mΩ | 1.5µH | ||
![]() IHLP6767GZER150M5A VISHAY | 4638 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 12.5A | wire | -55...125°C | ±20% | 15.85mΩ | 15µH | ||
![]() IHLP6767GZER1R0M51 VISHAY | 100 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 53A | wire | -55...125°C | ±20% | 1.36mΩ | 1µH | ||
![]() IHLP6767GZER8R2M01 VISHAY | 900 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 18A | wire | -55...125°C | ±20% | 10.1mΩ | 8.2µH | ||
![]() IHLP6767GZER2R2M51 VISHAY | 656 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 38.5A | wire | -55...125°C | ±20% | 2.25mΩ | 2.2µH | ||
![]() IHLP6767GZER3R3M01 VISHAY | 233 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 28A | wire | -55...125°C | ±20% | 3.68mΩ | 3.3µH | ||
![]() IHLP6767GZER100M11 VISHAY | 10000 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 19A | wire | -55...125°C | ±20% | 8.89mΩ | 10µH | ||
![]() IHLP2020ABER4R7M01 VISHAY | 40 |
| - | 5.18x5.18x1.2mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 2.2A | wire | -55...125°C | ±20% | 0.159Ω | 4.7µH | ||
![]() IHLP6767GZER1R5M01 VISHAY | 20 |
| - | 17.15x17.15x7mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 42A | wire | -55...125°C | ±20% | 1.78mΩ | 1.5µH | ||
![]() IHLP2020CZER3R3M11 VISHAY | 23 |
| - | 5.18x5.18x3mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 5.5A | wire | -55...125°C | ±20% | 36.4mΩ | 3.3µH | ||
![]() IHLP2020ABER3R3M01 VISHAY | 736 | - | - | 5.18x5.18x1.2mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 2.8A | wire | -55...125°C | ±20% | 98.4mΩ | 3.3µH | ||
![]() IHLP2020BZER100M11 VISHAY | In Stock |
| - | 5.18x5.18x2mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 2.2A | wire | -55...125°C | ±20% | 169.3mΩ | 10µH | ||
![]() IHLP2525AHER1R5M01 VISHAY | 7521 | - | - | 6.47x6.47x1.8mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 4A | wire | -55...125°C | ±20% | 32.6mΩ | 1.5µH | ||
![]() IHLP2020BZERR10M01 VISHAY | 1 |
| - | 5.18x5.18x2mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 17A | wire | -55...125°C | ±20% | 3.6mΩ | 0.1µH | ||
![]() IHLP2020CZER1R0M11 VISHAY | 30 |
| - | 5.18x5.18x3mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 10A | wire | -55...125°C | ±20% | 10mΩ | 1µH | ||
![]() IHLP5050FDER3R3M01 VISHAY | 442 |
| - | 12.9x12.9x6.4mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 18A | wire | -55...125°C | ±20% | 5.7mΩ | 3.3µH | ||
![]() IHLP2020BZERR68M01 VISHAY | 108000 |
| - | 5.18x5.18x2mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 10A | wire | -55...125°C | ±20% | 11.2mΩ | 0.68µH | ||
![]() IHLP5050FDER100M01 VISHAY | 20 |
| - | 12.9x12.9x6.4mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 10A | wire | -55...125°C | ±20% | 16.4mΩ | 10µH | ||
![]() IHLP5050CEER4R7M01 VISHAY | 421 |
| - | 12.9x12.9x3.5mm | RoHS compliant | 0.025g | high current | very low buzz noise | IHLP | SMD | 10A | wire | -55...125°C | ±20% | 14.3mΩ | 4.7µH |