- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Number of Terminals | Core Material | Body Orientation | Case Code - in | Case Code - mm | Contact Classification | Contact Materials | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Range | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Gender | Subcategory | Power Rating | Pitch | Voltage - Supply | Shielding | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Number of Contacts | Contact Gender | Current - Supply (Disable) (Max) | Note | Inductance | Test Frequency | Number of Ports | Number of Poles | Spread Spectrum Bandwidth | Family | Product Type | Coil Voltage | Inductance Tolerance | Absolute Pull Range (APR) | Shell Plating | Core Type | Product | Saturation Current | Strain Relief | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IMC1210-100UH10R98 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP34EBTR10M81S Vishay | In Stock | - | - | Gold Over Nickel | - | - | - | - | 53 | - | Straight | - | - | 53Signal | Copper Alloy | - | - | - | - | - | - | Jam Nut | -65C to 175C | - | 52.37(mm) | 55.85(mm) | - | No | - | - | 23-53 | Crimp | 850VDC/600VAC | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 53(POS) | SKT | - | - | - | - | 1(Port) | - | - | TV | - | - | - | - | Zinc Nickel | - | - | - | No | 31.9(mm) | - | - | - | - | 52.37(mm) | - | ||
![]() SGIHLP41FAT5R6M81P Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP34EBT4R7M81P Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP73HFT150M81S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP24DCB150M81S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHB5EB471K01 Vishay | In Stock | - | - | Silver | - | - | - | - | 2 | - | Straight | - | - | 2Signal | Copper Alloy | - | - | - | - | - | - | Cable | -55C to 125C | - | - | - | - | No | - | - | 14S-9 | Crimp | 700VDC/500VAC | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | PIN | - | - | - | - | 1(Port) | - | - | ACC | - | - | 10 | - | Zinc Alloy | - | - | - | Yes | - | - | - | - | - | - | - | ||
![]() IHLP6767GZSL220ML1 Vishay | In Stock | - | - | Silver | - | - | - | - | 2 | - | Straight | - | - | 1Signal | Copper Alloy | - | - | - | - | - | - | Cable | -55C to 125C | - | 44.6(mm) | - | - | No | - | - | 24-9 | Crimp | 700VDC/500VAC | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | 2(POS) | PIN | - | - | - | - | 1(Port) | - | - | CB | - | - | - | - | - | - | - | - | No | 41.5(mm) | - | - | - | - | 44.6(mm) | - | ||
![]() IMC-1812-560UH-5% Vishay | 910269 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGIHLP73HFBR47M81S Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHSM482568UH15 Vishay | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | 4825 | - | - | - | - | - | - | - | - | - | - | TXC CORPORATION | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | Non-Compliant | - | - | - | -40°C ~ 85°C | 7CL | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 3.5 A | 11.2896 MHz | ±25ppm | CMOS | - | Enable/Disable | Crystal | 30mA | - | - | - | - | 6.8 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | ||
![]() IHLP5050FDSL3R3ML1 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603A150JXBT Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Printed Circuit | - | - | - | - | - | - | - | - | 7,5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231221671002 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Enclosed Safety Switches OT16-63 | - | - | - | - | - | 1SCA02 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 231221671001 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AL-2 | - | - | - | - | - | 1SBL3 | - | - | - | - | - | - | - | 30 kW | - | - | - | - | - | - | - | - | Power Controller | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 77 → 143 V DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC-1210-1.2UH-10%-R98 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZRZR10ML1 Vishay | In Stock | - | - | - | - | - | 2525 (6363 metric) | - | - | Composite | - | 2525 | 6363 | - | - | - | 15 mOhms | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | Standard | High Power Choke | High Current | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 100 nH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | - | - | - | - | - | 6.86 mm | 6.47 mm | - | - | ||
![]() IHLP6767GZRZ150M1L Vishay | 60 |
| - | - | - | - | 6767 | - | - | Composite | - | - | - | - | - | - | 30 mOhms | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | Standard | High Power Choke | Power | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 15 uH | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | - | - | - | 7 mm | - | 17.15 mm | 17.15 mm | - | - | ||
![]() SGIHLP73HFB8R2M81S Vishay | In Stock | - | - | - | - | - | 19.05 mm x 18.92 mm x 8.76 mm | - | - | - | - | - | - | - | - | 17.5 A | 9.23 mOhms | + 180 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | Standard | Space Grade Power Inductor | Power | - | Inductors, Chokes & Coils | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 8.2 uH | 100 kHz | - | - | - | - | Power Inductors - SMD | - | - | - | - | Molded | Power Inductors | 14.5 A | - | - | 8.76 mm | - | 19.05 mm | 18.92 mm | - | - | ||
![]() IHLP4040DZSL470M1L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |