- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Tradename | Packaging | Series | Tolerance | Termination | ECCN Code | Type | Applications | HTS Code | Shielding | Reach Compliance Code | Termination Style | Inductance | Test Frequency | Inductor Type | Self Resonant Frequency | Core Type | Product | Saturation Current | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGIHLP48FAB1R5M81P Vishay | In Stock | - | - | 12.19 mm x 12.19 mm x 6.1 mm | 25 | - | - | - | 22 A | 4.62 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 1.5 uH | 100 kHz | - | 32 MHz | Molded | Power Inductors | 17.9 A | - | 6.1 mm | 12.19 mm | 12.19 mm | ||
![]() SGIHLP60HEB4R7M81P Vishay | In Stock | - | - | 15.24 mm x 15.24 mm x 8.64 mm | 25 | - | - | - | 17.4 A | 8.25 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 4.7 uH | 100 kHz | - | 15.8 MHz | Molded | Power Inductors | 18.5 A | - | 8.64 mm | 15.24 mm | 15.24 mm | ||
![]() SGIHLP60HEBR22M81P Vishay | In Stock | - | - | 15.24 mm x 15.24 mm x 8.64 mm | 25 | - | - | - | 53.6 A | 1.12 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 220 nH | 100 kHz | - | 113 MHz | Molded | Power Inductors | 68 A | - | 8.64 mm | 15.24 mm | 15.24 mm | ||
![]() SGIHLP48FAB220M81P Vishay | In Stock | - | - | 12.19 mm x 12.19 mm x 6.1 mm | 25 | - | - | - | 4.1 A | 75.44 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 22 uH | 100 kHz | - | 8.3 MHz | - | Power Inductors | 6.4 A | - | 6.1 mm | 12.19 mm | 12.19 mm | ||
![]() SGIHLP60HEB1R0M81P Vishay | In Stock | - | - | 15.24 mm x 15.24 mm x 8.64 mm | 25 | - | - | - | 32 A | 2.08 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 1 uH | 100 kHz | - | 33.4 MHz | Molded | Power Inductors | 26 A | - | 8.64 mm | 15.24 mm | 15.24 mm | ||
![]() SGIHLP60HEB1R2M81P Vishay | In Stock | - | - | 15.24 mm x 15.24 mm x 8.64 mm | 25 | - | - | - | 29 A | 2.44 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 1.2 uH | 100 kHz | - | 32 MHz | Molded | Power Inductors | 24.5 A | - | 8.64 mm | 15.24 mm | 15.24 mm | ||
![]() SGIHLP48FAB1R0M81P Vishay | In Stock | - | - | 12.19 mm x 12.19 mm x 6.1 mm | 25 | - | - | - | 23.5 A | 3.19 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 1 uH | 100 kHz | - | 37.2 MHz | Molded | Power Inductors | 24 A | - | 6.1 mm | 12.19 mm | 12.19 mm | ||
![]() SGIHLP60HEB150M81P Vishay | In Stock | - | - | 15.24 mm x 15.24 mm x 8.64 mm | 25 | - | - | - | 8.7 A | 25.88 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 15 uH | 100 kHz | - | 8.3 MHz | Molded | Power Inductors | 6.8 A | - | 8.64 mm | 15.24 mm | 15.24 mm | ||
![]() SGIHLP34EBB6R8M81P Vishay | In Stock | - | - | 8.76 mm x 8.76 mm x 5.334 mm | 25 | - | - | - | 4.4 A | 57.72 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 6.8 uH | 100 kHz | - | 16 MHz | Molded | Power Inductors | 4.4 A | - | 5.334 mm | 8.76 mm | 8.76 mm | ||
![]() SGIHLP97OZB750M81P Vishay | In Stock | - | - | 27.18 mm x 24.77 mm x 15.24 mm | 25 | - | - | - | 12 A | 32.36 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 75 uH | 100 kHz | - | 2.01 MHz | Molded | Power Inductors | 12 A | - | 15.24 mm | 27.18 mm | 24.77 mm | ||
![]() SGIHLP97OZB2R2M81P Vishay | In Stock | - | - | 27.18 mm x 24.77 mm x 15.24 mm | 25 | - | - | - | 58 A | 1.26 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 2.2 uH | 100 kHz | - | 17.5 MHz | Molded | Power Inductors | 48 A | - | 15.24 mm | 27.18 mm | 24.77 mm | ||
![]() SGIHLP48FAB2R2M81P Vishay | In Stock | - | - | 12.19 mm x 12.19 mm x 6.1 mm | 25 | - | - | - | 15 A | 8.88 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 2.2 uH | 100 kHz | - | 30.1 MHz | Molded | Power Inductors | 12 A | - | 6.1 mm | 12.19 mm | 12.19 mm | ||
![]() SGIHLP97OZB470M81P Vishay | In Stock | - | - | 27.18 mm x 24.77 mm x 15.24 mm | 25 | - | - | - | 13.5 A | 17.71 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 47 uH | 100 kHz | - | 2.99 MHz | Molded | Power Inductors | 10 A | - | 15.24 mm | 27.18 mm | 24.77 mm | ||
![]() SGIHLP97OZB3R3M81P Vishay | In Stock | - | - | 27.18 mm x 24.77 mm x 15.24 mm | 25 | - | - | - | 49 A | 1.78 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 3.3 uH | 100 kHz | - | 12.8 MHz | Molded | Power Inductors | 41 A | - | 15.24 mm | 27.18 mm | 24.77 mm | ||
![]() SGIHLP24DCBR47M81P Vishay | In Stock | - | - | 6.22 mm x 6.22 mm x 4.32 mm | 25 | - | - | - | 14.5 A | 6.63 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | - | - | Shielded | - | SMD/SMT | 470 nH | 100 kHz | - | 94.8 MHz | Molded | Power Inductors | 8.7 A | - | 4.32 mm | 6.22 mm | 6.22 mm | ||
![]() SGIHLP24DCB6R8M81P Vishay | In Stock | - | - | 6.22 mm x 6.22 mm x 4.32 mm | 25 | - | - | - | 3.2 A | 111 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | - | - | Shielded | - | SMD/SMT | 6.8 uH | 100 kHz | - | 18.8 MHz | Molded | Power Inductors | 2.2 A | - | 4.32 mm | 6.22 mm | 6.22 mm | ||
![]() SGIHLP41FAB3R3M81P Vishay | In Stock | - | - | 10.29 mm x 10.29 mm x 5.969 mm | 25 | - | - | - | 11.3 A | 16.55 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 3.3 uH | 100 kHz | - | 23 MHz | Molded | Power Inductors | 11.8 A | - | 5.969 mm | 10.29 mm | 10.29 mm | ||
![]() SGIHLP41FAB1R5M81P Vishay | In Stock | - | - | 10.29 mm x 10.29 mm x 5.969 mm | 25 | - | - | - | 15.5 A | 7.32 mOhms | + 180 C | - 55 C | PCB Mount | - | - | - | N | - | SGIHLP | Bulk | SGIHLP | 20 % | Standard | - | Toroidal | Power | - | Shielded | - | SMD/SMT | 1.5 uH | 100 kHz | - | 35 MHz | - | Power Inductors | 14 A | - | 5.969 mm | 10.29 mm | 10.29 mm | ||
![]() IHLE4040DCER150M5A Vishay | In Stock | - | - | - | - | VISHAY INTERTECHNOLOGY INC | IHLE4040DCER150M5A | IHLE-4040DC-5A | - | - | - | - | - | Active | - | 5.67 | - | - | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | unknown | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | ||
![]() IMS05WDEB123K40 Vishay | In Stock | - | - | - | - | VISHAY INTERTECHNOLOGY INC | IMS05WDEB123K40 | - | - | - | - | - | - | Obsolete | - | 5.82 | - | Yes | - | - | - | - | - | EAR99 | - | - | 8504.50.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - |