- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Factory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Packaging | Series | Tolerance | Termination | Type | Subcategory | Shielding | Termination Style | Inductance | Test Frequency | Product Type | Core Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IHLP3232DZEBR68M11 Vishay | In Stock | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP3232DZRZ150M1L Vishay | 411 |
| - | Composite | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 20 % | - | High Power Choke | Inductors, Chokes & Coils | Shielded | SMD/SMT | 15 uH | - | Power Inductors - SMD | Molded | Power Inductors | - | - | - | ||
![]() IHLP6767DZRZ4R7M5L Vishay | In Stock | - | - | Composite | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | High Power Choke | Inductors, Chokes & Coils | Shielded | SMD/SMT | - | - | Power Inductors - SMD | Molded | Power Inductors | - | - | - | ||
![]() IMC1812ER821G38 Vishay | In Stock | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | 2 % | Standard | Molded | Inductors, Chokes & Coils | - | SMD/SMT | 820 uH | - | RF Inductors - Leaded | - | RF Inductors | - | - | - | ||
![]() IHLP5050CEEBR68M06 Vishay | In Stock | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2525CZEB3R3M06 Vishay | In Stock | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP5050CEPJ2R2M01 Vishay | In Stock | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IHLP2020BZEB1R0M01 Vishay | In Stock | - | - | - | - | - | - | - | Vishay Dale | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IMC-1812-82UH-5 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDCS3014ER330M Vishay | In Stock | - | Datasheet | Ferrite | 1000 | 750 mA | 192 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCS-3014 | 20 % | - | Shielded Drumcore | - | Shielded | SMD/SMT | 33 uH | 1 kHz | - | - | Power Inductors | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCP2218ER390M01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 800 mA | 320 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 39 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER100M01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 1.5 A | 100 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 10 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER470M01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 720 mA | 370 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 47 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER391K01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 200 mA | 3.5 Ohms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 390 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER271K01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 250 mA | 1.5 Ohms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 270 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER221K01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 350 mA | 1.57 Ohms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 220 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER220M01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 1.11 A | 180 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 22 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER330M01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 880 mA | 230 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 33 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER270M01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 970 mA | 200 mOhms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 27 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER471K01 Vishay | In Stock | - | Datasheet | Ferrite | 1500 | 190 mA | 4 Ohms | + 105 C | - | - 40 C | PCB Mount | - | - | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 470 uH | 1 kHz | - | Wirewound | Power Inductors | 4.5 mm | 5.8 mm | 5.2 mm |