- Series
- Mfr
- Product Status
- Package
- Tolerance
- Inductance
- Mounting Styles
- Termination Style
- Type
- RoHS
- Packaging
- Shielding
Attribute column
Manufacturer
Vishay Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core Material | Case Code - in | Case Code - mm | Factory Pack Quantity | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Packaging | Series | Tolerance | Termination | Type | Applications | Shielding | Termination Style | Inductance | Test Frequency | Self Resonant Frequency | Core Type | Product | Saturation Current | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IFDC3030EZER100M Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1000 | 1.84 A | 49 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC3030EZ | 20 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 10 uH | - | - | Drum Core | - | - | 5 mm | 7.8 mm | 7.8 mm | ||
![]() IFDC5050JZER680M Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 400 | 3 A | 102 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC5050JZ | 20 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 68 uH | - | - | Drum Core | - | - | 10 mm | 12.5 mm | 12.5 mm | ||
![]() IFDC5050JZER470M Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 400 | 3.8 A | 72 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC5050JZ | 20 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 47 uH | - | - | Drum Core | - | - | 10 mm | 12.5 mm | 12.5 mm | ||
![]() IFDC2525DZER470M Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1000 | 950 mA | 155 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC2525DZ | 20 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 47 uH | - | - | Drum Core | - | - | 4 mm | 7 mm | 7 mm | ||
![]() IFDC2525DZER101M Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1000 | 650 mA | 358 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC2525DZ | 20 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 100 uH | - | - | Drum Core | - | - | 4 mm | 7 mm | 7 mm | ||
![]() IFDC3030EZER1R0N Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1000 | 9 A | 13 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC3030EZ | 30 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 1 uH | - | - | Drum Core | - | - | 5 mm | 7.8 mm | 7.8 mm | ||
![]() IFSC1616AHER470M01 Vishay | In Stock | - | Datasheet | 1616 (4040 metric) | Ferrite | 1616 | 4040 | 3000 | - | 744 mOhms | + 125 C | - 40 C | PCB Mount | - | Reel | IFSC-1616AH-01 | 20 % | Standard | - | DC/DC Power Supplies | Shielded | SMD/SMT | 47 uH | 100 kHz | 11 MHz | - | Power Inductors | 700 mA | 1.8 mm | 4 mm | 4 mm | ||
![]() IFDC2020CZER2R2N Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 2000 | 2.6 A | 17 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IFDC2020CZ | 30 % | Standard | Power Inductor | - | Shielded | SMD/SMT | 2.2 uH | - | - | Drum Core | - | - | 3 mm | 6 mm | 6 mm | ||
![]() IFSC2020DEER181M02 Vishay | In Stock | - | Datasheet | 2020 (6060 metric) | Ferrite | 2020 | 6060 | 1500 | - | 894 mOhms | + 125 C | - 40 C | PCB Mount | - | Reel | IFSC-2020DE-02 | 20 % | Standard | - | DC/DC Power Supplies | Shielded | SMD/SMT | 180 uH | 1 MHz | 6 MHz | - | Power Inductors | 1.12 A | 4.5 mm | 6 mm | 6 mm | ||
![]() IDCS3014ER330M Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1000 | 750 mA | 192 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCS-3014 | 20 % | - | Shielded Drumcore | - | Shielded | SMD/SMT | 33 uH | 1 kHz | - | - | Power Inductors | - | 3.5 mm | 7.6 mm | 7.6 mm | ||
![]() IDCP2218ER390M01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 800 mA | 320 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 39 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER100M01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 1.5 A | 100 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 10 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER470M01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 720 mA | 370 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 47 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER391K01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 200 mA | 3.5 Ohms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 390 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER271K01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 250 mA | 1.5 Ohms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 270 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER221K01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 350 mA | 1.57 Ohms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 220 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER220M01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 1.11 A | 180 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 22 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER330M01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 880 mA | 230 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 33 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER270M01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 970 mA | 200 mOhms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 20 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 27 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm | ||
![]() IDCP2218ER471K01 Vishay | In Stock | - | Datasheet | - | Ferrite | - | - | 1500 | 190 mA | 4 Ohms | + 105 C | - 40 C | PCB Mount | RoHS Compliant | Reel | IDCP-2218-01 | 10 % | Standard | Drumcore | - | Unshielded | SMD/SMT | 470 uH | 1 kHz | - | Wirewound | Power Inductors | - | 4.5 mm | 5.8 mm | 5.2 mm |