- Mounting
- Case
- Certificates
- Kind of package
- Type of integrated circuit
- Resistance
- Number of Channels
- Analog IC - Other Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Supply voltage1
Attribute column
Manufacturer
Vishay Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Number of Terminals | Capacitors series | Case | Case - inch | Case - mm | Certificates | Ihs Manufacturer | Kind of capacitor | Kind of package | Kind of package1 | Mounting | On-state Resistance-Max (Ron) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply voltage1 | Supply Voltage-Nom (Vsup) | Type of capacitor | Type of integrated circuit | JESD-609 Code | Resistance | Terminal Finish | Additional Feature | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Seated Height-Max | Bandwidth | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Screening Level | Off-state Isolation-Nom | Neg Supply Voltage-Max (Vsup) | On-state Resistance Match-Nom | Switching | Switch-on Time-Max | Switch-off Time-Max | Normal Position | Signal Current-Max | Neg Supply Voltage-Min (Vsup) | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DG508AAK/883 Vishay Intertechnologies | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 400 Ω | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | 15 V | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T16 | Not Qualified | - | - | MILITARY | - | 8 | SINGLE-ENDED MULTIPLEXER | - | - | 2.4 mA | -15 V | 38535Q/M;38534H;883B | 68 dB | - | 6 Ω | BREAK-BEFORE-MAKE | 1500 ns | 1000 ns | - | 0.02 A | - | - | - | - | ||
![]() DG411DY-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | YES | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 35 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | 15 V | - | - | e3 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | 30 | SEPARATE OUTPUT | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | 1 | SPST | 1.75 mm | - | - | -15 V | - | 68 dB | - | - | BREAK-BEFORE-MAKE | 220 ns | 160 ns | NC | - | - | 1 | 9.9 mm | 3.9 mm | ||
![]() DG403DY-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 9 Weeks, 4 Days | YES | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 45 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | 15 V | - | - | e3 | - | - | - | - | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 30 | SEPARATE OUTPUT | R-PDSO-G16 | Not Qualified | - | 22 V | INDUSTRIAL | - | 1 | SPDT | 1.75 mm | - | - | -15 V | - | 72 dB | -22 V | 3 Ω | BREAK-BEFORE-MAKE | 150 ns | 100 ns | NO/NC | - | - | 1 | 9.9 mm | 3.9 mm | ||
![]() DG413DY-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 35 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | - | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | 15 V | - | - | e3 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | 30 | SEPARATE OUTPUT | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | 1 | SPST | 1.75 mm | - | - | -15 V | - | 68 dB | - | - | BREAK-BEFORE-MAKE | 220 ns | 160 ns | NO/NC | - | - | 1 | 9.9 mm | 3.9 mm | ||
![]() DG213DY-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | YES | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 60 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | 15 V | - | - | e3 | - | MATTE TIN | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | SEPARATE OUTPUT | R-PDSO-G16 | Not Qualified | - | 22 V | INDUSTRIAL | 3 V | 1 | SPST | 1.75 mm | - | - | -15 V | - | 90 dB | -22 V | 1 Ω | BREAK-BEFORE-MAKE | 130 ns | 100 ns | NO/NC | - | -3 V | 1 | 9.9 mm | 3.9 mm | ||
![]() DG509BEQ-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks | YES | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 380 Ω | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | HALOGEN FREE AND ROHS COMPLIANT, TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | - | 15 V | - | - | e3 | - | MATTE TIN | IT CAN ALSO OPERATE AT SINGLE 12V SUPPLY | - | DUAL | GULL WING | - | 2 | 0.65 mm | compliant | - | - | R-PDSO-G16 | Not Qualified | - | 20 V | AUTOMOTIVE | 5 V | 4 | SINGLE-ENDED MULTIPLEXER | 1.2 mm | - | 0.6 mA | -15 V | - | 81 dB | -20 V | 10 Ω | BREAK-BEFORE-MAKE | 340 ns | 300 ns | - | 0.03 A | -5 V | 1 | 5 mm | 4.4 mm | ||
![]() DG467DV-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 8 Weeks | YES | 6 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 9 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | HALOGEN FREE AND ROHS COMPLIANT, TSOP-6 | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | - | 15 V | - | - | e3 | - | MATTE TIN | ALSO OPERATES WITH 7V TO 36V SINGLE SUPPLY | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | - | R-PDSO-G6 | Not Qualified | - | 20 V | INDUSTRIAL | 4.5 V | 1 | SPST | 1.1 mm | - | - | -15 V | - | 61 dB | -20 V | - | BREAK-BEFORE-MAKE | 160 ns | 100 ns | NC | - | -4.5 V | 1 | 3.05 mm | 1.65 mm | ||
![]() DG408DQ-T1-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 16 Weeks, 3 Days | YES | 16 | GCQ | - | 0201 | 0603 | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | - | SMD | 100 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | TSSOP16,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | Yes | - | 15 V | ceramic | - | e3 | - | Matte Tin (Sn) | - | 0.9pF | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 30 | - | R-PDSO-G16 | Not Qualified | C0G (NP0) | 20 V | INDUSTRIAL | 5 V | 8 | SINGLE-ENDED MULTIPLEXER | 1.2 mm | - | 2 mA | -15 V | - | 75 dB | -20 V | 15 Ω | BREAK-BEFORE-MAKE | 150 ns | 150 ns | - | 0.02 A | -5 V | 1 | 5 mm | 4.4 mm | ||
![]() DG211BDY-E3 Vishay Intertechnologies | In Stock | - | Datasheet | 17 Weeks, 1 Day | YES | 16 | GCM | - | 0402 | 1005 | - | VISHAY INTERTECHNOLOGY INC | MLCC | - | - | SMD | 85 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | ROHS COMPLIANT, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | 15 V | ceramic | - | e3 | - | MATTE TIN | - | 0.43pF | DUAL | GULL WING | - | 4 | 1.27 mm | compliant | - | SEPARATE OUTPUT | R-PDSO-G16 | Not Qualified | C0G (NP0) | 22 V | INDUSTRIAL | 4.5 V | 1 | SPST | 1.75 mm | - | - | -15 V | - | 90 dB | -22 V | 2 Ω | BREAK-BEFORE-MAKE | 300 ns | 200 ns | NC | - | -4.5 V | 1 | 9.9 mm | 3.9 mm | ||
![]() DG441DY Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 85 Ω | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | - | 15 V | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 4 | 1.27 mm | unknown | 30 | SEPARATE OUTPUT | R-PDSO-G16 | Not Qualified | - | - | INDUSTRIAL | - | 1 | SPST | 1.75 mm | - | - | -15 V | - | 60 dB | - | 4 Ω | BREAK-BEFORE-MAKE | 250 ns | 120 ns | NC | - | - | - | 9.9 mm | 3.9 mm | ||
![]() DG441DJ-E3 VISHAY | 176 |
| - | - | - | - | - | DIP16 | - | - | RoHS compliant | - | - | tube | - | THT | - | - | - | - | - | - | - | - | - | - | - | 13...36V | - | - | analog switch | - | 50Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG442DY-E3 VISHAY | 196 | - | - | - | - | - | - | SO16 | - | - | RoHS compliant | - | - | tube | - | SMD | - | - | - | - | - | - | - | - | - | - | - | 13...36V | - | - | analog switch | - | 50Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG417DY-E3 VISHAY | 486 |
| - | - | - | - | - | SO8 | - | - | RoHS compliant | - | - | tube | - | SMD | - | - | - | - | - | - | - | - | - | - | - | 13...44V | - | - | analog switch | - | 35Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG445DY-E3 VISHAY | 114 |
| - | - | - | - | - | SO16 | - | - | RoHS compliant | - | - | tube | - | SMD | - | - | - | - | - | - | - | - | - | - | - | 5...36V | - | - | analog switch | - | 50Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG4051EEN-T1-GE4 VISHAY | 2697 |
| - | - | - | - | - | QFN16 | - | - | RoHS compliant | - | - | reel | tape | SMD | - | - | - | - | - | - | - | - | - | - | - | 3...16V | - | - | multiplexer | - | 78Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 353MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG441BDJ-E3 VISHAY | 15 |
| - | - | - | - | - | DIP16 | - | - | RoHS compliant | - | - | tube | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | analog switch | - | 95Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG412DJ-E3 VISHAY | 25 |
| - | - | - | - | - | DIP16 | - | - | RoHS compliant | - | - | tube | - | THT | - | - | - | - | - | - | - | - | - | - | - | 13...44V | - | - | analog switch | - | 45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG411DJ-E3 VISHAY | 10 |
| - | - | - | - | - | DIP16 | - | - | RoHS compliant | - | - | tube | - | THT | - | - | - | - | - | - | - | - | - | - | - | 13...44V | - | - | analog switch | - | 45Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG4052EEN-T1-GE4 VISHAY | 60000 |
| - | - | - | - | - | QFN16 | - | - | RoHS compliant | - | - | reel | tape | SMD | - | - | - | - | - | - | - | - | - | - | - | 3...16V | - | - | multiplexer | - | 78Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 353MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG307BDJ-E3 VISHAY | In Stock | - | - | - | - | - | - | DIP14 | - | - | RoHS compliant | - | - | tube | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | analog switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |