- Package / Case
- RoHS Status
- ECCN Code
- Max Operating Temperature
- Min Operating Temperature
- Voltage - Output
- Adjustable Threshold
- Analog IC - Other Type
- Height Seated (Max)
- JESD-609 Code
- Length
- Mount
Attribute column
Manufacturer
Vishay PMIC - Battery Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Temperature Grade | Number of Channels | Analog IC - Other Type | Current - Output | Adjustable Threshold | Voltage - Output | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI9731DQ-T1 Vishay | In Stock | - | - | - | TSSOP | 16 | - | - | - | EAR99 | - | 85°C | -40°C | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2A | - | 4.1V | - | - | - | - | RoHS Compliant | ||
![]() SI9730DBY-T1-E3 Vishay | In Stock | - | - | Surface Mount | SOIC | - | e3 | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 85°C | -25°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 9V | 1.27mm | 40 | 8 | R-PDSO-G8 | 9V | 9V | OTHER | 2 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 4.32V | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | ||
![]() SI9730DBY-T1 Vishay | In Stock | - | Datasheet | Surface Mount | SOIC | 8 | e0 | - | 8 | EAR99 | TIN LEAD | 85°C | -25°C | - | DUAL | GULL WING | 240 | 1 | 9V | 1.27mm | 30 | 8 | - | 9V | 9V | OTHER | 2 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 4.32V | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | ||
![]() SI9731DQ Vishay | In Stock | - | - | - | TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SI9730CBY-T1-E3 Vishay | In Stock | - | - | Surface Mount | SOIC | 8 | e3 | 1 (Unlimited) | 8 | EAR99 | MATTE TIN | 85°C | -25°C | - | DUAL | GULL WING | 260 | 1 | 9V | 1.27mm | 40 | 8 | - | 9V | 9V | OTHER | 2 | POWER SUPPLY SUPPORT CIRCUIT | - | NO | 4.22V | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant |