- Kind of output
- Type of optocoupler
- Case
- Mounting
- CTR@If
- Certificates
- Conform to the norm
- Max. off-state voltage
- Conform to the norm1
- Transfer rate
Attribute column
Manufacturer
Vishay PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Conform to the norm | Conform to the norm1 | CTR@If | Kind of output | Max. off-state voltage | Mounting | Transfer rate | Type of optocoupler |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4N25-X007T VISHAY | In Stock | - | - | SMD6 | RoHS compliant | UL | - | 20-50%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() MOC8102-X009 VISHAY | 38 |
| - | SMD6 | RoHS compliant | UL | - | 73-117%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH6156-3X001 VISHAY | 158 | - | - | SMD4 | RoHS compliant | UL | VDE | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH618A-3X017T VISHAY | 6520 | - | - | SMD4 | RoHS compliant | UL | VDE | 100-200%@1mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH6106-4X001T VISHAY | 2053 |
| - | SMD4 | RoHS compliant | UL | VDE | 160-320%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH6286-2X001T VISHAY | 2148 | - | - | SFH6286 | RoHS compliant | UL | VDE | 63-200%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH615A-3X009T VISHAY | 1995 |
| - | SMD4 | RoHS compliant | UL | - | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH620A-2X007T VISHAY | 7540 |
| - | SMD4 | RoHS compliant | UL | - | 63-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH620A-2X007 VISHAY | In Stock | - | - | SMD4 | RoHS compliant | UL | - | 63-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH618A-5X016 VISHAY | 1651 |
| - | DIP4 | RoHS compliant | UL | VDE | 250-500%@1mA | transistor | 6V | THT | - | optocoupler | ||
![]() SFH618A-3X006 VISHAY | 3570 | - | - | DIP4 | RoHS compliant | UL | - | 100-200%@1mA | transistor | 6V | THT | - | optocoupler | ||
![]() SFH620A-2X017T VISHAY | In Stock | - | - | SMD4 | RoHS compliant | UL | VDE | 63-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6345-X001 VISHAY | 26000 |
| - | DIP8 | RoHS compliant | UL | VDE | 19-30%@16mA | transistor | 3V | THT | 1Mbps | optocoupler | ||
![]() SFH6206-2 VISHAY | 2546 |
| - | SMD4 | RoHS compliant | UL | - | 63-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH628A-3X001 VISHAY | 4000 | - | - | DIP4 | RoHS compliant | UL | VDE | 100-320%@1mA | transistor | - | THT | - | optocoupler | ||
![]() SFH6186-4X001T VISHAY | 17466 |
| - | SMD4 | RoHS compliant | UL | VDE | 160-320%@1mA | transistor | 6V | SMD | - | optocoupler | ||
![]() TCLT1106 VISHAY | 5320 |
| - | SOP6-L5 | RoHS compliant | UL | VDE | 100-300%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH617A-2X019T VISHAY | 28866 |
| - | SMD4 | RoHS compliant | UL | VDE | 63-125%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH628A-3X016 VISHAY | 3498 | - | - | DIP4 | RoHS compliant | UL | VDE | 100-320%@1mA | transistor | - | THT | - | optocoupler | ||
![]() TCDT1101 VISHAY | In Stock | - | - | DIP6 | RoHS compliant | - | - | 40-80%@10mA | transistor | 5V | THT | - | optocoupler |