- Kind of output
- Type of optocoupler
- Case
- Mounting
- CTR@If
- Certificates
- Conform to the norm
- Max. off-state voltage
- Conform to the norm1
- Transfer rate
Attribute column
Manufacturer
Vishay PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Conform to the norm | Conform to the norm1 | CTR@If | Kind of output | Max. off-state voltage | Mounting | Transfer rate | Type of optocoupler |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH6345-X017T VISHAY | 20152 |
| - | SMD8 | RoHS compliant | UL | VDE | 30%@16mA | transistor | 3V | SMD | 1Mbps | optocoupler | ||
![]() ILD211T VISHAY | 2096 |
| - | SOIC8 | RoHS compliant | UL | - | 20%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH690DT VISHAY | 45 |
| - | SOP4 | RoHS compliant | UL | - | 200-400%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH6186-5X001T VISHAY | 20152 | - | - | SMD4 | RoHS compliant | UL | - | 250-500%@1mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VOS615A-2X001T VISHAY | 2408 |
| - | SSOP4 | RoHS compliant | UL | VDE | 63-125%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH620AGB VISHAY | 6520 |
| - | SMD4 | RoHS compliant | UL | - | 100-600%@5mA | transistor | - | SMD | - | optocoupler | ||
![]() VOL617A-8X001T VISHAY | 80990 |
| - | LSOP4 | RoHS compliant | UL | VDE | 130-260%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO615A-4X019T VISHAY | 25000 |
| - | SMD4 | RoHS compliant | UL | VDE | 160-320%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO615A-3X007T VISHAY | 25000 |
| - | SMD4 | RoHS compliant | UL | - | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO615A-9X017T VISHAY | 3000 |
| - | SMD4 | RoHS compliant | UL | VDE | 200-400%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VOS618A-2X001T VISHAY | 20000 | - | - | SSOP4 | RoHS compliant | UL | VDE | 63-125%@1mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH619A-X009T VISHAY | 530 |
| - | Gull wing 4 | RoHS compliant | - | - | 1000%@1mA | Darlington | - | SMD | - | optocoupler | ||
![]() SFH1690AT VISHAY | 1685 | - | - | SOP4 | RoHS compliant | - | - | 50-150%@5mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6186-3X001T VISHAY | 23170 | - | - | Gull wing 4 | RoHS compliant | - | - | 100-200%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6206-3T VISHAY | 22000 |
| - | Gull wing 4 | RoHS compliant | - | - | 100-320%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6156-4X001T VISHAY | 661 | - | - | Gull wing 4 | RoHS compliant | - | - | 160-320%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() CNY65ABST VISHAY | 387 | - | - | 4pin | RoHS compliant | - | - | 80-240%@5mA | transistor | - | THT | - | optocoupler | ||
![]() CNY66B VISHAY | 30000 |
| - | 4pin | RoHS compliant | - | - | 100-200%@5mA | transistor | - | THT | - | optocoupler | ||
![]() SFH6286-3T VISHAY | 1455 |
| - | Gull wing 4 | RoHS compliant | - | - | 100-320%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() VOMA618A-3X001T VISHAY | 1970 |
| - | SOP4 | RoHS compliant | UL | VDE | 100-200%@1mA | transistor | 5V | SMD | - | optocoupler |