- Kind of output
- Type of optocoupler
- Case
- Mounting
- CTR@If
- Certificates
- Conform to the norm
- Max. off-state voltage
- Conform to the norm1
- Transfer rate
Attribute column
Manufacturer
Vishay PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Conform to the norm | Conform to the norm1 | CTR@If | Kind of output | Max. off-state voltage | Mounting | Transfer rate | Type of optocoupler |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH619A-X009 VISHAY | In Stock | - | - | SMD4 | RoHS compliant | UL | - | 1000%@1mA | Darlington | 6V | SMD | - | optocoupler | ||
![]() ILD1206T VISHAY | 2459 |
| - | SOIC8 | RoHS compliant | UL | VDE | 63-125%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() TCLT1016 VISHAY | In Stock | - | - | LSOP4 | RoHS compliant | UL | VDE | 100-300%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() CNY17-3X017 VISHAY | 5689 | - | - | SMD6 | RoHS compliant | UL | VDE | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH6345-X009T VISHAY | 42594 | - | - | Gull wing 8 | RoHS compliant | - | - | 30%@16mA | transistor | - | SMD | 1Mbps | optocoupler | ||
![]() VO617A-1 VISHAY | 8750 | - | - | DIP4 | RoHS compliant | - | - | 40-80%@5mA | transistor | - | THT | - | optocoupler | ||
![]() VOS615A-3X001T VISHAY | 15526 |
| - | SSOP4 | RoHS compliant | - | - | 100-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() VOS615A-X001T VISHAY | 42 |
| - | SSOP4 | RoHS compliant | - | - | 40-600%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6319T VISHAY | 19803 | - | - | SO8 | RoHS compliant | - | - | 400-3500%@0.5mA | Darlington | - | SMD | - | optocoupler | ||
![]() VO615A-2X016 VISHAY | In Stock | - | - | DIP4 | RoHS compliant | - | - | 63-125%@10mA | transistor | - | THT | - | optocoupler | ||
![]() CNY17F-4X007T VISHAY | 1600 |
| - | Gull wing 6 | RoHS compliant | - | - | 160-320%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() VOL628A-3X001T VISHAY | 44 |
| - | SOP4L | RoHS compliant | - | - | 100-200%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() VOD217T VISHAY | 8570 |
| - | SO8 | RoHS compliant | - | - | 100-120%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH691AT VISHAY | 98680 |
| - | SOP4 | RoHS compliant | - | - | 50-300%@5mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6106-5T VISHAY | 1995 |
| - | Gull wing 4 | RoHS compliant | - | - | 250-500%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH610A-2X001 VISHAY | 26 |
| - | DIP4 | RoHS compliant | - | - | 63-125%@5mA | transistor | - | THT | - | optocoupler | ||
![]() SFH6156-4 VISHAY | 90000 |
| - | Gull wing 4 | RoHS compliant | - | - | 160-320%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH615A-3X008T VISHAY | 1710 |
| - | Gull wing 4 | RoHS compliant | - | - | 100-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6345-X007 VISHAY | 15 |
| - | Gull wing 8 | RoHS compliant | - | - | 19-30%@16mA | transistor | - | SMD | 1Mbps | optocoupler | ||
![]() SFH615A-3X016 VISHAY | 28866 | - | - | DIP4 | RoHS compliant | - | - | 100-200%@10mA | transistor | - | THT | - | optocoupler |