- Kind of output
- Type of optocoupler
- Case
- Mounting
- CTR@If
- Certificates
- Conform to the norm
- Max. off-state voltage
- Conform to the norm1
- Transfer rate
Attribute column
Manufacturer
Vishay PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Conform to the norm | Conform to the norm1 | CTR@If | Kind of output | Max. off-state voltage | Mounting | Transfer rate | Type of optocoupler |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH6136-X001 VISHAY | 752 |
| - | DIP8 | RoHS compliant | UL | - | 19-35%@16mA | transistor | 3V | THT | 1Mbps | optocoupler | ||
![]() SFH6156-1X001T VISHAY | 68868 | - | - | SMD4 | RoHS compliant | UL | VDE | 40-80%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH617A-1X007T VISHAY | 963 | - | - | SMD4 | RoHS compliant | UL | - | 40-80%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() ILD620GB VISHAY | 910 |
| - | DIP8 | RoHS compliant | UL | - | 100-600%@5mA | transistor | 6V | THT | - | optocoupler | ||
![]() CNY17-3X017T VISHAY | 337 |
| - | SMD6 | RoHS compliant | UL | VDE | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH615AGB-X009 VISHAY | 3629 |
| - | SMD4 | RoHS compliant | UL | - | 100-600%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH619A-X007 VISHAY | In Stock | - | - | SMD4 | RoHS compliant | UL | - | 1000%@1mA | Darlington | 6V | SMD | - | optocoupler | ||
![]() IL300-DEFG-X009T VISHAY | 5320 | - | - | SMD8 | RoHS compliant | UL | - | - | photodiode | 5V | SMD | - | optocoupler | ||
![]() TCDT1124 VISHAY | 1597 |
| - | DIP6 | RoHS compliant | - | - | 160-320%@10mA | transistor | 5V | THT | - | optocoupler | ||
![]() IL300-EF-X017T VISHAY | 38 |
| - | SMD8 | RoHS compliant | UL | VDE | - | photodiode | 5V | SMD | - | optocoupler | ||
![]() MOC8102-X017 VISHAY | In Stock | - | - | SMD6 | RoHS compliant | UL | VDE | 73-117%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() TCMT1104 VISHAY | 3000 |
| - | SSOP4 | RoHS compliant | UL | VDE | 160-320%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() SFH619A-X009 VISHAY | In Stock | - | - | SMD4 | RoHS compliant | UL | - | 1000%@1mA | Darlington | 6V | SMD | - | optocoupler | ||
![]() ILD1206T VISHAY | 2459 |
| - | SOIC8 | RoHS compliant | UL | VDE | 63-125%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() TCLT1016 VISHAY | In Stock | - | - | LSOP4 | RoHS compliant | UL | VDE | 100-300%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() CNY17-3X017 VISHAY | 5689 | - | - | SMD6 | RoHS compliant | UL | VDE | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO3120-X019T VISHAY | 38 |
| - | SMD8 | RoHS compliant | UL | VDE | - | IGBT driver | 5V | SMD | - | optocoupler | ||
![]() VO615A-3X017T VISHAY | 25000 |
| - | SMD4 | RoHS compliant | UL | VDE | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO615A-3X008T VISHAY | 38 |
| - | SMD4 | RoHS compliant | UL | - | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO615A-1X009T VISHAY | In Stock | - | - | SMD4 | RoHS compliant | UL | - | 40-80%@10mA | transistor | 6V | SMD | - | optocoupler |