- Kind of output
- Type of optocoupler
- Case
- Mounting
- CTR@If
- Certificates
- Conform to the norm
- Max. off-state voltage
- Conform to the norm1
- Transfer rate
Attribute column
Manufacturer
Vishay PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Conform to the norm | CTR@If | Kind of output | Max. off-state voltage | Mounting | Transfer rate | Type of optocoupler |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VO615A-3X009T VISHAY | 25000 |
| - | SMD4 | RoHS compliant | UL | 100-200%@10mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO615A-X009T VISHAY | 6000 | - | - | SMD4 | RoHS compliant | UL | 50-600%@5mA | transistor | 6V | SMD | - | optocoupler | ||
![]() VO618A VISHAY | 8570 | - | - | DIP4 | RoHS compliant | - | 50-600%@1mA | transistor | - | THT | - | optocoupler | ||
![]() ILQ2-X009 VISHAY | In Stock | - | - | Gull wing 16 | RoHS compliant | - | 50-100%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() ILD5 VISHAY | 2000 | - | - | DIP8 | RoHS compliant | - | 50-400%@10mA | transistor | - | THT | - | optocoupler | ||
![]() VOM617A-8X001T VISHAY | 1282 |
| - | SOP4 | RoHS compliant | - | 130-260%@5mA | transistor | - | SMD | - | optocoupler | ||
![]() TCET1204 VISHAY | In Stock | - | - | DIP4 | - | - | 160-320%@10mA | transistor | - | THT | - | optocoupler | ||
![]() SFH617A-2X009T VISHAY | 1409 | - | - | Gull wing 4 | RoHS compliant | - | 63-125%@5mA | transistor | - | SMD | - | optocoupler | ||
![]() VOD206T VISHAY | 2000 | - | - | SO8 | RoHS compliant | - | 63-125%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH601-3X007T VISHAY | 6152 |
| - | Gull wing 6 | RoHS compliant | - | 100-200%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6106-2X001T VISHAY | In Stock | - | - | Gull wing 4 | RoHS compliant | - | 63-125%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH6286-4X001 VISHAY | 19 |
| - | Gull wing 4 | RoHS compliant | - | 160-500%@50mA | transistor | - | SMD | - | optocoupler | ||
![]() SFH628A-2X018T VISHAY | In Stock | - | - | Gull wing 4 | RoHS compliant | - | 63-200%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() TCET1107G VISHAY | 19 |
| - | DIP4 | - | - | 80-160%@1mA | transistor | - | THT | - | optocoupler | ||
![]() TCET1102G VISHAY | 4500 |
| - | DIP4 | - | - | 63-125%@1mA | transistor | - | THT | - | optocoupler | ||
![]() 6N136-X016 VISHAY | In Stock | - | - | DIP8 | RoHS compliant | - | 19-36%@16mA | transistor | - | THT | 1Mbps | optocoupler | ||
![]() SFH617A-1X006 VISHAY | 601 | - | - | DIP4 | RoHS compliant | - | 40-80%@10mA | transistor | - | THT | - | optocoupler | ||
![]() SFH618A-5X007 VISHAY | 2480 |
| - | Gull wing 4 | RoHS compliant | - | 250-500%@1mA | transistor | - | SMD | - | optocoupler | ||
![]() CNY17-3X009T VISHAY | 1458 |
| - | Gull wing 6 | RoHS compliant | - | 40-80%@10mA | transistor | - | SMD | - | optocoupler | ||
![]() VO618A-4X009T VISHAY | In Stock | - | - | SMD4 | RoHS compliant | - | 160-320%@1mA | transistor | - | SMD | - | optocoupler |