- Analog IC - Other Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Control Technique
- ECCN Code
- Factory Lead Time
- HTS Code
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
Attribute column
Manufacturer
Vishay PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Number of pins | Housing material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Category | Connector | Connector pinout layout | Contact material | Contact pitch | Contacts pitch | Date Of Intro | Dielectric strength | Electrical mounting | Gross weight | Gross Weight | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of capacitor | Kind of connector | Mounting | Mounting method | Nominal current | Nominal Current | Nominal voltage | Nominal Voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Transport Packaging size/quantity | Transport Packaging Size/Quantity | Type of capacitor | Type of connector | Operating temperature | Tolerance | JESD-609 Code | ECCN Code | Connector type | Connector Type | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of contacts | Dielectric | Input Voltage-Nom | Contact resistance | Temperature Grade | Insulation resistance | Leakage current | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Operating temperature range | Operating Temperature Range | Switcher Configuration | Switching Frequency-Max | Output Voltage-Max | Output Voltage-Min | Rated voltage | Capacity | Profile | Saturation Current | Operating voltage | Height | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIC437BED-T1-GE3 Vishay Intertechnologies | 790 | - | Datasheet | 12 Weeks | - | YES | - | - | 24 | - | - | - | Climatic - 25/ 085/ 21 | - | - | - | - | - | - | 1500 (phase-phase) / 1500 (phase-ground) V | - | - | - | VISHAY INTERTECHNOLOGY INC | 28 V | 4.5 V | - | - | - | - | 6 A | - | 250 (50/ 60 Hz) V | - | 125 °C | -40 °C | UNSPECIFIED | VQCCN | , | LCC24,.16SQ,18 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Single-phase network filter DL series | - | - | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 0.45 mm | - | unknown | - | - | S-XQCC-N24 | - | - | 12 V | - | - | - | not more than 0.5 mA | SWITCHING REGULATOR | VOLTAGE-MODE | 12 A | PULSE WIDTH MODULATION | 0.8 mm | 0.12 mA | - | - | BUCK | 1000 kHz | 25.2 V | 0.6 V | - | 3.3 nF | - | - | - | - | 4 mm | 4 mm | - | - | ||
![]() SIC631CD-T1-GE3 Vishay Intertechnologies | 20 |
| Datasheet | 15 Weeks | - | YES | - | GF-PBT UL94V-0 | 35 | - | - | - | - | - | - | brass or phosphor bronze | 2.54 mm | - | - | 500 (50 Hz, 1 min.) V | - | - | 2.18 | VISHAY INTERTECHNOLOGY INC | 24 V | 4.5 V | - | - | - | flat cable mounting | AC/ DC - 1 | - | - | - | 125 °C | -40 °C | UNSPECIFIED | VBCC | VBCC, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | Yes | - | - | - | - | 56*32*36.5/10032 | - | - | - | - | - | EAR99 | F - socket with IDC insulation displacement contact | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | 7.0 body (insert part) mm | compliant | - | NOT SPECIFIED | S-XBCC-B35 | 10 (5 x 2) with a pitch of 2.54 | - | 12 V | ≤20 mΩ | AUTOMOTIVE | ≥1000 MΩ | - | SWITCHING CONTROLLER | - | - | PULSE WIDTH MODULATION | 0.8 mm | - | -45…+105 °C | - | BUCK | - | - | - | - | - | - | - | - | 6.9 mm | 5 mm | 5 mm | - | - | ||
![]() SIC431AED-T1-GE3 Vishay Intertechnologies | 466 |
| Datasheet | 12 Weeks | - | - | - | - | - | KGM | 1206 | 3216 | - | - | - | - | - | - | - | - | - | 0.70 | - | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Yes | - | - | 66*64*56/60000 | - | - | ceramic | - | -55...125°C | ±2% | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 270pF | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | C0G (NP0) | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | ||
![]() SIC431BED-T1-GE3 Vishay Intertechnologies | 10 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIC780CD-T1-GE3 Vishay Intertechnologies | 11 |
| Datasheet | - | - | YES | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | 18 V | 4.5 V | - | - | - | - | - | - | - | - | 125 °C | -40 °C | UNSPECIFIED | VQCCN | MLP-40 | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | End Of Life | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | MATTE TIN | - | - | - | QUAD | NO LEAD | - | 1 | 0.5 mm | - | compliant | - | - | S-XQCC-N40 | - | - | 12 V | - | AUTOMOTIVE | - | - | SWITCHING CONTROLLER | - | - | PULSE WIDTH MODULATION | 0.8 mm | - | - | - | BUCK | 1000 kHz | - | - | - | - | - | 1 | - | - | 6 mm | 6 mm | - | - | ||
![]() SIC438BED-T1-GE3 Vishay Intertechnologies | 18968 |
| Datasheet | 12 Weeks | - | YES | - | - | 24 | KGM | 1206 | 3216 | - | - | - | - | - | - | - | - | - | 0.02 g | - | VISHAY INTERTECHNOLOGY INC | 28 V | 4.5 V | MLCC | - | SMD | - | - | - | - | - | 125 °C | -40 °C | UNSPECIFIED | VQCCN | MLP44-24 | LCC24,.16SQ,18 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | Yes | - | - | - | - | - | ceramic | - | -55...125°C | ±5% | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 2.2nF | QUAD | NO LEAD | - | 1 | 0.45 mm | - | unknown | - | - | S-XQCC-N24 | - | X7R | 12 V | - | - | - | - | SWITCHING REGULATOR | VOLTAGE-MODE | 8 A | PULSE WIDTH MODULATION | 0.8 mm | 0.12 mA | - | - | BUCK | 1000 kHz | 25.2 V | 0.6 V | - | - | - | - | 100V | - | 4 mm | 4 mm | - | - | ||
![]() SIC402ACD-T1-GE3 Vishay Intertechnologies | 30 |
| Datasheet | - | - | YES | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.88 | VISHAY INTERTECHNOLOGY INC | 28 V | 3 V | - | - | - | - | - | 5 (VBUS); 1.25 (GND); 0.25 (others) A | - | 5 V | 85 °C | -40 °C | UNSPECIFIED | - | MLP-35 | - | SQUARE | SPECIAL SHAPE | End Of Life | Yes | - | - | - | 28.5*21*19/500 | - | - | - | - | - | - | - | - | TYPE-C, IPX8 | - | PURE MATTE TIN | ALSO OPERATES IN ADJUSTABLE MODE FROM 0.6 TO 21V | - | - | UNSPECIFIED | NO LEAD | - | 1 | - | - | compliant | - | - | S-XXSS-N35 | - | - | 12 V | - | INDUSTRIAL | - | - | SWITCHING REGULATOR | - | - | PULSE WIDTH MODULATION | 0.8 mm | - | - | -55…+85 °C | BUCK | 25 kHz | - | - | - | - | - | 3 | - | - | 5 mm | 5 mm | - | - | ||
![]() SIC437AED-T1-GE3 Vishay Intertechnologies | 30089 |
| Datasheet | 12 Weeks | - | YES | - | - | 24 | KAF | 1206 | 3216 | - | - | - | - | - | - | - | - | - | 0.055 g | - | VISHAY INTERTECHNOLOGY INC | 28 V | 4.5 V | MLCC | - | SMD | - | - | - | - | - | 125 °C | -40 °C | UNSPECIFIED | VQCCN | MLP44-24 | LCC24,.16SQ,18 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | Yes | - | - | - | - | - | ceramic | - | -55...125°C | ±10% | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | 1µF | QUAD | NO LEAD | - | 1 | 0.45 mm | - | unknown | - | - | S-XQCC-N24 | - | X7R | 12 V | - | - | - | - | SWITCHING REGULATOR | VOLTAGE-MODE | 12 A | PULSE WIDTH MODULATION | 0.8 mm | 0.12 mA | - | - | BUCK | 1000 kHz | 25.2 V | 0.6 V | - | - | - | - | 100V | - | 4 mm | 4 mm | - | - | ||
![]() SIC461ED-T1-GE3 Vishay Intertechnologies | 2326 |
| Datasheet | 8 Weeks | - | YES | - | - | 27 | - | - | - | - | - | - | - | - | - | 2017-11-16 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | 60 V | 4.5 V | - | - | - | - | - | - | - | - | 105 °C | -40 °C | UNSPECIFIED | VQCCN | - | LCC27,.2SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | Yes | - | 5 V | - | - | - | - | - | - | - | e3 | EAR99 | - | - | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | compliant | - | 30 | S-XQCC-N27 | - | - | 48 V | - | INDUSTRIAL | - | - | SWITCHING REGULATOR | VOLTAGE-MODE | 15.6 A | CONSTANT ON TIME | 0.8 mm | 0.325 mA | - | - | BUCK | 2000 kHz | 55.2 V | 0.8 V | - | - | - | 1 | - | - | 5 mm | 5 mm | - | - | ||
![]() SIC464ED-T1-GE3 Vishay Intertechnologies | 9000 |
| Datasheet | 8 Weeks | tinned | YES | 12 | - | 27 | - | - | - | - | socket | 1x12 | - | - | 2.54mm | 2017-11-16 | - | THT | 1.08 g | - | VISHAY INTERTECHNOLOGY INC | 60 V | 4.5 V | - | female | - | - | - | - | - | - | 105 °C | -40 °C | UNSPECIFIED | VQCCN | - | LCC27,.2SQ,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Active | Yes | straight | 5 V | - | - | - | - | pin strips | -40...200°C | - | e3 | EAR99 | - | - | - | MATTE TIN | - | 8542.39.00.01 | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | - | not_compliant | 3A | 30 | S-XQCC-N27 | - | - | 48 V | - | INDUSTRIAL | - | - | SWITCHING REGULATOR | VOLTAGE-MODE | 4.8 A | CONSTANT ON TIME | 0.8 mm | 0.325 mA | - | - | BUCK | 2000 kHz | 55.2 V | 0.8 V | 125V | - | bronze | 1 | - | - | 5 mm | 5 mm | 4µm | UL94V-0 |