- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Mount
- RoHS
- Case/Package
- Length
- Max Power Dissipation
- Radiation Hardening
- Height
- REACH SVHC
- Power Dissipation
Attribute column
Manufacturer
Vishay Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Breakdown Voltage / V | Case/Package | Contact Material | Dielectric Strength | Fall Time | Gross Weight | Ihs Manufacturer | Insulator Material | Mounting Hole Size | MSL | Operating Frequency Range | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Schedule B | Standing Wave Ratio | SwitchingFrequency | Transport Packaging size/quantity | Turn Off Delay Time | Packaging | Series | Tolerance | Termination | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Lead Length | Operating Supply Voltage | Contact Resistance | Insulation Resistance | Note | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Impedance | Nominal Supply Current | Diode Type | Power Dissipation | Max Supply Current | Throw Configuration | Viewing Angle | Turn On Delay Time | Accuracy | Forward Current | Response Time | Topology | Min Input Voltage | Number of Inputs | Max Input Voltage | Supply Type | Bandwidth | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Collector Emitter Voltage (VCEO) | Max Collector Current | Operating Temperature Range | Evaluation Kit | Max Dual Supply Voltage | -3db Bandwidth | Reverse Breakdown Voltage | Min Dual Supply Voltage | Wavelength | Dual Supply Voltage | Number of Receivers | Drain to Source Resistance | Peak Wavelength | Reverse Voltage (DC) | Number of Transmitters | Dark Current | Housing Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 130293 Vishay | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3865DDV-T1-GE3 Vishay Intertechnologies | 89000 |
| Datasheet | 19 Weeks, 5 Days | - | flange mounting on panel, center contact - soldering | - | nickel-plated brass | - | - | - | center contact - copper alloy with gold plating | 1000 V | - | 2.51 | VISHAY INTERTECHNOLOGY INC | Teflon | Ф4.2 + 2 mounting holes mm | - | up to 18 GHz | HALOGEN FREE AND ROHS COMPLIANT, MO-193C, TSOP-6/5 | Active | - | Yes | - | 1.25:1 | - | 42*28*23.5/1500 | - | - | - | - | - | SMA high frequency connector with socket flange (F) | - | - | - | - | - | - | 20.6 mm | compliant | - | - | - | - | - | - | - | center contact - 3; shell contact - 2 mOhm max | 5000 MOhm min | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45…+85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.2 mm | 16 mm | - | 5.7 mm | - | - | - | ||
![]() DG641DJ. Vishay | In Stock | - | Datasheet | - | Through Hole | - | 16 | - | 1.627801 g | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 50 ns | - | - | - | - | - | 15 Ω | 85 °C | -40 °C | - | - | 470 mW | - | - | - | 4 | - | - | - | - | 15 V | - | - | - | 4 | - | 4 | 18 V | 10 V | - | - | - | - | 470 mW | 6 mA | - | - | 70 ns | - | - | - | - | - | 4 | - | Single | 500 MHz | - | - | - | - | - | - | - | 15 V | 500 MHz | - | 10 V | - | 12 V | - | 15 Ω | - | - | - | - | - | 3.81 mm | 21.33 mm | 7.11 mm | - | - | - | ||
![]() VBP104FAS Vishay | 5 |
| Datasheet | - | PCB, Surface Mount | - | 2 | - | - | 60 V | SMD/SMT | - | - | 100 ns | - | - | - | - | - | - | - | - | Compliant | - | 8541406010, 8541406010|8541406010, 8541406010|8541406010|8541406010, 8541406010|8541406010|8541406010|8541406010 | - | - | - | - | Digi-Reel® | - | - | - | - | - | 100 °C | -40 °C | - | - | 215 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | 215 mW | - | - | - | - | - | 50 mA | 100 ns | - | - | - | - | - | - | 100 ns | 1.3 V | 60 V | - | - | - | - | - | - | 60 V | - | 950 nm | - | - | - | - | 60 V | - | 2 nA | - | 1.2 mm | 4.4 mm | 3.9 mm | No | Unknown | Lead Free | ||
![]() DG612DJ. Vishay | In Stock | - | Datasheet | - | - | - | 16 | - | 1.627801 g | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 ns | - | - | - | - | - | 45 Ω | 85 °C | -40 °C | - | - | 470 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 18 V | 10 V | - | - | - | - | - | 1 µA | - | - | 50 ns | - | - | - | - | - | - | - | Dual, Single | 500 MHz | - | - | - | - | - | - | - | 21 V | 500 MHz | - | -10 V | - | - | - | 45 Ω | - | - | - | - | - | 3.81 mm | 21.33 mm | 7.11 mm | - | - | - | ||
![]() DG611DJ. Vishay | In Stock | - | Datasheet | - | Through Hole | - | 16 | - | 1.627801 g | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | 45 Ω | 85 °C | -40 °C | - | - | 470 mW | - | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | 4 | 18 V | 10 V | - | - | - | - | 470 mW | 1 µA | - | - | 35 ns | - | - | - | - | - | 4 | - | Dual, Single | 500 MHz | - | - | - | - | - | - | - | 15 V | 500 MHz | - | 10 V | - | - | - | 45 Ω | - | - | - | - | - | 3.81 mm | 21.33 mm | 7.11 mm | No | - | - | ||
![]() DG189AP/883 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTCLE100E3474JB0 Vishay | 50 |
| Datasheet | - | Through Hole | - | 2 | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | 5 % | - | - | 470 kΩ | 125 °C | -40 °C | - | - | 500 mW | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | - | No | - | - | ||
![]() SI9243AEY Vishay | 50000 | - | Datasheet | - | Surface Mount | - | 8 | - | 506.605978 mg | - | SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 36 V | 6 V | - | - | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 1 | - | - | - | - | - | No | No SVHC | - | ||
![]() SIP12502DMP-33-E3 Vishay | In Stock | - | Datasheet | - | Surface Mount | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 375 kHz | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 1 | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boost | 850 mV | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEPT5600DEVKIT Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 20 mA | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() T1118P6-SD-F Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBP104S Vishay | 29856 |
| Datasheet | - | PCB, Surface Mount | - | 2 | - | - | 60 V | SMD/SMT | - | - | 100 ns | - | - | - | - | - | - | - | - | Compliant | - | 8541406010 | - | - | - | - | Digi-Reel® | - | - | - | - | - | 100 °C | -40 °C | - | - | 215 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | 215 mW | - | - | - | - | - | 50 mA | 100 ns | - | - | - | - | - | - | 100 ns | 1.3 V | 60 V | - | - | - | - | - | - | 60 V | - | 940 nm | - | - | - | - | 60 V | - | 2 nA | - | 1.2 mm | 4.4 mm | 3.9 mm | No | Unknown | - | ||
![]() BPV23NF Vishay | 3000 |
| Datasheet | - | PCB, Through Hole | - | 2 | - | - | 60 V | Radial | - | - | 70 ns | - | - | - | - | - | - | - | - | Compliant | - | 8541406050, 8541406050|8541406050|8541406050|8541406050|8541406050 | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | 48 pF | - | 215 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | 215 mW | - | - | 120 ° | - | - | 50 mA | - | - | - | - | - | - | - | 70 ns | 1.3 V | 60 V | - | - | - | - | - | - | 60 V | - | 940 nm | - | - | - | 940 nm | 60 V | - | 2 nA | - | - | - | - | No | Unknown | Lead Free | ||
![]() NTCALUG01A103F161 Vishay | 515 |
| Datasheet | - | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 8533400080, 8533400080|8533400080, 8533400080|8533400080|8533400080, 8533400080|8533400080|8533400080|8533400080 | - | - | - | - | Bulk | - | 1 % | - | - | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPV22NF Vishay | In Stock |
| Datasheet | - | PCB, Through Hole | - | 2 | - | - | 60 V | Radial | - | - | 100 ns | - | - | - | - | - | - | - | - | Compliant | - | 8541406050, 8541406050|8541406050|8541406050|8541406050|8541406050 | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | 70 pF | - | 215 mW | - | - | 50 A | - | - | - | - | 26.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | PIN | 215 mW | - | - | 120 ° | - | - | 50 mA | - | - | - | - | - | - | - | 100 ns | - | 60 V | - | - | - | - | - | - | 60 V | - | 940 nm | - | - | - | 940 nm | 60 V | - | 2 nA | - | 6 mm | 4.5 mm | 5 mm | No | Unknown | Lead Free | ||
![]() DG201BDY Vishay | 3100 | - | Datasheet | - | Surface Mount | - | 16 | - | 665.986997 mg | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | - | 85 Ω | 85 °C | -40 °C | - | - | 640 mW | - | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | 4 | 25 V | 4.5 V | 30 mA | - | 100 µA | - | 640 mW | 50 µA | SPST | - | 300 ns | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | - | - | 22 V | - | - | 4.5 V | - | - | - | 85 Ω | - | - | - | - | - | 1.55 mm | 10 mm | 4 mm | No | - | Contains Lead | ||
![]() DG211BDJ Vishay | 1500 | - | Datasheet | - | Through Hole | - | 16 | - | 1.627801 g | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 200 ns | - | - | - | - | - | 85 Ω | 85 °C | -40 °C | - | - | 470 mW | - | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | 4 | 25 V | 4.5 V | - | - | - | - | 470 mW | 10 µA | - | - | 300 ns | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | - | - | 22 V | - | - | 4.5 V | - | - | - | 85 Ω | - | - | - | - | - | 3.81 mm | 21.33 mm | 7.11 mm | No | No SVHC | - | ||
![]() DG212BDJ Vishay | 8 | - | Datasheet | - | Through Hole | - | 16 | - | 1.627801 g | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 200 ns | - | - | - | - | - | 85 Ω | 85 °C | -40 °C | - | - | 470 mW | - | - | - | 4 | - | - | - | - | - | - | - | - | 4 | - | 4 | 25 V | 4.5 V | - | - | - | - | 470 mW | 10 µA | - | - | 300 ns | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | - | - | 22 V | - | - | 4.5 V | - | - | - | 85 Ω | - | - | - | - | - | 3.81 mm | 21.33 mm | 7.11 mm | - | No SVHC | - | ||
![]() TFPT1206L1001FM Vishay | In Stock | - | Datasheet | - | Surface Mount | - | 2 | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 % | SMD/SMT | - | 1 kΩ | 125 °C | -55 °C | - | 125 mW | 125 mW | 1.6 mm | - | - | - | 3216 | 1206 | - | - | 50 V | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 3.2 mm | 1.6 mm | - | Unknown | Lead Free |