- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Mount
- RoHS
- Case/Package
- Length
- Max Power Dissipation
- Radiation Hardening
- Height
- REACH SVHC
- Power Dissipation
Attribute column
Manufacturer
Vishay Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Surface Mount | Mounting Feature | Number of Pins | Weight | Number of Terminals | Approvals | Case/Package | Collector-Emitter Breakdown Voltage | Fall Time | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Rohs Code | Schedule B | Supply Voltage-Min | Supply Voltage-Nom | Turn Off Delay Time | Packaging | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Power Rating | Packing Method | Max Power Dissipation | Orientation | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Number of Outputs | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Output Voltage | Lead Length | Max Output Current | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Lead Diameter | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Diode Type | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Viewing Angle | Propagation Delay | Turn On Delay Time | Optoelectronic Device Type | Accuracy | Forward Current | Max Output Voltage | Response Time | Data Rate | Number of Inputs | Direction | Supply Type | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Collector Emitter Voltage (VCEO) | Max Collector Current | Sensing Distance | Max Dual Supply Voltage | Reverse Breakdown Voltage | Min Dual Supply Voltage | Wavelength | High Level Output Current | Dual Supply Voltage | Low Level Output Current | Max Breakdown Voltage | Number of Transceivers | Input Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Junction Temperature (Tj) | Drain to Source Resistance | Reverse Voltage (DC) | Pulse Width Distortion (PWD) | Ambient Temperature Range High | Dark Current | On-State Resistance | Number of Receive Buffers | Number of Transmit Buffers | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTCLE100E3334JB0 Vishay | 2000 |
| - | - | - | Through Hole | - | - | 2 | - | - | - | Radial | - | - | - | - | - | - | - | Compliant | - | 8533400080, 8533400080|8533400080|8533400080|8533400080|8533400080 | - | - | - | Bulk | 5 % | Radial | 330 kΩ | 125 °C | -40 °C | - | - | - | - | 500 mW | - | - | - | 3 mm | - | - | - | - | 2.54 mm | - | 17 mm | - | - | - | - | - | 600 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | 3.5 mm | No | Unknown | - | ||
![]() DG406DJ Vishay | 7 | - | - | - | Production (Last Updated: 5 months ago) | Through Hole | - | - | 28 | 4.190003 g | 28 | - | PDIP | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 300 ns | Tape & Reel | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | 625 mW | - | - | 2.54 mm | - | - | 1 | - | - | - | - | - | - | 15 V | - | - | 16 | - | - | 1 | 20 V | 5 V | - | 50 µA | - | - | 625 mW | - | 500 µA | - | 350 ns | 400 ns | - | - | - | - | - | - | 16 | - | Dual, Single | - | - | - | - | - | - | 20 V | - | 5 V | - | 30 mA | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | 3.31 mm | 5.08 mm | 37.4 mm | 15.24 mm | No | Yes | - | ||
![]() DG407DJ Vishay | In Stock | - | - | - | Obsolete (Last Updated: 5 months ago) | Through Hole | - | - | 28 | 4.190003 g | 28 | - | PDIP | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 300 ns | - | - | - | 100 Ω | 85 °C | -40 °C | - | - | - | - | 625 mW | - | - | 2.54 mm | - | - | 2 | - | - | - | - | - | - | 15 V | - | - | 8 | - | - | 1 | 20 V | 5 V | 80 µA | 50 µA | - | - | 625 mW | - | 100 µA | - | 300 ns | 400 ns | - | - | - | - | - | - | 16 | - | Dual, Single | - | - | - | - | - | - | 20 V | - | 5 V | - | 30 mA | 9 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | - | - | 3.31 mm | 5.08 mm | 37.4 mm | 15.24 mm | No | Yes | - | ||
![]() VEML6030 Vishay Intertechnologies | 12000 | - | Datasheet | 17 Weeks, 5 Days | - | - | YES | SURFACE MOUNT | - | - | 6 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | 85 °C | -25 °C | Active | - | Yes | - | 2.5 V | 3.3 V | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | TR, 7 INCH | - | - | 1 | - | - | unknown | - | - | - | - | - | - | - | - | - | COMPLEX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR OUTPUT PHOTO IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BPV23F Vishay | 240000 |
| Datasheet | - | - | PCB, Through Hole | - | - | 2 | - | - | - | Radial | - | 70 ns | - | - | - | - | - | Compliant | - | 8541406050, 8541406050|8541406050, 8541406050|8541406050|8541406050, 8541406050|8541406050|8541406050|8541406050 | - | - | - | - | - | - | - | 100 °C | -40 °C | - | 48 pF | - | - | 215 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PIN | - | 215 mW | - | - | 120 ° | - | - | - | - | 50 mA | - | - | - | - | - | - | 70 ns | 1.3 V | 60 V | - | - | - | - | 60 V | - | 950 nm | - | - | - | - | - | - | - | - | - | - | - | 60 V | - | - | 2 nA | - | - | - | 6 mm | - | 4.5 mm | 5 mm | No | Unknown | Lead Free | ||
![]() DG201HSDJ Vishay | In Stock | - | Datasheet | - | - | Through Hole | - | - | 16 | 1.627801 g | - | - | PDIP | - | - | - | - | - | - | - | Compliant | - | - | - | - | 50 ns | - | - | - | 50 Ω | 85 °C | -40 °C | - | - | - | - | 470 mW | - | - | - | - | - | 4 | - | - | - | - | - | - | 16.5 V | - | - | 4 | - | - | 4 | 25 V | 13 V | - | - | - | - | 470 mW | - | 10 mA | - | - | 60 ns | - | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | 22 V | - | 7 V | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.81 mm | - | 21.33 mm | 7.11 mm | - | - | - | ||
![]() DG411HSDY Vishay | 12400 | - | Datasheet | - | - | Surface Mount | - | - | 16 | 547.485991 mg | - | - | SOIC | - | - | - | - | - | - | - | Compliant | - | - | - | - | 105 ns | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | - | 600 mW | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 4 | - | - | 4 | 44 V | 13 V | - | - | - | - | 600 mW | - | 1 µA | - | - | 105 ns | - | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | 22 V | - | 7 V | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.55 mm | - | 10 mm | 4 mm | - | - | - | ||
![]() DG412HSDY Vishay | 100 | - | Datasheet | - | - | Surface Mount | - | - | 16 | 547.485991 mg | - | - | SOIC | - | - | - | - | - | - | - | Compliant | - | - | - | - | 105 ns | - | - | - | 35 Ω | 85 °C | -40 °C | - | - | - | - | 600 mW | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 4 | - | - | 4 | 44 V | 13 V | - | - | - | - | 600 mW | - | 1 µA | - | - | 105 ns | - | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | 22 V | - | 7 V | - | - | 15 V | - | - | - | - | - | - | - | - | 25 Ω | - | - | - | - | - | - | - | 1.55 mm | - | 10 mm | 4 mm | - | - | - | ||
![]() NTCS0402E3104FHT Vishay | 684000 |
| Datasheet | - | - | Surface Mount | - | - | 2 | 1.19068 mg | - | - | 0402 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Digi-Reel® | 1 % | SMD/SMT | 100 kΩ | 150 °C | -40 °C | - | - | 70 mW | - | 70 mW | - | - | - | 500 µm | - | - | 1005 | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mW | - | - | - | - | - | - | 3 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 1 mm | No | Unknown | - | ||
![]() NTCS0805E3103FHT Vishay | 1036 |
| Datasheet | - | - | Surface Mount | - | - | 2 | - | - | - | 0805 | - | - | - | - | - | - | - | Compliant | - | 8533400080, 8533400080|8533400080, 8533400080|8533400080|8533400080, 8533400080|8533400080|8533400080|8533400080 | - | - | - | Tape and Reel | 1 % | - | 10 kΩ | 150 °C | -40 °C | - | - | 210 mW | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | - | 2 mm | - | No | - | - | ||
![]() NTCLE100E3473JT2 Vishay | 8118 |
| Datasheet | - | - | Through Hole | - | - | 2 | - | - | - | Radial | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape and Reel | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3 mm | - | No | - | - | ||
![]() DG308BDQ Vishay | In Stock | - | Datasheet | - | - | - | - | - | 16 | - | - | - | TSSOP | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 44 V | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 V | - | 4 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIC610ACD-T1-GE3 Vishay | 1593 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP32136 Vishay | 10321 | - | - | - | - | Through Hole | - | - | 3 | - | - | - | Module | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | - | - | - | - | Side View | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 2.5 V | 350 µA | 350 µA | - | - | 10 mW | 5 mA | - | 45 ° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.95 mm | - | 6 mm | 5.6 mm | No | Unknown | - | ||
![]() SI9200EY Vishay | 1 | - | - | - | - | Surface Mount | - | - | 8 | 540.001716 mg | - | - | SOIC | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN | - | 5.25 V | 4.75 V | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | No | No SVHC | - | ||
![]() VO3120 Vishay | 260 |
| - | - | - | Through Hole | - | - | 8 | - | - | UR | DIP | - | 100 ns | - | 1 | - | - | - | Compliant | - | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | - | - | 110 °C | -40 °C | - | - | - | - | 295 mW | - | - | - | - | - | - | - | - | - | 500 mV | - | 2.5 A | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 295 mW | 2.5 A | - | - | 400 ns | 400 ns | - | - | 25 mA | 500 mV | - | - | - | Unidirectional | - | 100 ns | 1.6 V | - | - | - | - | - | 5 V | - | - | 2.5 A | - | 2.5 A | - | - | 16 mA | - | 5.3 kV | - | - | - | 5 V | 200 ns | - | - | - | - | - | - | - | - | - | No | No SVHC | Lead Free | ||
![]() TCUT1350X01 Vishay | 3522 |
| - | - | - | Surface Mount | - | - | - | - | - | - | SMD/SMT | 20 V | 16 µs | - | 2 | - | - | - | Compliant | - | 8541406050, 8541406050|8541406050, 8541406050|8541406050|8541406050, 8541406050|8541406050|8541406050|8541406050 | - | - | - | Digi-Reel® | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | 37.5 mW | 20 mA | - | - | - | - | - | - | 25 mA | - | 30 µs | - | - | - | - | 9 µs | 1.2 V | - | 20 V | 20 mA | 2.9972 mm | - | 5 V | - | 950 nm | - | - | - | 20 V | - | - | 1.4 V | - | 1 V | 140 °C | - | 5 V | - | 125 °C | 1 nA | - | - | - | 4.15 mm | - | - | - | No | Unknown | Lead Free | ||
![]() TCPT1350X01 Vishay | In Stock |
| - | - | - | Surface Mount | - | - | - | - | - | - | SMD/SMT | 20 V | 150 µs | - | 1 | - | - | - | Compliant | - | 8541406050, 8541406050|8541406050|8541406050|8541406050|8541406050 | - | - | - | Digi-Reel® | - | - | - | 140 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Phototransistor | 37.5 mW | 20 mA | - | - | - | - | - | - | 25 mA | - | 150 µs | - | - | - | - | 150 µs | 1.2 V | - | 20 V | 20 mA | 2.9972 mm | - | 5 V | - | 950 nm | - | - | - | 20 V | - | - | 1.4 V | - | 1 V | 140 °C | - | 5 V | - | 125 °C | - | - | - | - | 4.15 mm | - | - | - | No | Unknown | Lead Free | ||
![]() DG201BDJ Vishay | 1 | - | Datasheet | - | - | Through Hole | - | - | 16 | 1.627801 g | - | - | DIP | - | - | - | - | - | - | - | Compliant | - | - | - | - | 200 ns | - | - | - | 85 Ω | 85 °C | -40 °C | - | - | - | - | 470 mW | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 4 | - | - | 4 | 25 V | 4.5 V | - | - | - | - | 470 mW | - | 50 µA | - | - | 300 ns | - | - | - | - | - | - | 4 | - | Dual, Single | - | - | - | - | - | - | 22 V | - | 4.5 V | - | - | - | - | - | - | - | - | - | - | - | 85 Ω | - | - | - | - | - | - | - | 3.81 mm | - | 21.33 mm | 7.11 mm | No | No SVHC | - | ||
![]() VEMD10940F Vishay | 14820 |
| Datasheet | - | - | Surface Mount | - | - | 2 | - | - | - | SMD/SMT | - | 100 ns | - | - | - | - | - | Compliant | - | 8541406010, 8541406010|8541406010|8541406010|8541406010|8541406010 | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Positive | - | - | - | - | - | - | - | - | - | PIN | - | 104 mW | - | - | 150 ° | - | - | - | - | 50 mA | - | 100 ns | - | - | - | - | 100 ns | 1 V | 60 V | - | - | - | - | 32 V | - | 920 nm | - | - | - | - | - | - | - | - | - | 100 °C | - | 60 V | - | 100 °C | 1 nA | - | - | - | 1 mm | - | 3 mm | 2 mm | No | Unknown | Lead Free |