- Polarity
- Clamping Voltage
- RoHS
- Breakdown Voltage / V
- Manufacturer
- Subcategory
- Number of Channels
- Max Operating Temperature
- Max Surge Current
- Min Operating Temperature
- Peak Pulse Power
- Number of Elements
Attribute column
Manufacturer
Vishay Circuit Protection Kits - TVS Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Breakdown Voltage-Nom | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Leakage Current | Element Configuration | Diode Type | Case Connection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Max Surge Current | Peak Pulse Power | Direction | Test Current | Rep Pk Reverse Voltage-Max | Reverse Breakdown Voltage | Non-rep Peak Rev Power Dis-Max | ESD Protection | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Min Breakdown Voltage | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1.5KE15AHE3/54 Vishay | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 15.05 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | 1.5KE15AHE3/54 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT APPLICABLE | - | 5 | - | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | 12.8 V | - | 1500 W | - | 14.3 V | 21.2 V | 15.8 V | - | - | - | - | - | - | ||
![]() SA10A54 Vishay | In Stock | - | - | - | Through Hole | - | - | - | - | 11.1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 10 V | Tape & Reel (TR) | - | - | - | - | - | 175 °C | -55 °C | - | - | - | 500 W | - | - | - | - | - | - | - | - | - | - | 10 V | Unidirectional | - | - | - | - | - | - | - | 17 V | - | 29.4 A | 500 W | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | 7.6 mm | - | Contains Lead | ||
![]() SA11A54 Vishay | In Stock | - | - | - | Through Hole | - | 2 | - | - | 13.5 V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 11 V | - | Compliant | - | 11 V | Tape & Reel (TR) | - | - | Axial | - | - | 175 °C | -55 °C | - | - | - | 500 W | - | - | - | - | - | - | - | - | - | - | 11 V | Unidirectional | - | 1 | 1 µA | - | - | - | - | 18.2 V | 27.5 A | 27.5 A | 500 W | - | 1 mA | - | 12.2 V | - | - | - | - | - | - | 3.6 mm | - | 7.6 mm | - | Contains Lead | ||
![]() 5KP5.0A-E3/1 Vishay | In Stock | - | - | - | Through Hole | - | 2 | - | - | 6.4 V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 5 V | - | Compliant | - | - | Bulk | - | - | Axial | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | Unidirectional | - | 1 | 2 mA | - | - | - | - | 9.2 V | 543 A | 600 A | 5 kW | - | 50 mA | - | 6.4 V | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1.5KE350A54 Vishay | In Stock | - | - | - | - | - | - | - | - | 333 V | - | TELEFUNKEN MICROELECTRONICS GMBH | Telefunken Microelectronics Gmbh | - | 1.5KE350A/54 | - | - | - | - | - | - | - | Transferred | - | - | - | 5.57 | Non-Compliant | - | 350 V | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | 1.5 kW | - | - | - | - | - | unknown | - | - | - | - | 300 V | Unidirectional | - | - | - | - | - | - | - | 482 V | - | 3.1 A | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 1.5KE20A/4 Vishay Semiconductor | In Stock | - | - | - | - | - | 2 | - | - | 19 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.1 V | Unidirectional | - | - | - | - | - | - | - | 27.7 V | - | 54.2 A | 1.5 kW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE180A4 Vishay | In Stock | - | - | - | - | NO | 2 | SILICON | 2 | 171 V | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | 1.5KE180A/4 | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT SPECIFIED | - | 5 | Compliant | No | - | - | e0 | - | - | EAR99 | TIN LEAD | 175 °C | -55 °C | - | 8541.10.00.50 | - | 1.5 kW | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | - | O-PALF-W2 | Not Qualified | 154 V | Unidirectional | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 246 V | - | 6.1 A | 1.5 kW | - | - | 154 V | - | 1500 W | - | 171 V | - | 189 V | - | - | - | - | - | - | ||
![]() SMBJ33A1 Vishay | In Stock | - | - | - | Surface Mount | - | 2 | - | - | 36.7 V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 33 V | - | Compliant | - | - | Bulk | - | - | SMD/SMT | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 V | Unidirectional | - | 1 | 1 µA | - | - | - | - | 53.3 V | 11.3 A | 100 A | 600 W | - | 1 mA | - | 36.7 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1.5KE15A/4 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | 2 | - | - | 14.3 V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 12.8 V | - | Non-Compliant | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 V | Unidirectional | - | - | 1 µA | - | - | - | - | 21.2 V | 70.8 A | 70.8 A | 1.5 kW | - | 1 mA | - | 14.3 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6269AHE3/54 Vishay Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 8.2 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | 1N6269AHE3/54 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT APPLICABLE | - | 5.08 | - | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | 7.02 V | - | 1500 W | - | 7.79 V | 12.1 V | 8.61 V | - | - | - | - | - | - | ||
![]() 1.5KE10AHE3/54 Vishay | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 10 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | 1.5KE10AHE3/54 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT APPLICABLE | - | 5.05 | - | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | 8.55 V | - | 1500 W | - | 9.5 V | 14.5 V | 10.5 V | - | - | - | - | - | - | ||
![]() 1.5KE36A/1 Vishay | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | - | GENERAL SEMICONDUCTOR INC | Vishay Semiconductors | - | 1.5KE36A/1 | 1 | - | - | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Transferred | 6.5 W | - | - | 5.51 | - | - | - | - | - | - | - | EAR99 | - | - | - | UL RECOGNIZED | 8541.10.00.50 | - | - | - | AVALANCHE | AXIAL | WIRE | - | unknown | - | - | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | 30.8 V | - | 1500 W | - | 34.2 V | - | 37.8 V | - | - | - | - | - | - | ||
![]() 1.5KE180CAHE3/54 Vishay | In Stock | - | - | Tin | Through Hole | NO | - | SILICON | 2 | 171 V | 180 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | 1.5KE180CAHE3/54 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT APPLICABLE | 154 V | 5.01 | Compliant | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 175 °C | -55 °C | HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | - | 1.5 kW | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | - | 2 | O-PALF-W2 | Not Qualified | 154 V | Bidirectional, Unidirectional | SINGLE | - | - | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 1 µA | 246 V | 6.1 A | 6.1 A | 1.5 kW | Bidirectional | - | 154 V | - | 1500 W | No | 171 V | 246 V | 189 V | 171 V | - | - | - | - | - | ||
![]() ICTE5HE3/54 Vishay Semiconductor | In Stock | - | - | - | - | NO | - | SILICON | 2 | - | 6 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CASE 1.5KE | ICTE5HE3/54 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT SPECIFIED | - | 5.2 | - | - | - | - | e3 | - | - | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | AVALANCHE | AXIAL | WIRE | NOT SPECIFIED | unknown | - | 2 | O-PALF-W2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | 5 V | - | 1500 W | - | 6 V | 7.1 V | - | - | - | - | - | - | - | ||
![]() 1N6377HE3/54 Vishay | In Stock | - | - | Tin | Through Hole | NO | 2 | SILICON | 2 | 17.6 V | 17.6 V | VISHAY SEMICONDUCTORS | Vishay Semiconductors | CASE 1.5KE | 1N6377HE3/54 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | 6.5 W | NOT APPLICABLE | 15 V | 5.67 | Compliant | Yes | - | - | e3 | Yes | - | EAR99 | Matte Tin (Sn) | 175 °C | -55 °C | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY | 8541.10.00.50 | Transient Suppressors | - | 1.5 kW | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | - | 2 | O-PALF-W2 | Not Qualified | 15 V | Unidirectional | SINGLE | - | 2 µA | Single | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | 2 µA | 20.6 V | 60 A | 200 A | 1.5 kW | Unidirectional | 1 mA | 15 V | 17.6 V | 1500 W | No | 17.6 V | 20.1 V | - | 17.6 V | - | - | - | - | - | ||
![]() P6KE150C/23 Vishay Semiconductor | In Stock | - | - | - | - | - | 2 | - | - | 135 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | 121 V | Bidirectional | - | - | - | - | - | - | - | 215 V | - | 100 A | 600 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ICTE15C-E3/1 Vishay Semiconductor | In Stock | - | - | - | Through Hole | NO | 2 | SILICON | 2 | 17.6 V | - | VISHAY SEMICONDUCTORS | Vishay Semiconductors | - | ICTE-15C-E3/1 | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Active | 6.5 W | NOT APPLICABLE | 15 V | 5.44 | Compliant | Yes | - | Bulk | e3 | Yes | Through Hole | EAR99 | MATTE TIN | 175 °C | -55 °C | - | 8541.10.00.50 | - | - | - | AVALANCHE | AXIAL | WIRE | NOT APPLICABLE | unknown | - | 2 | O-PALF-W2 | Not Qualified | 15 V | Bidirectional | SINGLE | - | 2 µA | - | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 21.4 V | 60 A | 200 A | 1.5 kW | - | 1 mA | 15 V | 17.6 V | 1500 W | - | 17.6 V | - | - | - | - | - | - | - | - | ||
![]() P6KE62A/4 Vishay Semiconductor | In Stock | - | - | - | Through Hole | - | 2 | - | - | 58.9 V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 53 V | - | Non-Compliant | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53 V | Unidirectional | - | - | 1 µA | - | - | - | - | 85 V | 7.1 A | 100 A | 600 W | - | 1 mA | - | 58.9 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6290A54 Vishay | In Stock | - | - | - | - | NO | - | - | - | - | 62 V | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | - | 1N6290A/54 | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.76 | - | No | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8541.10.00.50 | Transient Suppressors | - | - | - | - | - | - | unknown | - | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 53 V | - | - | - | - | 85 V | - | - | - | - | - | - | - | ||
![]() SMBJ30A/1 Vishay | In Stock | - | - | - | - | - | - | - | - | 33.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 30 V | Bulk | - | - | SMD/SMT | - | - | 150 °C | -55 °C | - | - | - | 600 W | - | - | - | - | - | - | - | - | - | - | 30 V | Unidirectional | - | 1 | - | - | - | - | - | 48.4 V | - | 100 A | 600 W | - | - | - | - | - | - | - | - | - | - | - | 2.44 mm | 5.59 mm | 3.94 mm | Contains Lead |