- Additional Feature
- Case Code
- Construction
- DC Resistance-Max
- ECCN Code
- Filter Type
- Frequency-Max
- Frequency-Min
- HTS Code
- Height
- Ihs Manufacturer
- JESD-609 Code
Attribute column
Manufacturer
Vishay EMI, Filter Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | DC Resistance-Max | Frequency-Max | Frequency-Min | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Construction | Reach Compliance Code | Physical Dimension | Filter Type | Rated Current | Output Impedance | Product | Case Code | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KITILB/ILBB Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Bead Kits | - | - | - | - | ||
![]() ILB1206ES601V Vishay | In Stock | - | - | SURFACE MOUNT | Ferrite | 0.3 Ω | 100 MHz | 100 MHz | VISHAY INTERTECHNOLOGY INC | ILB1206ES601V | ILB-1206 | 125 °C | -55 °C | 1206 | Obsolete | 5.75 | Yes | ILB-1206 | e3 | Yes | EAR99 | Matte Tin (Sn) - with Nickel (Ni) barrier | NICKEL BARRIER PLATING VIRTUALLY ELIMINATES SILVER MIGRATION | 8504.50.80.00 | TAPE AND REEL | 1 | Chip Bead | unknown | L3.2XB1.6XH1.1 (mm)/L0.126XB0.063XH0.043 (inch) | FERRITE CHIP | 0.2 A | 600 OHM Ω | - | 1206 | 1.1 mm | 3.2 mm | 1.6 mm |