- RoHS
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Case/Package
- Forward Current
- Forward Voltage
- Number of Channels
- Radiation Hardening
- Max Power Dissipation
- Number of Elements
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Case/Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Fall Time | Mfr | Number of Elements | Package | Product Status | RoHS | Schedule B | Turn Off Delay Time | Voltage Rating (DC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Max Power Dissipation | Lead Pitch | Output Voltage | Failure Rate | Row Spacing | Number of Channels | Power Dissipation | Propagation Delay | Turn On Delay Time | Forward Current | Max Output Voltage | Direction | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Reverse Breakdown Voltage | Reverse Voltage | Max Input Current | Input Current | Isolation Voltage | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Features | Height | Height Seated (Max) | Width | Radiation Hardening | REACH SVHC | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIP3224SBS08G01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIP3526PCS16G01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L016N002BYGHJT0000 Vishay | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 175°C | Tape & Reel (TR) | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | 665 Ohms | - | - | Metal Film | 0.5W, 1/2W | Displays | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | - | -- | - | - | - | - | ||
![]() 28179902B29 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TFDU4202 Vishay | In Stock | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIP3216FAB060G01 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCMT1101 Vishay | 30000 | - | - | - | Surface Mount | - | 4 | - | SOP | - | 300 mV | - | - | 1 | - | - | Compliant | - | - | 70 V | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | 250 mW | - | 70 V | - | - | 1 | 250 mW | - | - | 60 mA | 70 V | - | 50 mA | - | 1.25 V | 70 V | 50 mA | 6 V | - | 60 mA | 50 mA | 3.75 kV | - | - | - | 80 % | - | - | - | - | No | - | - | ||
![]() VO615C-3X016 Vishay | In Stock | - | - | - | Through Hole | - | 4 | - | DIP | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | - | - | - | - | 80 V | - | - | 1 | - | - | - | - | 80 V | - | 50 mA | - | 1.1 V | 400 mV | - | - | - | - | 60 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6186-5T Vishay | 562 |
| - | Tin | PCB, Surface Mount | - | 4 | - | SMD/SMT | - | 400 mV | 5 s | - | 1 | - | - | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 150 mW | - | 55 V | - | - | 1 | 150 mW | - | - | 60 mA | 55 V | - | 50 mA | 3.5 s | 1.5 V | 55 V | 100 mA | 6 V | - | 60 mA | 60 mA | 5.3 kV | - | - | - | 500 % | - | - | - | - | No | Unknown | Lead Free | ||
![]() TCET1107 Vishay | 1863 |
| - | - | Through Hole | - | 4 | - | PDIP | - | 300 mV | - | - | 1 | - | - | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 70 V | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | 265 mW | - | 70 V | - | - | 1 | 265 mW | - | - | 60 mA | - | - | 50 mA | - | 1.6 V | 70 V | 50 mA | 6 V | - | 60 mA | 50 mA | 1.6 kV | - | - | - | 160 % | - | - | - | - | No | - | - | ||
![]() TCET1109 Vishay | 100 | - | - | - | Through Hole | - | 4 | - | PDIP | - | 300 mV | - | - | - | - | - | Compliant | - | - | 70 V | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | 265 mW | - | 70 V | - | - | 1 | - | - | - | - | - | - | 50 mA | - | - | 70 V | 50 mA | - | - | 60 mA | 50 mA | 5 kV | - | - | - | 400 % | - | - | - | - | No | - | - | ||
![]() SFH690AT Vishay | 2000 |
| - | Tin | Surface Mount | - | 4 | - | SOP | - | 300 mV | - | - | 1 | - | - | Compliant | 8541408000, 8541408000|8541408000, 8541408000|8541408000|8541408000, 8541408000|8541408000|8541408000|8541408000 | - | 1.15 V | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 150 mW | - | 70 V | - | - | 1 | 150 mW | - | - | 50 mA | 70 V | - | 50 mA | - | 1.4 V | 70 V | 100 mA | 6 V | - | 50 mA | 5 mA | 3.75 kV | - | - | - | 150 % | - | - | - | - | No | No SVHC | Lead Free | ||
![]() 6N137A Vishay | 1040 | - | Datasheet | - | Through Hole | - | 8 | - | DIP | - | - | 10 ns | - | - | - | - | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | 85 mW | - | 7 V | - | - | 1 | - | 75 ns | 75 ns | - | - | Unidirectional | 50 mA | - | 1.35 V | - | - | - | - | - | 20 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17F-1 Vishay | 200000 |
| Datasheet | - | Through Hole | - | 6 | - | DIP | - | 400 mV | - | - | - | - | - | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.25 V | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | - | - | 150 mW | - | 70 V | - | - | 1 | - | - | - | 60 mA | 70 V | - | 50 mA | - | 1.39 V | 70 V | 100 mA | - | - | 60 mA | 60 mA | 5 kV | - | - | - | 80 % | - | - | - | - | No | Unknown | Lead Free | ||
![]() TCLT1010 Vishay | 500 | - | - | - | Surface Mount | - | 4 | - | SMD/SMT | - | 300 mV | - | - | 1 | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 110 °C | -55 °C | - | - | - | 250 mW | - | - | - | - | 1 | 250 mW | - | - | 60 mA | 70 V | - | 50 mA | - | 1.25 V | 70 V | 50 mA | 6 V | - | 60 mA | - | - | - | - | - | 600 % | - | - | - | - | No | - | - | ||
![]() CNY17F-1X007 Vishay | 441 |
| - | Tin | Surface Mount | - | 6 | - | SMD/SMT | - | 400 mV | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 110 °C | -55 °C | - | - | - | 150 mW | - | - | - | - | 1 | 150 mW | - | - | 60 mA | 70 V | - | 50 mA | - | 1.39 V | 70 V | 100 mA | 6 V | - | 60 mA | - | - | - | - | - | 80 % | - | - | - | - | No | - | - | ||
![]() TCLT1007 Vishay | 20 |
| Datasheet | Tin | Surface Mount | - | 4 | - | SOP | 70 V | 300 mV | 4.7 µs | - | 1 | - | - | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | 5 µs | 70 V | - | Cut Tape | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 250 mW | 10.2 mm | 70 V | - | 2.54 mm | 1 | 250 mW | - | 6 µs | 50 mA | 70 V | - | 50 mA | 6 µs | 1.25 V | 70 V | 50 mA | 6 V | 6 V | 60 mA | 50 mA | 5 kV | 125 °C | - | 100 °C | 160 % | - | 2.3 mm | - | 7.5 mm | No | No SVHC | Lead Free | ||
![]() ILQ32 Vishay | 259 |
| Datasheet | Tin | Through Hole | - | 16 | - | DIP | - | 1 V | - | - | 4 | - | - | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.25 V | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 500 mW | - | 30 V | - | - | 4 | 150 mW | - | - | 60 mA | 30 V | - | 125 mA | - | 1.5 V | 30 V | 125 mA | 3 V | - | 60 mA | 10 mA | 5.3 kV | - | 3 V | - | - | - | - | - | - | No | Unknown | - | ||
![]() IL252 Vishay | 5600 |
| Datasheet | - | Through Hole | - | 6 | - | DIP | - | 400 mV | - | - | 1 | - | - | Compliant | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 400 mW | - | 30 V | - | - | 1 | 250 mW | - | - | 60 mA | 30 V | - | - | - | 1.5 V | 30 V | - | - | - | 60 mA | 10 mA | 5.3 kV | - | - | - | - | - | - | - | - | No | Unknown | - | ||
![]() SFH601-4X007 Vishay | 1970 | - | Datasheet | - | Surface Mount | - | 6 | - | SMD/SMT | - | 400 mV | - | - | 1 | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | 150 mW | - | - | - | - | 1 | 150 mW | - | - | 60 mA | 100 V | - | 50 mA | - | 1.25 V | 100 V | 100 mA | 6 V | - | 60 mA | - | - | - | - | - | 320 % | - | - | - | - | No | - | - |