- RoHS
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Case/Package
- Forward Current
- Forward Voltage
- Number of Channels
- Radiation Hardening
- Max Power Dissipation
- Number of Elements
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Approvals | Breakdown Voltage / V | Case | Case/Package | Certificates | Collector-Emitter Breakdown Voltage | Conform to the norm | Conform to the norm1 | Kind of output | Max. off-state voltage | Mounting | Number of Elements | RoHS | Schedule B | Transfer rate | Turn Off Delay Time | Type of optocoupler | Voltage Rating (DC) | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output Voltage | Max Output Current | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Turn On Delay Time | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Rise Time | Forward Voltage | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | RMS Current (Irms) | Reverse Breakdown Voltage | Max Input Current | Hold Current | Input Current | Isolation Voltage | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Height | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH1617A-3 Vishay | In Stock | - | Datasheet | - | Through Hole | 4 | - | - | - | PDIP | - | - | - | - | - | - | - | 1 | Compliant | 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | 110 °C | -55 °C | 150 mW | 70 V | - | 1 | - | 150 mW | - | - | 60 mA | 70 V | - | 50 mA | - | - | - | 70 V | 100 mA | - | 6 V | 60 mA | - | 60 mA | 5.3 kV | - | - | 200 % | - | - | No | - | - | ||
![]() SFH1617A-2 Vishay | In Stock | - | Datasheet | - | Through Hole | 4 | - | - | - | PDIP | - | - | - | - | - | - | - | 1 | Compliant | - | - | - | - | - | - | 110 °C | -55 °C | 150 mW | 70 V | - | 1 | - | 150 mW | - | - | 60 mA | 70 V | - | 50 mA | - | - | - | 70 V | 100 mA | - | 6 V | 60 mA | - | 60 mA | 5.3 kV | - | - | 125 % | - | - | No | - | - | ||
![]() CQY80N Vishay | In Stock | - | Datasheet | - | Through Hole | 6 | UL | - | - | PDIP | - | 32 V | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | 1.25 V | - | 100 °C | -55 °C | 250 mW | 32 V | - | 1 | - | 250 mW | - | - | 60 mA | 32 V | - | 50 mA | - | 1.6 V | - | 32 V | 50 mA | - | 5 V | 60 mA | - | 60 mA | 5 kV | - | - | 90 % | - | - | No | Unknown | - | ||
![]() H11D2 Vishay | In Stock | - | Datasheet | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8541408000 | - | - | - | - | - | - | - | - | 300 V | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | 5.3 kV | - | - | - | - | - | - | - | - | ||
![]() TCDT1100 Vishay | In Stock | - | Datasheet | - | Through Hole | 6 | - | - | - | DIP | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 100 °C | -55 °C | 250 mW | 32 V | - | 1 | - | - | - | - | 60 mA | 32 V | - | 50 mA | - | 1.25 V | - | 32 V | 50 mA | - | - | 60 mA | - | 50 mA | 5 kV | - | - | - | - | - | - | - | - | ||
![]() TCLT1004 Vishay | In Stock | - | Datasheet | - | Surface Mount | 4 | - | - | - | SOP | - | - | - | - | - | - | - | 1 | Compliant | - | - | - | - | - | Tape & Reel (TR) | 100 °C | -55 °C | 250 mW | - | - | 1 | - | 250 mW | - | - | 60 mA | 70 V | - | 50 mA | - | 1.25 V | - | 70 V | 50 mA | - | 6 V | 60 mA | - | - | - | - | - | 320 % | - | - | No | - | - | ||
![]() IL208AT Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 8 | - | - | - | SOIC | - | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | 1.3 V | - | 100 °C | -55 °C | 240 mW | 70 V | - | 1 | - | 240 mW | - | - | 60 mA | 70 V | - | - | - | 1.5 V | - | 70 V | 100 mA | - | - | 60 mA | - | 10 mA | 4 kV | - | - | 320 % | - | - | No | Unknown | Lead Free | ||
![]() VLMW32U2V2-5K8L-08 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4N35 Vishay | 2340 |
| - | - | Through Hole | 6 | BSI, FIMKO, UL | 30 V | - | DIP | - | 30 V | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000, 8541408000|8541408000|8541408000, 8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | 100 °C | -55 °C | 70 mW | 30 V | - | 1 | 1 | - | - | - | 50 mA | 30 V | - | 100 mA | 3 µs | 1.5 V | - | 30 V | 100 mA | - | 6 V | 60 mA | - | 10 mA | 5 kV | 6 V | - | 50 % | - | 8.6 mm | No | Unknown | Lead Free | ||
![]() IL4216 Vishay | 3544 | - | - | - | PCB, Surface Mount, Through Hole | 6 | BSI, CSA, FIMKO, UR | - | - | DIP | - | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | 100 °C | -55 °C | 300 mW | 600 V | 300 mA | 1 | - | 300 mW | 300 mA | - | 60 mA | 600 V | 1.5 V | - | - | - | 1.3 V | - | - | 300 mA | 6 V | 60 mA | 200 µA | 20 mA | 5.3 kV | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() TCLT1013 Vishay | 33630 | - | - | - | Surface Mount | 4 | - | - | - | SOP | - | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | 110 °C | -55 °C | 250 mW | 70 V | - | 1 | - | 250 mW | - | - | 60 mA | 70 V | - | 50 mA | - | 1.25 V | - | 70 V | 50 mA | - | 6 V | 60 mA | - | 50 mA | 5 kV | - | - | 200 % | - | - | No | Unknown | - | ||
![]() MCT6 Vishay | 200 |
| - | - | Through Hole | 8 | UL | - | - | DIP | - | 30 V | - | - | - | - | - | 2 | Compliant | 8541408000, 8541408000|8541408000, 8541408000|8541408000|8541408000, 8541408000|8541408000|8541408000|8541408000 | - | 3 µs | - | 1.25 V | - | 100 °C | -55 °C | 400 mW | 30 V | - | 2 | - | 400 mW | - | 3 µs | 20 mA | 30 V | - | 30 mA | - | 1.25 V | - | 30 V | 30 mA | - | - | 60 mA | - | 20 mA | 5.3 kV | - | 100 °C | 50 % | 4.7 mm | - | No | No SVHC | Lead Free | ||
![]() VO0631T VISHAY | 1003 |
| - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | - | logic | - | SMD | - | - | - | 10Mbps | - | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO0601T VISHAY | 18900 |
| - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | - | logic | - | SMD | - | - | - | 10Mbps | - | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO0600T VISHAY | 18899 | - | - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | - | logic | - | SMD | - | - | - | 10Mbps | - | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL420 VISHAY | 1000 | - | - | - | - | - | - | - | DIP6 | - | RoHS compliant | - | - | - | without zero voltage crossing driver | 6V | THT | - | - | - | - | - | optotriac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO2611-X007T VISHAY | 7841 |
| - | - | - | - | - | - | SMD8 | - | RoHS compliant | - | UL | - | gate | 5V | SMD | - | - | - | 10Mbps | - | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VOW2611-X017T VISHAY | In Stock | - | - | - | - | - | - | - | SMD8 | - | RoHS compliant | - | UL | VDE | gate | 5V | SMD | - | - | - | 10Mbps | - | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4218-X019T VISHAY | In Stock | - | - | - | - | - | - | - | SMD6 | - | RoHS compliant | - | UL | VDE | triac | 6V | SMD | - | - | - | - | - | optotriac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL420-X009 VISHAY | 100 |
| - | - | - | - | - | - | SMD6 | - | RoHS compliant | - | UL | - | triac | 6V | SMD | - | - | - | - | - | optotriac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |