- RoHS
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Case/Package
- Forward Current
- Forward Voltage
- Number of Channels
- Radiation Hardening
- Max Power Dissipation
- Number of Elements
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Approvals | Case/Package | Collector-Emitter Breakdown Voltage | Number of Elements | RoHS | Schedule B | Turn Off Delay Time | Voltage Rating (DC) | Packaging | Max Operating Temperature | Min Operating Temperature | Color | Max Power Dissipation | Depth | Output Voltage | Lead Length | Max Output Current | Number of Channels | Voltage | Element Configuration | Power Dissipation | Output Current | Viewing Angle | Turn On Delay Time | Forward Current | Max Output Voltage | Lens Style | Max Input Voltage | Lens Size | Output Current per Channel | Test Current | Bandwidth | Rise Time | Forward Voltage | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Reverse Recovery Time | Illumination Color | Max Repetitive Reverse Voltage (Vrrm) | Lens Transparency | RMS Current (Irms) | Power Consumption | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Max Input Current | Hold Current | Number of LEDs | Max Forward Surge Current (Ifsm) | Input Current | Isolation Voltage | Max Junction Temperature (Tj) | Peak Wavelength | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dominant Wavelength | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TCET1106 Vishay | In Stock | - | - | - | Through Hole | 4 | - | DIP | - | 1 | Compliant | - | - | 70 V | - | 100 °C | -40 °C | - | 265 mW | - | 70 V | - | - | 1 | - | - | 265 mW | - | - | - | 60 mA | - | - | - | - | 50 mA | - | - | - | 1.6 V | - | 70 V | 50 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 50 mA | 5 kV | - | - | - | - | 300 % | - | - | - | - | - | No | - | Lead Free | ||
![]() TCET1114 Vishay | In Stock | - | - | - | Through Hole | 4 | - | DIP | - | 1 | Compliant | - | - | - | - | 110 °C | -40 °C | - | 265 mW | - | 70 V | - | - | 1 | - | - | 265 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | - | 1.25 V | - | 70 V | 50 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 50 mA | 5 kV | - | - | - | - | 90 % | - | - | - | - | - | No | - | - | ||
![]() SFH617A-1 Vishay | In Stock | - | - | Tin | Through Hole | 4 | - | DIP | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | 110 °C | -55 °C | - | 150 mW | - | 70 V | - | - | 1 | - | - | 400 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | - | - | - | 70 V | 100 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 60 mA | 5.3 kV | - | - | - | - | 80 % | - | - | - | - | - | No | No SVHC | - | ||
![]() VOL617A-3X001T Vishay | 69 |
| - | - | Surface Mount | 4 | - | LSOP | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | 5.5 µs | - | - | 110 °C | -55 °C | - | 76 mW | - | 80 V | - | - | 1 | - | - | 250 mW | - | - | 6 µs | 5 mA | 80 V | - | - | - | 50 mA | - | - | - | 1.16 V | - | 80 V | 50 mA | - | - | - | - | - | - | - | 6 V | - | 60 mA | - | - | - | 60 mA | 5 kV | 125 °C | - | - | 110 °C | 200 % | - | - | 2.3 mm | - | - | No | No SVHC | Lead Free | ||
![]() SFH6206-3 Vishay | 13480 | - | - | - | Surface Mount | 4 | - | SMD/SMT | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.25 V | - | 100 °C | -55 °C | - | 150 mW | - | 70 V | - | - | 1 | - | - | 250 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | - | 1.65 V | - | 70 V | 100 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 60 mA | 5.3 kV | - | - | - | - | 320 % | - | - | - | - | - | No | No SVHC | - | ||
![]() SFH6326-X009 Vishay | In Stock | - | - | - | Surface Mount | - | - | SMD/SMT | - | - | Compliant | - | - | - | - | 100 °C | -55 °C | - | 145 mW | - | - | - | - | 2 | - | - | - | - | - | - | 25 mA | 25 V | - | - | - | 8 mA | - | - | - | 1.33 V | - | - | 8 mA | - | - | - | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | 35 % | - | - | - | - | - | No | - | - | ||
![]() SFH6345-X009 Vishay | In Stock | - | - | - | Surface Mount | - | - | SMD/SMT | - | - | Compliant | - | - | - | - | 100 °C | -55 °C | - | 100 mW | - | - | - | - | 1 | - | - | - | - | - | - | 25 mA | 25 V | - | - | - | 8 mA | - | - | - | 1.33 V | - | 400 mV | - | - | - | - | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | No | - | - | ||
![]() CNY117-4 Vishay | In Stock | - | - | - | Through Hole | 6 | - | PDIP | - | 1 | Compliant | - | - | - | - | 110 °C | -55 °C | - | 150 mW | - | 70 V | - | - | 1 | - | - | 150 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | - | 1.39 V | - | 70 V | 100 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 60 mA | 5.3 kV | - | - | - | - | 320 % | - | - | - | - | - | No | - | - | ||
![]() TLUR2401 Vishay | 6000 | - | - | - | Through Hole | 2 | - | Radial | - | 1 | Compliant | 8541402000, 8541402000|8541402000|8541402000|8541402000|8541402000 | - | 2 V | - | 100 °C | -40 °C | Red | - | 2.4 mm | - | 24.5 mm | - | - | - | - | 60 mW | - | 40 ° | - | 20 mA | - | Circular, Colored, Convex, Diffused, Dome, Round | - | 1.8 mm | - | 10 mA | - | - | 2 V | - | - | - | - | Red | - | Diffused | - | - | - | 15 V | 630 nm | - | - | 1 | - | - | - | - | 660 nm | - | - | - | 630 nm | 1.8 mm | 3.3 mm | 3.3 mm | - | No | Unknown | - | ||
![]() ILD621GB Vishay | 218 | - | - | - | Through Hole | 8 | UL | PDIP | 70 V | 2 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.15 V | - | 100 °C | -55 °C | - | 400 mW | - | 70 V | - | - | 2 | - | - | 400 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | 2 µs | 1.3 V | - | 70 V | 100 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 60 mA | 5.3 kV | - | - | 6 V | - | 600 % | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() VO3053 Vishay | 127653 | - | - | - | Through Hole | 6 | CSA, UL, UR, VDE | DIP | - | 1 | Compliant | - | - | - | - | 100 °C | -40 °C | - | 300 mW | - | 600 V | - | 100 mA | 1 | - | - | 300 mW | 100 mA | - | - | 60 mA | - | - | 1.5 V | - | - | - | - | - | 1.2 V | 1.2 V | - | - | - | - | - | - | 100 mA | 100 mW | 6 V | - | - | - | 200 µA | - | - | 30 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() SFH628A-3 Vishay | 4466 |
| - | Tin | Through Hole | 4 | - | DIP | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.1 V | - | 100 °C | -55 °C | - | 150 mW | - | 55 V | - | - | 1 | - | Single | 150 mW | - | - | - | 50 mA | 55 V | - | - | - | 50 mA | - | - | 3.5 µs | 1.5 V | - | 55 V | 100 mA | 2 µs | - | 1 kV | - | - | - | - | - | - | 50 mA | - | - | 30 A | 5 mA | 5.3 kV | - | - | - | - | 320 % | - | - | - | - | - | No | No SVHC | - | ||
![]() TCLT1018 Vishay | 3000 |
| - | - | Surface Mount | 4 | - | SMD/SMT | - | 1 | Compliant | - | - | - | Tape & Reel (TR) | 110 °C | -55 °C | - | 250 mW | - | - | - | - | 1 | - | - | 250 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | - | 1.25 V | - | 70 V | 50 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | - | - | - | - | - | - | 260 % | - | - | - | - | - | No | - | - | ||
![]() VLMW32T2V1-5K8L-18 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLWR9620 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ32 Vishay | In Stock | - | Datasheet | Tin | Through Hole | 16 | - | DIP | - | 4 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.25 V | - | 100 °C | -55 °C | - | 500 mW | - | 30 V | - | - | 4 | - | - | 150 mW | - | - | - | 60 mA | 30 V | - | - | - | 125 mA | - | - | - | 1.5 V | - | 30 V | 125 mA | - | - | - | - | - | - | 3 V | - | - | 60 mA | - | - | - | 10 mA | 5.3 kV | - | - | 3 V | - | - | - | - | - | - | - | No | Unknown | - | ||
![]() IL252 Vishay | In Stock | - | Datasheet | - | Through Hole | 6 | - | DIP | - | 1 | Compliant | - | - | 1.2 V | - | 100 °C | -55 °C | - | 400 mW | - | 30 V | - | - | 1 | - | - | 250 mW | - | - | - | 60 mA | 30 V | - | - | - | - | - | - | - | 1.5 V | - | 30 V | - | - | - | - | - | - | - | - | - | - | 60 mA | - | - | - | 10 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | No | Unknown | - | ||
![]() SFH601-4X007 Vishay | In Stock | - | Datasheet | - | Surface Mount | 6 | - | SMD/SMT | - | 1 | Compliant | - | - | - | - | 100 °C | -55 °C | - | 150 mW | - | - | - | - | 1 | - | - | 150 mW | - | - | - | 60 mA | 100 V | - | - | - | 50 mA | - | - | - | 1.25 V | - | 100 V | 100 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | - | - | - | - | - | - | 320 % | - | - | - | - | - | No | - | - | ||
![]() SFH6106-1 Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 4 | - | SMD/SMT | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | 1.25 V | - | 100 °C | -55 °C | - | 150 mW | - | 70 V | - | - | 1 | - | - | 150 mW | - | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | - | 1.25 V | - | 70 V | 100 mA | - | - | - | - | - | - | 6 V | - | - | 60 mA | - | - | - | 60 mA | 5.3 kV | - | - | - | - | 80 % | - | - | - | - | - | No | No SVHC | - | ||
![]() IL300-F Vishay | In Stock | - | Datasheet | Tin | PCB, Through Hole | 8 | - | DIP | - | 1 | Compliant | 8541408000, 8541408000|8541408000, 8541408000|8541408000|8541408000, 8541408000|8541408000|8541408000|8541408000 | - | - | - | 100 °C | -55 °C | - | 210 mW | - | 500 mV | - | - | 1 | 5 V | - | 150 mW | - | - | - | 10 mA | 500 mV | - | - | - | 70 µA | - | 200 kHz | 1.75 µs | 1.4 V | - | - | - | - | - | - | - | - | - | 5 V | 5 V | - | 60 mA | - | - | - | 10 mA | 4.42 kV | 125 °C | - | 5 V | 100 °C | 1.1 % | - | - | 4.55 mm | 10.16 mm | 6.6 mm | No | Unknown | Lead Free |