- RoHS
- Number of Pins
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Case/Package
- Forward Current
- Forward Voltage
- Number of Channels
- Radiation Hardening
- Max Power Dissipation
- Number of Elements
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Shape | Number of Terminals | Approvals | Case | Case/Package | Certificates | China RoHS | Collector-Emitter Breakdown Voltage | Kind of output | Max. off-state voltage | Mounting | Number of Elements | RoHS | Schedule B | Transfer rate | Type of optocoupler | Voltage Rating (DC) | Packaging | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Power Rating | Max Power Dissipation | Orientation | Terminal Pitch | Depth | Lead Pitch | Output Voltage | Lead Length | Max Output Current | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Throw Configuration | Viewing Angle | Forward Current | Max Output Voltage | Lens Style | Max Input Voltage | Lens Size | Output Current per Channel | Test Current | Rise Time | Forward Voltage | Luminous Intensity | Collector Emitter Voltage (VCEO) | Max Collector Current | Illumination Color | Lens Transparency | Lens Color | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Max Input Current | Number of LEDs | Input Current | Isolation Voltage | Max Junction Temperature (Tj) | Peak Wavelength | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dominant Wavelength | Dark Current | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VO3150A-X007T VISHAY | 24000 |
| - | - | - | - | - | - | - | - | Gull wing 8 | - | RoHS compliant | - | - | IGBT driver | - | SMD | - | - | - | - | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL4218 VISHAY | 2000 | - | - | - | - | - | - | - | - | - | DIP6 | - | RoHS compliant | - | - | without zero voltage crossing driver | 6V | THT | - | - | - | - | optotriac | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO0611T VISHAY | 20152 |
| - | - | - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | logic | - | SMD | - | - | - | 10Mbps | optocoupler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6345-X019 Vishay | 42595 | - | - | - | - | Surface Mount | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | 100 mW | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 25 mA | 25 V | - | - | - | 8 mA | - | - | 1.33 V | - | 400 mV | - | - | - | - | - | - | - | 25 mA | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | No | - | - | ||
![]() TCLT1005 Vishay | 36000 | - | - | Production (Last Updated: 5 months ago) | - | Surface Mount | 4 | - | - | - | - | SOP | - | - | 70 V | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | 70 V | Tape & Reel | - | - | 100 °C | -55 °C | - | - | 150 mW | - | - | - | - | 70 V | - | - | 1 | 6 V | - | 250 mW | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | 3 µs | 1.6 V | - | 70 V | 50 mA | - | - | - | 6 V | - | - | 60 mA | - | 50 mA | 5 kV | - | - | - | - | 50 % | - | 100 nA | - | - | - | 7.5 mm | No | Yes | Lead Free | ||
![]() VLMB31K2L2-GS08 Vishay | In Stock | - | - | Obsolete (Last Updated: 5 months ago) | - | Surface Mount | 2 | Round | 2 | - | - | PLCC | - | Compliant | - | - | - | - | 1 | Compliant | 8541402000 | - | - | - | Tape and Reel | - | - | 100 °C | -40 °C | Blue | 84 mW | - | - | 2.8 mm | 2.8 mm | - | - | - | - | - | - | 1 | 84 mW | - | 120 ° | 20 mA | - | Circular, Clear, Diffused | - | - | - | 10 mA | - | 4.5 V | 13.5 mcd | - | - | Blue | Clear | - | - | 5 V | - | - | 1 | - | - | - | 428 nm | - | - | - | 466 nm | - | - | 1.75 mm | 3 mm | 2.8 mm | No | Yes | - | ||
![]() TSUS5202 Vishay | 68000 | - | - | - | - | Through Hole | 2 | - | - | - | - | Radial | - | - | - | - | - | - | 1 | Compliant | 8541402000 | - | - | 1.3 V | - | - | - | 85 °C | -40 °C | - | 210 mW | - | Top View | - | 5.8 mm | 2.54 mm | - | - | - | - | - | - | 210 mW | - | 30 ° | 150 mA | - | Circular, Diffused, Round | - | - | - | 100 mA | 800 ns | 1.7 V | - | - | - | - | - | - | - | 5 V | 950 nm | - | 1 | - | - | - | 950 nm | - | - | - | - | - | - | - | 5.8 mm | - | No | Unknown | - | ||
![]() TLHY4405 Vishay | 5000 | - | - | - | - | PCB, Through Hole | 2 | - | - | - | - | Radial | - | - | - | - | - | - | 1 | Compliant | 8541402000, 8541402000|8541402000|8541402000|8541402000|8541402000 | - | - | 2.4 V | - | - | - | 100 °C | -40 °C | Yellow | - | - | - | - | 3.2 mm | - | - | 23 mm | - | - | - | - | 100 mW | - | 30 ° | - | - | Circular, Colored, Diffused, Dome, Round, Tinted | - | 3 mm | - | 10 mA | - | 2.4 V | 10 mcd | - | - | Yellow | Diffused | Yellow | - | 15 V | 585 nm | - | 1 | - | - | - | 585 nm | - | - | - | 594 nm | - | 150 µm | 6.1 mm | 3.2 mm | - | No | Unknown | Lead Free | ||
![]() IL2-X009 Vishay | 42163 | - | - | - | - | Surface Mount | 6 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | Compliant | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | 250 mW | - | - | - | - | - | - | - | 1 | - | - | 250 mW | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | 1.25 V | - | 70 V | 400 mA | - | - | - | 6 V | - | - | 60 mA | - | - | - | - | - | - | - | 500 % | - | - | - | - | - | - | No | - | - | ||
![]() TLHG4400 Vishay | 100 |
| - | - | - | Through Hole | 2 | - | - | UL | - | Radial | - | - | - | - | - | - | 1 | Compliant | 8541402000, 8541402000|8541402000, 8541402000|8541402000|8541402000, 8541402000|8541402000|8541402000|8541402000 | - | - | - | Bulk | - | - | 100 °C | -40 °C | Green | - | - | - | - | 3.2 mm | - | - | - | - | - | - | - | 100 mW | - | 60 ° | 20 mA | - | Circular, Colored, Diffused, Dome, Round, Tinted | - | 3 mm | - | 10 mA | - | 2.4 V | 13 mcd | - | - | Green | Diffused | Green | - | 15 V | 575 nm | - | 1 | - | - | 100 °C | - | - | 100 °C | - | 575 nm | - | 150 µm | 6.1 mm | 3.2 mm | - | No | Unknown | Lead Free | ||
![]() SFH636-X017 Vishay | 1760 | - | - | - | - | Surface Mount | 6 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | Compliant | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | 100 mW | - | - | - | - | - | - | 8 mA | 1 | - | - | 100 mW | - | - | 25 mA | 20 V | - | - | - | 8 mA | - | - | 1.5 V | - | 400 mV | - | - | - | - | 3 V | - | - | 25 mA | - | - | - | - | - | - | - | 30 % | - | - | - | - | - | - | No | - | - | ||
![]() IL300-DEFG Vishay | 82 |
| - | - | - | PCB, Through Hole | 8 | - | - | - | - | DIP | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000, 8541408000|8541408000|8541408000, 8541408000|8541408000|8541408000|8541408000 | - | - | 1.25 V | - | - | - | 100 °C | -55 °C | - | - | 210 mW | - | - | - | - | 50 V | - | - | 1 | - | - | 210 mW | - | - | 60 mA | 500 mV | - | - | - | 70 µA | - | 1.75 µs | 1.25 V | - | - | - | - | - | - | 5 V | - | - | 60 mA | - | 10 mA | 5.3 kV | - | - | 5 V | - | 1.1 % | - | - | - | 3.81 mm | 10.16 mm | 6.6 mm | No | Unknown | Lead Free | ||
![]() H11D1-X009 Vishay | 42151 | - | - | - | - | Surface Mount | 6 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | Compliant | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | 300 mW | - | - | - | - | - | - | - | 1 | - | - | 300 mW | - | - | 60 mA | 300 V | - | - | - | 100 mA | - | - | 1.1 V | - | 300 V | 100 mA | - | - | - | 6 V | - | - | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() LH1262CAC Vishay | 12193 |
| - | - | - | Surface Mount | 8 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Compliant | 8536410030, 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | Gull Wing | 50 Ω | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | DPST | - | - | 15 V | - | 1.45 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | 50 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() TCMT1101 Vishay | In Stock | - | - | - | - | Surface Mount | 4 | - | - | - | - | SOP | - | - | - | - | - | - | 1 | Compliant | - | - | - | 70 V | - | - | - | 100 °C | -40 °C | - | - | 250 mW | - | - | - | - | 70 V | - | - | 1 | - | - | 250 mW | - | - | 60 mA | 70 V | - | - | - | 50 mA | - | - | 1.25 V | - | 70 V | 50 mA | - | - | - | 6 V | - | - | 60 mA | - | 50 mA | 3.75 kV | - | - | - | - | 80 % | - | - | - | - | - | - | No | - | - | ||
![]() VO615C-3X016 Vishay | In Stock | - | - | - | - | Through Hole | 4 | - | - | - | - | DIP | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 110 °C | -55 °C | - | - | - | - | - | - | - | 80 V | - | - | 1 | - | - | - | - | - | - | 80 V | - | - | - | 50 mA | - | - | 1.1 V | - | 400 mV | - | - | - | - | - | - | - | - | - | 60 mA | 5.3 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6186-5T Vishay | In Stock | - | - | - | Tin | PCB, Surface Mount | 4 | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | - | - | - | - | 100 °C | -55 °C | - | - | 150 mW | - | - | - | - | 55 V | - | - | 1 | - | - | 150 mW | - | - | 60 mA | 55 V | - | - | - | 50 mA | - | 3.5 s | 1.5 V | - | 55 V | 100 mA | - | - | - | 6 V | - | - | 60 mA | - | 60 mA | 5.3 kV | - | - | - | - | 500 % | - | - | - | - | - | - | No | Unknown | Lead Free | ||
![]() TCET1107 Vishay | In Stock | - | - | - | - | Through Hole | 4 | - | - | - | - | PDIP | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000|8541408000|8541408000|8541408000 | - | - | 70 V | - | - | - | 100 °C | -40 °C | - | - | 265 mW | - | - | - | - | 70 V | - | - | 1 | - | - | 265 mW | - | - | 60 mA | - | - | - | - | 50 mA | - | - | 1.6 V | - | 70 V | 50 mA | - | - | - | 6 V | - | - | 60 mA | - | 50 mA | 1.6 kV | - | - | - | - | 160 % | - | - | - | - | - | - | No | - | - | ||
![]() TCET1109 Vishay | In Stock | - | - | - | - | Through Hole | 4 | - | - | - | - | PDIP | - | - | - | - | - | - | - | Compliant | - | - | - | 70 V | - | - | - | 100 °C | -40 °C | - | - | 265 mW | - | - | - | - | 70 V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | 70 V | 50 mA | - | - | - | - | - | - | 60 mA | - | 50 mA | 5 kV | - | - | - | - | 400 % | - | - | - | - | - | - | No | - | - | ||
![]() SFH690AT Vishay | In Stock | - | - | - | Tin | Surface Mount | 4 | - | - | - | - | SOP | - | - | - | - | - | - | 1 | Compliant | 8541408000, 8541408000|8541408000, 8541408000|8541408000|8541408000, 8541408000|8541408000|8541408000|8541408000 | - | - | 1.15 V | - | - | - | 100 °C | -55 °C | - | - | 150 mW | - | - | - | - | 70 V | - | - | 1 | - | - | 150 mW | - | - | 50 mA | 70 V | - | - | - | 50 mA | - | - | 1.4 V | - | 70 V | 100 mA | - | - | - | 6 V | - | - | 50 mA | - | 5 mA | 3.75 kV | - | - | - | - | 150 % | - | - | - | - | - | - | No | No SVHC | Lead Free |