- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Configuration
- Rohs Code
- Additional Feature
- JESD-609 Code
- Terminal Finish
- Dark Current-Max
Attribute column
Manufacturer
Vishay Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Housing material | Shape | Exterior Housing Material | Semiconductor Material | Backlight voltage | Cable type | Capacitors series | Case - inch | Case - mm | Contact pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Dielectric strength | Gross weight | Gross Weight | Head and button shape | Ihs Manufacturer | Indicator type | Kind of capacitor | LED operating life | Max Current | Max Voltage | Mounting | Mounting diameter | Mounting method | Noal Voltage | Number of switching cycles (electrical) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Protection class | Relative humidity | Response Time-Nom | Rohs Code | Storage Temperature | Switching scheme | Thread | Transport Package dimensions/quantity | Transport packaging size/quantity | Type of capacitor | Wire section | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector type | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Number of Functions | Depth | Reach Compliance Code | Number of contacts | Lead Length | Dielectric | Contact resistance | Configuration | Insulation resistance | Optoelectronic Device Type | Switch type | Fuse type | Size | Operating temperature range | Operating Temperature Range | Rated current | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Rated voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Operating voltage | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Shaft diameter | Contacts | Backlight color | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2538 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEST2600 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | NO | THROUGH HOLE MOUNT | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | ROHS COMPLIANT, MINIATURE, PLASTIC PACKAGE-2 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e2 | - | - | - | - | - | TIN SILVER | DAYLIGHT FILTER, SIDE VIEW | - | - | - | 1 | - | compliant | - | - | - | - | SINGLE | - | PHOTO TRANSISTOR | - | - | - | - | - | - | - | - | 0.05 A | - | - | - | 920 nm | 100 nA | 0.1 W | 70 V | - | YES | - | 2.5 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() H11AA1 Vishay Intertechnologies | In Stock | - | Datasheet | 5 Weeks, 3 Days | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | 20% | 20% | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | - | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | - | SINGLE | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.06 A | 1.5 V | - | - | - | 5300 V | - | 100 nA | 0.2 W | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEMD5510FX01 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | RECTANGULAR | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | 5 X 4.24 MM, 1.12 MM HEIGHT, GREEN, MINIATURE, SMD, 2 PIN | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | HIGH SENSITIVITY | - | - | - | 1 | - | compliant | - | - | - | - | SINGLE | - | PIN PHOTODIODE | - | - | 4.4 mm | - | - | - | - | - | - | - | 16 V | - | 540 nm | 30 nA | - | - | - | NO | - | 0.001 mA | - | 16 V | - | - | - | - | - | - | - | - | ||
![]() 6N139 Vishay Intertechnologies | In Stock |
| Datasheet | 16 Weeks, 3 Days | NO | THROUGH HOLE MOUNT | - | ceramic | - | 1 | - | - | - | KGM | 2220 | 5750 | - | 400% | - | 0.1 MBps | - | 0.18 | - | - | VISHAY INTERTECHNOLOGY INC | - | MLCC | - | - | - | SMD | - | SMD | - | - | 100 °C | -55 °C | DIP-8 | Active | - | - | - | Yes | - | - | - | - | 28.5*21*19/1500 | ceramic | - | -55...+125 °C | ±10% | e3 | - | - | - | - | - | Matte Tin (Sn) | CMOS COMPATIBLE | - | 15nF | - | 1 | 6.1 mm | compliant | - | - | X7R | - | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | Melting insert in SMD package 2410 | - | - | - | 0.16 A | 0.025 A | 1.7 V | 0.06 A | 250 V | - | 5300 V | - | - | 0.1 W | - | - | - | 0.000025 s | - | 1kV | - | - | - | - | - | - | 2.69 mm | - | 2.69 mm | ||
![]() SFH6186-2T Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 75% | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | MATTE TIN | UL APPROVED | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.05 A | - | - | - | - | 5300 V | - | 200 nA | - | 55 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEMD1020 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | SURFACE MOUNT | - | - | ROUND | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 2 X 2.50 MM, 2.70 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-2 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Tin (Sn) | DAYLIGHT FILTER | - | - | TR, 7 INCH | 1 | - | compliant | - | - | - | - | SINGLE | - | PIN PHOTODIODE | - | - | 1.9 mm | - | - | - | - | - | - | - | 60 V | - | 940 nm | 10 nA | - | - | - | YES | - | 0.012 mA | - | 60 V | - | - | - | - | - | - | - | - | ||
![]() TEMD5110X01 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | RECTANGULAR | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | 5 X 4.24 MM, 1.12 MM HEIGHT, GREEN, MINIATURE, SMD, 4 PIN | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | HIGH SENSITIVITY | - | - | TR, 7 INCH | 1 | - | compliant | - | - | - | - | SINGLE | - | PIN PHOTODIODE | - | - | 4.4 mm | - | - | - | - | - | - | - | 60 V | - | 940 nm | 30 nA | - | - | - | YES | - | 0.05 mA | - | 60 V | - | - | - | - | - | - | - | - | ||
![]() TEMD5080X01 Vishay Intertechnologies | 200 |
| Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | SQUARE | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 110 °C | -40 °C | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q101 | - | - | TR, 7 INCH | 1 | - | compliant | - | - | - | - | SINGLE | - | PIN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | 25 V | - | 940 nm | 10 nA | - | - | - | YES | - | 0.05 mA | - | 25 V | - | - | - | - | - | - | - | - | ||
![]() 6N136 Vishay Intertechnologies | 487 |
| Datasheet | 5 Weeks, 4 Days | NO | THROUGH HOLE MOUNT | - | - | RECTANGULAR | 1 | - | - | - | - | - | - | - | 19% | - | 1 MBps | - | - | 22.50 | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 12 (at U=16V; T=30°C) A | 15.4 (at T=30°C) V | - | - | - | (DC) - 12 Vmin | - | 70 °C | - | PLASTIC, DIP-8 | Active | - | - | 3e-8 ns | Yes | -40...+60 °C | - | - | 42*28*23.5/100 | - | - | - | - | - | e3 | - | - | - | - | internal - 0.85...1.05 Ohm | Matte Tin (Sn) | TTL COMPATIBLE | - | - | - | 1 | 4...5 mm | compliant | - | 150 mm (18AWG) | - | - | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | -50...+80 °C | - | 0.025 A | 1.7 V | 0.008 A | - | - | 5300 V | - | - | 0.1 W | - | - | - | 8e-7 s | - | - | - | - | - | - | - | - | 40 mm | - | 40 mm | ||
![]() TEPT4400 Vishay Intertechnologies | 10000 |
| Datasheet | 20 Weeks, 4 Days | NO | THROUGH HOLE MOUNT | - | PA66 (UL94V-0/ V-2) | ROUND | - | - | - | - | - | - | - | 2.0 mm | - | - | - | 800 (50 Hz, 1 min.) V | 0.51 | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | crimping | - | - | 85 °C | -40 °C | GREEN PACKAGE-2 | Active | - | - | - | Yes | - | - | - | - | 50*50*59/20000 | - | AWG32 - AWG24 | - | - | - | - | - | low voltage power connector (socket) series HB | - | - | - | HIGH SENSITIVITY | - | - | BULK | 1 | 6.85 mm | compliant | 5 | - | - | ≤10 mOhm | SINGLE | ≥1000 (at Uinsp.dc=500 V) MOhm | PHOTO TRANSISTOR | - | - | 3 mm | -25…+85 °C | - | 2 (AC/ DC) A | - | - | 0.02 A | - | - | - | 570 nm | 50 nA | 0.1 W | 6 V | - | NO | - | 0.02 mA | - | - | - | - | - | - | - | 4 (without flange) mm | - | 11.75 mm | ||
![]() TCMT1107 Vishay Intertechnologies | In Stock |
| Datasheet | 8 Weeks | YES | SURFACE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | 80% | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | SSOP-4 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | UL APPROVED, VDE APPROVED | - | - | TR | - | - | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.06 A | 1.6 V | 0.05 A | - | - | 3750 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD207T Vishay Intertechnologies | 4000 |
| Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | 34% | 70% | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Matte Tin (Sn) | IEC-60747-5-5, UL RECOGNIZED | 8541.40.80.00 | - | TR | - | - | compliant | - | - | - | - | SEPARATE, 2 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.03 A | 1.55 V | - | - | - | 4000 V | - | 50 nA | 0.125 W | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH610A-3X006 Vishay Semiconductors | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | Audio cable transitional stereo (M - M) plug - plug, black | - | - | - | - | 100% | 70% | - | - | 44.90 | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | 39*33*30/500 | - | - | - | - | e3 | Yes | EAR99 | DIN 5 pin - F3.5 mm three-pole, metal color - gold | - | - | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | unknown | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.06 A | 1.65 V | 0.05 A | - | - | 5300 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | 1500 mm | - | ||
![]() TEFT4300 Vishay Intertechnologies | 9976 |
| Datasheet | 16 Weeks, 3 Days | NO | THROUGH HOLE MOUNT | Brass | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | 2.91 | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | GREEN, PLASTIC PACKAGE-2 | Active | - | - | - | Yes | - | - | M5 | - | 28.5*21*19/5000 | - | - | - | - | e2 | - | - | - | Threaded insert with hole | - | TIN SILVER | DAY LIGHT FILTER, HIGH SENSITIVITY | - | - | - | 1 | - | compliant | - | - | - | - | SINGLE | - | PHOTO TRANSISTOR | - | - | 3 mm | - | - | - | - | - | 0.05 A | - | - | - | 925 nm | 200 nA | 0.185 W | 70 V | - | YES | 0.0000023 s | 3.2 mA | - | - | - | d = 5.5 (+/- 0.2) mm | - | - | Dmax = 6.3 mm | - | L = 15 mm | - | ||
![]() BPW21R Vishay Intertechnologies | In Stock | - | Datasheet | 7 Weeks, 1 Day | NO | THROUGH HOLE MOUNT | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | ROHS COMPLIANT, HERMETIC SEALED, TO-5, 2 PIN | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | - | GOLD | HIGH SENSITIVITY | - | - | BULK | 1 | - | compliant | - | - | - | - | SINGLE | - | PIN PHOTODIODE | - | - | 5.9 mm | - | - | - | - | - | - | - | 10 V | - | 565 nm | 30 nA | - | - | - | NO | 0.0000035 s | 0.009 mA | - | 10 V | - | - | - | - | - | - | - | - | ||
![]() TCMT1106 Vishay Intertechnologies | 18000 | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | nickel-plated brass | - | 1 | - | 12 V | - | - | - | - | - | 100% | 100% | - | 2000 (50 Hz / 5 s) V | 62.40 | - | ring - cone; flat button | VISHAY INTERTECHNOLOGY INC | dot | - | ≥40000 hours | - | - | - | 28 mm | - | - | ≥50000 | 100 °C | -40 °C | SOP-4 | Active | IP65 | 45...85 % | - | Yes | - | ON-(OFF) + OFF-(ON) without fixation | - | - | 62*27*28/50 | - | - | - | - | e3 | - | - | - | - | - | TIN | UL APPROVED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | ≤50 mOhm | SINGLE | ≥1000 MOhm | TRANSISTOR OUTPUT OPTOCOUPLER | GQ28 series vandal-proof button with backlight | - | - | -25…+55 °C | - | 5 A | 0.06 A | 1.6 V | 0.05 A | 250 V | - | 3750 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | - | - | - | - | 4Pin+2Pin | red | 32 mm | - | - | - | ||
![]() CNY17F-3 Vishay Intertechnologies | In Stock |
| Datasheet | 11 Weeks, 3 Days | NO | THROUGH HOLE MOUNT | - | - | - | 1 | - | - | - | - | - | - | - | 100% | 100% | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | 100 °C | -55 °C | DIP-6 | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | - | - | Tin (Sn) | - | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | - | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 0.06 A | 1.65 V | 0.05 A | - | - | 5300 V | - | 100 nA | 0.15 W | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO3062 Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | 100 °C | -40 °C | ROHS COMPLIANT, DIP-6 | Transferred | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | - | - | - | - | unknown | - | - | - | - | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | - | - | - | - | - | 0.06 A | - | 0.1 A | - | - | 5300 V | - | - | - | - | 10 mA | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | ||
![]() VBPW34FAS Vishay Intertechnologies | 5 |
| Datasheet | 16 Weeks, 3 Days | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | compliant | - | - | - | - | - | - | PIN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |