- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Optoelectronic Device Type
- Operating Temperature-Max
- Operating Temperature-Min
- Configuration
- Rohs Code
- Additional Feature
- JESD-609 Code
- Terminal Finish
- Dark Current-Max
Attribute column
Manufacturer
Vishay Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Mounting Feature | Number of pins | Shape | Exterior Housing Material | Semiconductor Material | Body Diameter | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of capacitor | Kind of connector | Mounting | Nominal Voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Storage Temperature | Supply Voltage-Min | Transport packaging size/quantity | Type of capacitor | Type of connector | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Number of Functions | Depth | Reach Compliance Code | Current rating | Number of Contacts | Dielectric | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Rated voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | 2nd Connector Number of Positions Loaded | Coll-Emtr Bkdn Voltage-Min | Profile | Infrared Range | Connection Type | Response Time-Max | Peak Surge Current | Light Current-Nom | Operating voltage | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPV22NFL Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY TELEFUNKEN | - | - | - | - | - | 100 °C | -55 °C | PLASTIC PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HIGH SENSITIVITY | - | - | - | 1 | - | unknown | - | - | - | SINGLE | PIN PHOTODIODE | 4.5 mm | - | - | - | - | - | 60 V | - | 940 nm | 30 nA | - | - | - | - | YES | - | - | - | 0.085 mA | - | - | 60 V | - | - | - | - | ||
![]() BPV22F Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | - | NO | THROUGH HOLE MOUNT | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 100 °C | -40 °C | 5 X 4.50 MM, 6 MM HEIGHT, GREEN, PLASTIC PACKAGE-2 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | MATTE TIN | - | DAYLIGHT FILTER, SIDE VIEW | - | - | - | 1 | - | compliant | - | - | - | SINGLE | PIN PHOTODIODE | 4.5 mm | - | - | - | - | - | 60 V | - | 950 nm | 30 nA | - | - | - | - | YES | - | 1e-7 s | - | 0.075 mA | - | - | 60 V | - | - | - | - | ||
![]() IL250 Vishay Intertechnologies | 1900 |
| Datasheet | 4 Weeks | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | 50% | 50% | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 100 °C | -55 °C | DIP-6 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | - | 8541.40.80.00 | - | - | - | - | compliant | - | - | - | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.5 V | - | - | - | - | 5300 V | - | 50 nA | 0.2 W | - | 30 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY17G-3 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | 34% | 100% | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 110 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-6 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | MATTE TIN | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.5 V | 0.1 A | - | - | - | 5000 V | - | 100 nA | 0.2 W | - | 32 V | - | - | - | 0.00001 s | - | - | - | - | - | - | - | - | - | ||
![]() SFH6186-3T Vishay Intertechnologies | 5020 |
| Datasheet | 4 Weeks | gold-plated | - | - | 20 | - | 1 | - | - | - | - | - | - | socket | 2x10 | 1.27mm | - | 120% | THT | 1.35 g | VISHAY INTERTECHNOLOGY INC | - | female | - | - | - | 100 °C | -55 °C | - | Active | Yes | 1.27mm | straight | - | - | - | - | pin strips | -40...163°C | - | e3 | Yes | EAR99 | - | MATTE TIN | - | UL APPROVED | 8541.40.80.00 | - | - | - | - | compliant | 1.5A | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 125V | - | 5300 V | - | 200 nA | - | - | 55 V | bronze | - | - | - | - | - | - | - | - | - | - | 0.254µm | UL94V-0 | ||
![]() VEMT2020X01 Vishay Intertechnologies | In Stock |
| Datasheet | 19 Weeks, 1 Day | tinned | YES | SURFACE MOUNT | 15 | ROUND | - | - | - | - | - | - | - | socket | 1x15 | 2.54mm | - | - | SMT | 1.02 g | VISHAY INTERTECHNOLOGY INC | - | female | - | - | - | 100 °C | -40 °C | - | Active | Yes | - | straight | - | - | - | - | pin strips | -40...200°C | - | e3 | - | - | - | Matte Tin (Sn) | - | DAY LIGHT, HIGH SENSITIVITY | - | - | - | 1 | - | compliant | 3A | - | - | SINGLE | PHOTO TRANSISTOR | 1.8 mm | - | - | 0.05 A | - | 125V | - | - | 860 nm | 100 nA | 0.1 W | - | 20 V | bronze | YES | - | - | - | 6 mA | - | - | - | - | - | 4µm | UL94V-0 | ||
![]() IL206AT Vishay Intertechnologies | In Stock | - | Datasheet | - | gold-plated | YES | SURFACE MOUNT | 38 | - | 1 | - | - | - | - | - | - | socket | 2x19 | 2.54mm | 22% | 40% | SMT | 4.86 g | VISHAY INTERTECHNOLOGY INC | - | female | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | Yes | 2.54mm | straight | - | - | - | - | pin strips | -40...163°C | - | e3 | Yes | EAR99 | - | MATTE TIN | - | - | 8541.40.80.00 | - | - | - | - | compliant | 3A | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.5 V | 0.05 A | - | 150V | - | 3000 V | - | 50 nA | 0.15 W | - | 70 V | beryllium copper | - | - | - | - | - | - | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() SFH640-1-X001 Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | 1 | 100 °C | -55 °C | ROHS COMPLIANT, DIP-6 | Transferred | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | MATTE TIN | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | unknown | - | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | 5300 V | - | 100 nA | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBPW34S Vishay Intertechnologies | In Stock |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | compliant | - | - | - | - | PIN PHOTODIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD213T Vishay Intertechnologies | 2000 |
| Datasheet | 6 Weeks, 1 Day | - | YES | SURFACE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | 100% | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 100 °C | -55 °C | SOIC-8 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | IEC-60747-5-5, UL RECOGNIZED | 8541.40.80.00 | - | TR | - | - | compliant | - | - | - | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | 1.55 V | - | - | - | - | 4000 V | - | 50 nA | 0.125 W | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNY65AGRST Vishay Intertechnologies | 99 |
| Datasheet | 16 Weeks, 4 Days | - | YES | SURFACE MOUNT | - | - | 1 | - | - | - | KGM | 1206 | 3216 | - | - | - | 100% | 100% | - | 0.055 g | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | - | 85 °C | -55 °C | GREEN, PLASTIC, SMD, 4 PIN | Active | Yes | - | - | - | - | - | ceramic | - | -55...85°C | ±10% | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | 10µF | - | - | - | compliant | - | - | X5R | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.075 A | 1.6 V | 0.05 A | - | - | - | 13900 V | - | 200 nA | 0.13 W | - | 32 V | - | - | - | - | - | - | 10V | - | - | - | - | - | - | ||
![]() BP104 Vishay Intertechnologies | In Stock | - | Datasheet | 14 Weeks | - | NO | THROUGH HOLE MOUNT | - | SQUARE | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 100 °C | -40 °C | 5.40 X 4.30 MM, 3.20 MM HEIGHT, ROHS COMPLIANT, MINIATURE, PLASTIC PACKAGE-2 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | DAY LIGHT FILTER | - | - | - | 1 | - | compliant | - | - | - | SINGLE | PIN PHOTODIODE | 3 mm | - | - | - | - | - | 20 V | - | 950 nm | 30 nA | - | - | - | - | YES | - | 1.25e-7 s | - | 0.038 mA | - | - | 60 V | - | - | - | - | ||
![]() TCMT1100 Vishay Intertechnologies | 556 |
| Datasheet | 18 Weeks, 4 Days | - | YES | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | 50% | 50% | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 100 °C | -40 °C | SOP-4 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | UL APPROVED, VDE APPROVED | - | - | - | - | - | compliant | - | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.6 V | 0.05 A | - | - | - | 3750 V | - | 100 nA | 0.15 W | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO3053-X009T Vishay Semiconductors | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | TR, EMBOSSED, 13 INCH | - | - | unknown | - | - | - | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.1 A | 600 V | - | - | 4420 V | - | - | - | - | - | - | - | - | - | 1 A | - | - | 0.005 A | - | 600 V | 0.00001 A | - | - | ||
![]() SFH610A-4X016 Vishay Semiconductors | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | 160% | 70% | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | - | 100 °C | -55 °C | - | Active | - | - | - | - | - | - | - | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | - | unknown | - | - | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.65 V | 0.05 A | - | - | - | 5300 V | - | 100 nA | 0.15 W | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP98238 Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | RECTANGULAR | 1 | - | - | - | GRM | 0603 | 1608 | - | - | - | - | - | - | 0.03 g | VISHAY SEMICONDUCTORS | MLCC | - | SMD | - | - | 85 °C | -25 °C | ROHS COMPLIANT, PLASTIC PACKAGE-3 | Obsolete | - | - | - | - | 2.7 V | - | ceramic | - | -55...85°C | ±20% | - | - | - | - | - | - | HIGH SENSITIVITY | 8541.40.80.00 | 22µF | - | 1 | - | unknown | - | - | X5S | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | 0.005 A | - | - | - | - | - | - | - | REMOTE CONTROL | - | - | YES | - | - | - | - | 16V | - | - | - | - | - | - | ||
![]() SFH6916 Vishay Intertechnologies | 852 |
| Datasheet | 4 Weeks | - | YES | SURFACE MOUNT | - | - | 4 | - | 18 mm | - | GRM | 01005 | 0402 | - | - | - | 50% | - | - | 0.03 g | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | 48 V | - | 100 °C | -55 °C | SSOP-16 | Active | Yes | - | - | -20...+50 °C | - | 42*28*18.5/200 | ceramic | - | -55...105°C | ±20% | e3 | Yes | EAR99 | XLR 3-pin Female - Jack 6.3 mono Male adapter | Matte Tin (Sn) | metallic grey | UL APPROVED | 8541.40.80.00 | 0.1µF | TUBE | - | 82 mm | compliant | - | 3 | X6S | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | - | - | 3750 V | - | 100 nA | 0.15 W | - | 70 V | - | - | XLR 3-pin Female - Jack 6.3 mono Male | - | - | - | 6.3V | - | - | - | - | - | - | ||
![]() TEMD6010FX01 Vishay Intertechnologies | In Stock |
| Datasheet | 5 Weeks, 3 Days | - | YES | SURFACE MOUNT | - | RECTANGULAR | - | - | - | ±0.1pF | GCQ | 0201 | 0603 | - | - | - | - | - | - | 0.03 g | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | - | 100 °C | -40 °C | 4 X 2 MM, 1.05 MM HEIGHT, GREEN, PLASTIC PACKAGE-3 | Active | Yes | - | - | - | - | - | ceramic | - | -55...125°C | - | e3 | - | - | - | MATTE TIN | - | HIGH SENSITIVITY | - | 8.2pF | - | 1 | - | compliant | - | - | C0G (NP0) | SINGLE | PIN PHOTODIODE | 2.4 mm | - | - | - | - | - | 16 V | - | 540 nm | 30 nA | - | - | - | - | NO | - | - | - | 0.001 mA | 50V | - | 16 V | - | - | - | - | ||
![]() TCMT4100 Vishay Intertechnologies | 761 |
| Datasheet | 7 Weeks, 1 Day | - | YES | SURFACE MOUNT | - | - | 4 | - | - | ±0.05pF | GCQ | 0201 | 0603 | - | - | - | 50% | 50% | - | 0.03 g | VISHAY INTERTECHNOLOGY INC | MLCC | - | SMD | - | - | 100 °C | -40 °C | ROHS COMPLIANT, MINI-FLAT, SOP-16 | Active | Yes | - | - | - | - | - | ceramic | - | -55...125°C | - | e3 | - | - | - | TIN | - | UL APPROVED, VDE APPROVED | - | 8pF | - | - | - | compliant | - | - | C0G (NP0) | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.6 V | 0.05 A | - | - | - | 3750 V | - | 100 nA | 0.6 W | - | 70 V | - | - | - | - | - | - | 50V | - | - | - | - | - | - | ||
![]() TCLT1600 Vishay Intertechnologies | 1579 |
| Datasheet | 19 Weeks, 1 Day | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 80% | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | 100 °C | -55 °C | GREEN, MINIFLAT, SOP-4 | Active | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | UL RECOGNIZED | - | - | - | - | - | compliant | - | - | - | SINGLE WITH BUILT-IN DIODE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | 5000 V | - | 100 nA | - | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - |