- Mounting
- Frequency
- Type of photoelement
- Certificates
- Package / Case
- Wavelength
- Viewing Angle
- Type
- Current - DC Forward (If) (Max)
- Mounting Type
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Vishay Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Weight | Certificates | Connector variant | Data transfer rate | Dimensions | If - Forward Current | Lens Dimensions | Lens Shape | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Photoreceiver features | Photoreceiver features1 | Product Depth (mm) | Product Status | RoHS | Type of photoelement | Usage Level | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Orientation | Frequency | Pin Count | Interface | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Voltage | Illumination Color | Lens Transparency | Wavelength | Screening Level | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | Product | Vf - Forward Voltage | Product Length (mm) | Height | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSOP32140 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP31340 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP34440 VISHAY | 2160 | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSMY2851GX01 Vishay Semiconductor Opto Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSMY1943X01 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | SurfLight? | - | Active | - | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | 1.4V | 120° | - | - | - | 940nm (920nm ~ 960nm) | - | 70mA | 4mW/sr @ 50mA | - | - | - | - | - | ||
![]() TFDU4101-TR3 VISHAY | 44500 |
| - | - | - | - | RoHS compliant | - | 115.2kbps | 4x9.7x4.7mm | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | IR transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IrDA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP31230 VISHAY | 400 | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | THT | - | - | - | PCM frequency filter built-in | TTL, CMOS compatible | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP6438TR VISHAY | 70000 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP6238TT VISHAY | 100 |
| - | - | - | - | RoHS compliant | angled | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSSP4P38 VISHAY | 1000 | - | - | - | - | - | RoHS compliant | straight | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP6138TT VISHAY | 1203 |
| - | - | - | - | RoHS compliant | angled | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP2238 VISHAY | 650 |
| - | - | - | - | RoHS compliant | straight | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP38438 VISHAY | 879 |
| - | - | - | - | RoHS compliant | straight | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP36236TR VISHAY | 900 | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP36236TT VISHAY | 661 | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP36238TT VISHAY | 1628 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSMY5890 Vishay | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 100 mA | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | 150 V | - | -40°C ~ 110°C (TA) | - | SurfLight™ | 1 % | - | 25 ppm/°C | Infrared (IR) | 120 Ω | 155 °C | -55 °C | Thin Film | 250 mW | Top View | - | - | - | 1.8V | 120° | - | - | - | 890nm | - | 100mA | 10mW/sr @ 100mA | - | - | - | 650 µm | - | ||
![]() VSMF970011X01-GS08 Vishay | In Stock | - | - | Surface Mount | QFN | - | - | - | - | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | Surface Mount | -20C to 70C | Tape & Reel (TR) | - | - | 3.2(mm) | Obsolete | - | - | Commercial grade | - | - | -40°C ~ 105°C (TA) | Bulk | - | - | - | - | Infrared (IR) | - | - | - | - | - | Top View | - | 4 | - | 1.6V | 120° | - | - | - | 890nm | Commercial | 100mA | 5mW/sr @ 100mA | - | - | 5(mm) | - | 0.75(mm) | ||
![]() VSMF288011RGX01 Vishay | In Stock | - | - | Surface Mount, Bottom Entry | 2-SMD, Z-Bend | 40.823313 g | - | - | - | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | Infrared (IR) | - | - | - | - | - | Top View | - | - | - | 1.6V | 22° | - | - | - | 890nm | - | 100mA | 18mW/sr @ 100mA | - | - | - | - | - | ||
![]() VLMU3520-405-120 Vishay | In Stock | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | 500 mA | 2.6 mm | Dome | Turck | R5099 | Vishay Semiconductor Opto Division | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | 405 nm | -40°C ~ 105°C | - | - | - | - | - | Ultraviolet (UV) | - | - | - | - | 930 mW | Top View | - | - | - | 3.6V | 120° | 3.6V | Ultraviolet | Water Clear | 405nm | - | 1.25A | - | UV LEDs (Ultraviolet) | 4 V | - | - | - |