- Mounting
- Frequency
- Type of photoelement
- Certificates
- Package / Case
- Wavelength
- Viewing Angle
- Type
- Current - DC Forward (If) (Max)
- Mounting Type
- Operating Temperature
- Orientation
Attribute column
Manufacturer
Vishay Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Shape | Semiconductor Material | Base Product Number | Certificates | If - Forward Current | Ihs Manufacturer | Indicator type | Manufacturer | Manufacturer Part Number | Maximum current | Maximum Operating Temperature | Maximum voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting holes pitch | Mounting Styles | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Trade name | Type of mounting element | Type of photoelement | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Type | Terminal Finish | Color | Additional Feature | HTS Code | Orientation | Number of Functions | Reach Compliance Code | Frequency | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Wavelength | Forward Voltage-Max | Current - DC Forward (If) (Max) | Reverse Voltage-Max | Peak Wavelength | Beam Angle | Radiant Intensity (Ie) Min @ If | Spectral Bandwidth | Vf - Forward Voltage | Radiant Intensity | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VSMY294310G Vishay | In Stock | - | - | - | Surface Mount | 2-SMD, Gull Wing | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | VSMY294310G | - | - | - | Vishay Semiconductor Opto Division | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | Active | 5.64 | Yes | - | - | - | -40°C ~ 85°C (TA) | - | SurfLight™ | - | - | Infrared (IR) | - | - | - | 8541.40.20.00 | Top View | - | unknown | - | - | 1.5V | 50° | INFRARED LED | - | - | 940nm (920nm ~ 960nm) | - | 70mA | - | - | - | 12mW/sr @ 70mA | - | - | - | - | - | - | ||
![]() VSMY1850-O Vishay | In Stock | - | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | 1.65V | 120° | - | - | - | 850nm | - | 100mA | - | - | - | 5mW/sr @ 100mA | - | - | - | - | - | - | ||
![]() VSMA1085400X02 Vishay | In Stock | - | - | - | - | 3.4 mm x 3.4 mm x 2.45 mm | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | + 125 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 nm | - | - | - | - | 40 deg | - | - | 3.9 V | 4620 mW/sr | - | - | - | ||
![]() TSFF5510-CSZ Vishay | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | TSFF5510 | - | - | - | - | - | - | - | - | - | Vishay Semiconductor Opto Division | - | - | - | - | - | - | - | - | - | Bulk | - | - | Last Time Buy | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | 1.45V | 76° | - | - | - | 870nm | - | 100mA | - | - | - | 16mW/sr @ 100mA | - | - | - | - | - | - | ||
![]() VSML3710-GS08 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | ROUND | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 0.5 A | - | 50 V | - | - | - | - | - | - | - | 85 °C | -40 °C | 35 mW | - | GREEN, PLASTIC, LCC-2 | Active | - | - | Yes | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | HIGH RELIABILITY | - | - | 1 | not_compliant | - | SINGLE | - | - | INFRARED LED | 2.4 mm | 0.1 A | - | - | - | - | 940 nm | - | - | - | - | - | - | - | - | ||
![]() VSLB3940 Vishay Intertechnologies | In Stock | - | Datasheet | 13 Weeks, 3 Days | - | - | - | - | aluminium | ROUND | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | M4x10 screw | 170mm | - | - | - | 85 °C | -40 °C | 40 mW | - | GREEN, PLASTIC PACKAGE-2 | Active | - | - | Yes | handle | holder | - | - | - | - | e2 | - | - | TIN SILVER | - | - | - | - | 1 | compliant | - | SINGLE | - | - | INFRARED LED | 3 mm | 0.1 A | - | - | - | - | 940 nm | - | - | - | - | - | 30mm | 176.5mm | 13mm | ||
![]() VSMY2850RG Vishay Intertechnologies | In Stock | - | Datasheet | 16 Weeks, 3 Days | - | - | YES | SURFACE MOUNT | - | ROUND | GaAlAs | - | - | - | VISHAY INTERTECHNOLOGY INC | GQ8 series vandal-proof indicator | - | - | - | - | - | - | - | - | - | - | 15 mA | 12-24 V | 85 °C | -40 °C | 55 mW | - | GREEN, PLASTIC, SMD, 2 PIN | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | blue | HIGH RELIABILITY | - | - | 1 | unknown | - | SINGLE | - | 20 deg | INFRARED LED | 1.8 mm | 0.1 A | - | 1.9 V | - | 5 V | 850 nm | - | - | 30 m | - | - | - | - | - | ||
![]() CQY36N Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | ROUND | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | 10 mW | - | ROHS COMPLIANT, MINIATURE, PLASTIC PACKAGE-2 | Active | - | - | Yes | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | HIGH RELIABILITY | - | - | 1 | compliant | - | SINGLE | - | - | INFRARED LED | 1.8 mm | 0.1 A | - | - | - | - | 950 nm | - | - | - | - | - | - | - | - | ||
![]() TSAL6100UL Vishay Semiconductor Opto Division | In Stock | - | Datasheet | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | 1.35V | 20° | - | - | - | 940nm | - | 100mA | - | - | - | 80mW/sr @ 100mA | - | - | - | - | - | - | ||
![]() VSMY23941 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | Tape & Reel (TR) | SurfLight? | - | Active | Infrared (IR) | - | - | - | - | Top View | - | - | - | - | 1.7V | 120° | - | - | - | 940nm (925nm ~ 955nm) | - | 100mA | - | - | - | 11mW/sr @ 100mA | - | - | - | - | - | - | ||
![]() VSMY23851 Vishay Semiconductor Opto Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP34840 VISHAY | 107 |
| - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP2236 VISHAY | 15 | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 36kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP2240 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP38538 VISHAY | 44 |
| - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 38kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP31233 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 33kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP58336 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 36kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP34856 VISHAY | 21 |
| - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 56kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP38240 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 40kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSOP93536 VISHAY | In Stock | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | THT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | integrated IR receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | 36kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |