- Color
- Configuration
- Forward Current-Max
- Ihs Manufacturer
- Luminous Intensity-Nom
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Overall Height
Attribute column
Manufacturer
Vishay LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Shape | Number of Terminals | Button head and shape | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Illuation color | Indicator type | Kind of capacitor | LED working life | Luminous Intensity-Nom | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Protection class | Relative humidity | RoHS | Rohs Code | Type of capacitor | Voltage for illumination | JESD-609 Code | Pbfree Code | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Dielectric | Configuration | Viewing Angle | Optoelectronic Device Type | Size | Lens Type | Forward Current-Max | Forward Voltage-Max | Overall Height | T-code | Reverse Voltage-Max | Peak Wavelength | Luminous Intensity-Min | Color@Wavelength | Contacts | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLHK5800 Vishay Intertechnologies | In Stock | - | Datasheet | 12 Weeks | NO | RADIAL MOUNT | ROUND | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 2500.0 mcd | - | 100 °C | -40 °C | LEAD FREE, PLASTIC PACKAGE-2 | Active | - | - | - | Yes | - | - | e2 | - | Tin/Silver (Sn/Ag) | RED | - | - | - | BULK | 1 | 2.54 mm | compliant | - | SINGLE | 8 deg | SINGLE COLOR LED | 5 mm | UNTINTED NONDIFFUSED | 0.03 A | 2.6 V | 8.7 mm | T-1 3/4 | 5 V | 643 nm | - | Red | - | - | ||
![]() TLMG1100-GS08 Vishay Intertechnologies | 6245 |
| Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | flat ring and flat protruding button | - | - | - | VISHAY INTERTECHNOLOGY INC | redmin | ring | - | ≥40000 hours | 35.0 mcd | - | 100 °C | -40 °C | 1.60 X 0.80 MM, 0.60 MM HEIGHT, GREEN, SMD, 2 PIN | Obsolete | IP65 | 45...85 % | - | Yes | - | 12 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | GREEN | SUPPORTS INFRARED | - | - | TR | 1 | 1.45 mm | compliant | - | SINGLE | 160 deg | SINGLE COLOR LED | 1.6 mm | - | 0.03 A | 2.4 V | 0.6 mm | - | 12 V | 572 nm | 0.0125 cd | - | 2Pin+2Pin | 18 mm | ||
![]() A035B Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLMP1100-GS08 Vishay Intertechnologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | - | 15.0 mcd | - | 100 °C | -40 °C | 1.60 X 0.80 MM, 0.60 MM HEIGHT, GREEN, SMD, 2 PIN | Obsolete | - | - | - | Yes | - | - | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | PURE GREEN | SUPPORTS INFRARED | - | - | TR | 1 | 1.45 mm | compliant | - | SINGLE | 160 deg | SINGLE COLOR LED | 1.6 mm | - | 0.03 A | 2.4 V | 0.6 mm | - | 12 V | 555 nm | 0.0063 cd | - | - | - | ||
![]() VLMO1500-GS08 Vishay Intertechnologies | In Stock | - | Datasheet | 16 Weeks, 3 Days | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | GCQ | 0201 | 0603 | VISHAY INTERTECHNOLOGY INC | - | - | MLCC | - | 90.0 mcd | SMD | 85 °C | -30 °C | - | Active | - | - | - | Yes | ceramic | - | - | - | - | SOFT ORANGE | HIGH RELIABILITY | - | 9.2pF | TR, 7 INCH | 1 | 0.95 mm | compliant | C0G (NP0) | SINGLE | 130 deg | SINGLE COLOR LED | 0.5 mm | - | 0.03 A | 2.4 V | 0.35 mm | - | 5 V | 611 nm | 0.045 cd | Amber | - | - | ||
![]() CL27BE400UN3 Vishay Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLMG1100 Vishay Semiconductors | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | - | VISHAY SEMICONDUCTORS | - | - | - | - | 35.0 mcd | - | 100 °C | -40 °C | - | Active | - | - | - | Yes | - | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | GREEN | HIGH RELIABILITY, AEC-Q101 | 8541.40.20.00 | - | TR | 1 | 1.45 mm | unknown | - | SINGLE | 160 deg | SINGLE COLOR LED | 1.6 mm | - | 0.03 A | - | 0.6 mm | - | - | 572 nm | - | - | - | - |