- Automotive
- Color
- ECCN (US)
- EU RoHS
- Mounting
- PCB changed
- PPAP
- Package Height
- Part Status
- Pin Count
- Supplier Package
- Category
Attribute column
Manufacturer
Vishay LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Supplier Device Package | Shape | Number of Terminals | Automotive | Base Product Number | Category | Color Temperature | Dominant Wavelength (nm) | ECCN (US) | EU RoHS | High Brightness | High Power | HTS | Ihs Manufacturer | Intensity | Lead Shape | Lead Standoff | LED Material | Lens Appearance | Lens Dimensions (mm) | Lens Shape Type | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Maximum Forward Current (mA) | Maximum Forward Voltage (V) | Maximum Operating Temperature (°C) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Temperature (°C) | Mounting | Mounting Orientation | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Peak Wavelength (nm) | PPAP | Product Status | Reverse Voltage (V) | Risk Rank | RoHS | Rohs Code | Standard Package Name | Supplier Color | Supplier Package | Test Current (mA) | Viewing Angle (°) | Wavelength-dominant | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Termination | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lens Style | Lens Size | Size | Lens Type | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Forward Current-Max | Forward Voltage-Max | Overall Height | Number of LEDs | T-code | Peak Wavelength | Features | Diameter | Height (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLHY5400-AS12Z Vishay | In Stock | - | - | - | Through Hole | Radial | - | - | T-1 3/4 | - | - | No | - | Standard LED | - | 594(Max) | EAR99 | Compliant | No | No | 8541.41.00.00 | - | 10mcd | Through Hole | Yes | GaAsP | Colored Diffused | 5x5x7.7 | Circular | - | - | - | 30 | 3 | 100 | 100 | Vishay Semiconductor Opto Division | -20 | Through Hole | Top Mount | - | - | Tape & Reel (TR) | 8.7 | - | - | - | 2 | 585 | No | Obsolete | 15 | - | - | - | - | Yellow | T-1 3/4 | 10 | 60 | 588nm | Tape and Reel | - | - | - | - | Obsolete | - | - | Uni-Color | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | 2 | - | 2.4V | 60° | - | 20mA | Round with Domed Top | 5mm, T-1 3/4 | - | - | 10mcd | Diffused | 585nm | - | - | - | - | 1 | - | - | - | 5.8 | 12.80mm | ||
![]() TLHE44R1S2-26-ASZ Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | Standard LED | - | 588 | EAR99 | Compliant | Yes | No | - | - | 280mcd(Max) | Through Hole | No | AlGaInP | Colored Diffused | 2.9x2.9x3.5 | Circular | - | - | - | 30 | 2.6 | 100 | 80 | - | -40 | Through Hole | Top Mount | - | - | - | 4.5 | - | - | - | 2 | 590 | No | - | 5(Min) | - | - | - | T-1 | Yellow | T-1 | 20 | 60 | - | Tape and Reel | - | - | - | - | Obsolete | - | - | Uni-Color | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 3.2 | - | ||
![]() VLHW4400-JKPL Vishay | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | No | VLHW4400 | Standard LED | x=0.33/y=0.33 | - | EAR99 | Compliant | Yes | No | - | - | 900mcd | Through Hole | No | InGaN | - | 3.18x3.18x4.3 | Circular | - | - | - | 20 | 3.2 | 85 | 85 | Vishay Semiconductor Opto Division | -40 | Through Hole | Top Mount | - | - | Bulk | 4.3 | - | - | - | 2 | - | No | Obsolete | 5 | - | - | - | T-1 | Cool White | T-1 | 5 | 60 | - | - | - | 3.00mm Dia | - | - | Obsolete | - | - | Uni-Color | - | - | - | - | White | - | - | - | - | - | - | - | - | 2 | Standard | 2.8V | 60° | - | 5mA | Round with Domed Top | 3mm, T-1 | - | - | 900mcd | Diffused | - | - | - | - | - | 1 | - | - | - | 3.18 | 5.35mm | ||
![]() VLMW1503-GS08 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | 0.35 | 1 | 0.5 | - | 2 | - | No | - | - | - | - | - | - | - | Case 0402(1006Metric) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 550-0407 Vishay | In Stock | - | - | Through Hole | - | - | NO | RADIAL MOUNT | - | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | DIALIGHT CORP | - | - | - | - | - | - | - | 12.3 mcd | Dialight | 550-0407 | - | - | - | - | - | - | - | - | 100 °C | -55 °C | - | - | - | - | Obsolete | - | - | - | - | - | 8.45 | Compliant | No | - | - | - | - | - | - | - | - | - | 5 % | e0 | - | Axial | 200 ppm/°C | - | 100 mΩ | Tin/Lead (Sn/Pb) | 200 °C | -55 °C | RED | HIGH RELIABILITY | 8541.40.20.00 | Visible LEDs | 1 W | BULK | 1 | 2.54 mm | compliant | - | SINGLE | - | 60 deg | SINGLE COLOR LED | - | - | - | 5 mm | DIFFUSED | - | - | - | - | 0.04 A | 2 V | 6.1 mm | - | T-1 3/4 | 635 nm | - | - | - |