- Certificates
- Capacitance
- Case - inch
- Mounting
- Tolerance
- Type of capacitor
- Case - mm
- Case
- ESR value
- Service life
- Applications
- Kind of knob
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case - inch | Case - mm | Certificates | ESR value | Kind of knob | Knob dimensions | Knobs features | Knobs features1 | Mounting | Number of mechanical turns | Service life | Shaft surface | Type of accessories for potentiometer | Type of capacitor | Tolerance | Applications | Capacitance | Type of tool |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T55V107M016C0050 VISHAY | 6000 |
| - | V | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 100µF | - | ||
![]() T55V107M010C0045 VISHAY | 484 | - | - | V | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 100µF | - | ||
![]() T55V227M6R3C0025 VISHAY | 16 |
| - | V | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 220µF | - | ||
![]() T55B227M2R5C0035 VISHAY | 2016 |
| - | B | 1411 | 3528 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 220µF | - | ||
![]() T55B336M010C0070 VISHAY | 16 |
| - | B | 1411 | 3528 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 33µF | - | ||
![]() T55D477M004C0025 VISHAY | 16 |
| - | D | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 470µF | - | ||
![]() T55V337M6R3C0025 VISHAY | 1600 |
| - | V | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 330µF | - | ||
![]() T55D477M004C0012 VISHAY | 500 |
| - | D | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 470µF | - | ||
![]() T55B337M2R5C0045 VISHAY | 80000 |
| - | B | 1411 | 3528 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 330µF | - | ||
![]() T55V157M010C0045 VISHAY | In Stock | - | - | V | 2917 | 7343 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 150µF | - | ||
![]() T55B157M004C0070 VISHAY | 16 |
| - | B | 1411 | 3528 | RoHS compliant | - | - | - | - | - | SMD | - | - | - | - | tantalum-polymer | ±20% | - | 150µF | - | ||
![]() T52M1337M010C0055 VISHAY | 50 |
| - | - | 2924 | 7360 | RoHS compliant | 55mΩ | - | - | - | - | SMD | - | 2000h | - | - | tantalum-polymer | ±20% | - | 330µF | - | ||
![]() T52M1107M035C0070 VISHAY | 661 | - | - | - | 2924 | 7360 | RoHS compliant | 70mΩ | - | - | - | - | SMD | - | 2000h | - | - | tantalum-polymer | ±20% | - | 100µF | - | ||
![]() 21A11B10 VISHAY | 34 |
| - | - | - | - | RoHS compliant | - | with counting dial | Ø46x25.4mm | dial scale | with brake function | - | 15 | - | smooth | precise knob | - | - | for multiturn potentiometers | - | - | ||
![]() ACCTRITOB308-T000 VISHAY | 1277 |
| - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | for potentiometers adjustment |