- Element Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Turns
- Orientation
- Power Rating
- Resistance
- RoHS
- Series
- Termination Style
- Tolerance
Attribute column
Manufacturer
Vishay Adjustable Power Resistor
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Life | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Length | Shaft Type | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power Rating | Orientation | Termination Style | Switch Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Shaft Diameter | IP Rating | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 535-9555 Vishay | In Stock | - | - | - | - | 1 | - | + 125 C | - 55 C | Panel Mount | - | Details | 20.62 mm | Smooth / Slotted | 0.749924 oz | - | - | 535 | 5 % | - | - | 5 kOhms | 1.5 W | - | Solder Lug | - | 1 Turn | - | - | Wirewound | - | 6 mm | - | - | - | - | - | ||
![]() RP12010T472XWB Vishay | In Stock | - | - | - | - | 1 | - | + 55 C | - 15 C | Panel Mount | - | Details | 19 mm | Smooth | - | - | Bulk | RP12 Multi-Turn | 20 % | - | Multi-Turn Potentiometer | 4.7 kOhms | 500 mW (1/2 W) | - | Wire Lead | - | 10 Turn | Linear | - | - | Potentiometers | 3 mm | - | 12.7 mm | - | 61 mm | - | ||
![]() TSM3ZJ103MR10 Vishay | 1147 | - | Datasheet | Side Adjust | 500 | - | - | + 150 C | - 65 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 35.36 V | Reel | TSM3 | 20 % | 100 PPM / C | - | 10 kOhms | 125 mW | Horizontal Adjustment | SMD/SMT | - | 11 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 3.18 mm | 4 mm | 3.96 mm | ||
![]() TS7Y503KR32 Vishay | 1697 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 158.11 V | Reel | TS7 | 10 % | 100 PPM / C | - | 50 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y203KR32 Vishay | 1697 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 100 V | Reel | TS7 | 10 % | 100 PPM / C | - | 20 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y105KR32 Vishay | 1697 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 300 V | Reel | TS7 | 10 % | 100 PPM / C | - | 1 MOhms | 90 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y103KR32 Vishay | 1675 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 70.71 V | Reel | TS7 | 10 % | 100 PPM / C | - | 10 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y504KR32 Vishay | 1689 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 300 V | Reel | TS7 | 10 % | 100 PPM / C | - | 500 kOhms | 180 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TSM3ZJ203MR10 Vishay | 1147 |
| Datasheet | Side Adjust | 500 | - | - | + 150 C | - 65 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 50 V | Reel | TSM3 | 20 % | 100 PPM / C | - | 20 kOhms | 125 mW | Horizontal Adjustment | SMD/SMT | - | 11 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 3.18 mm | 4 mm | 3.96 mm | ||
![]() TS7Y502KR32 Vishay | 1673 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 50 V | Reel | TS7 | 10 % | 100 PPM / C | - | 5 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() P16SNP103MLB15 Vishay | 62 | - | - | - | - | 20 | 10000 Cycle | + 85 C | - 40 C | Panel Mount | Without Detent | Details | - | Knurled / Serrated | - | 70.7 V | Bulk | P16S | 20 % | - | Rotary | 10 kOhms | 500 mW (1/2 W) | - | Solder Lug | Rotary Switch | 1 Turn | Log | 1 Gang | Cermet | Knob Operating Potentiometers | 10 mm | IP67 | - | - | - | - | ||
![]() P11L4V0FRSY00103KA Vishay | 12 |
| - | - | - | 10 | 2000000 Cycle | + 125 C | - 55 C | Panel Mount | Without Detent | Details | 50 mm | Smooth / Slotted | - | 31.6 V | Bulk | P11L | 10 % | - | Long Life | 10 kOhms | 100 mW (1/10 W) | - | Solder Lug | No Switch | 1 Turn | Linear | 4 Gang | Cermet | Modular Potentiometers | 6 mm | IP64 | - | - | - | - | ||
![]() TSM3ZJ503MR10 Vishay | 1147 |
| Datasheet | Side Adjust | 500 | - | - | + 150 C | - 65 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 79.06 V | Reel | TSM3 | 20 % | 100 PPM / C | - | 50 kOhms | 125 mW | Horizontal Adjustment | SMD/SMT | - | 11 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 3.18 mm | 4 mm | 3.96 mm | ||
![]() TS7Y104KR32 Vishay | 1697 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 223.61 V | Reel | TS7 | 10 % | 100 PPM / C | - | 100 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y201KR32 Vishay | 1697 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 10 V | Reel | TS7 | 10 % | 100 PPM / C | - | 200 Ohms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7X103KR10 Vishay | In Stock | - | Datasheet | Side Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 70.71 V | Reel | TS7 | 10 % | 100 PPM / C | - | 10 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.37 mm | 6.71 mm | ||
![]() TS7X502KR10 Vishay | 1697 | - | Datasheet | Side Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 50 V | Reel | TS7 | 10 % | 100 PPM / C | - | 5 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.37 mm | 6.71 mm | ||
![]() TS7Y102KR32 Vishay | 1669 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 22.36 V | Reel | TS7 | 10 % | 100 PPM / C | - | 1 kOhms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm | ||
![]() TS7Y501KR32 Vishay | 1664 |
| Datasheet | Top Adjust | 750 | - | - | + 125 C | - 55 C | PCB Mount | - | RoHS Compliant By Exemption | - | - | - | 15.81 V | Reel | TS7 | 10 % | 100 PPM / C | - | 500 Ohms | 500 mW | Vertical | SMD/SMT | - | 1 Turn | - | - | Cermet | Trimmer Resistors | - | - | - | 4.88 mm | 7.04 mm | 6.71 mm |