- Termination Style
- Number of Turns
- RoHS
- Series
- Number of Gangs
- Tolerance
- Resistance
- Product
- Taper
- Mounting Styles
- Power Rating
- Shaft Type
Attribute column
Manufacturer
Vishay Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Resistive Material | Brand | Dimensions | Electrical Travel | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | MSL | RoHS | Shaft Length | Shaft Type | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Orientation | Termination Style | Note | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Resistance Tolerance | Number of Gangs | Element Type | Product | Rated Power | Product Category | Shaft Diameter | Product Length | Product Width | IP Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1A397100 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100S2502502 Vishay | In Stock | - | - | - | Vishay / Spectrol | - | - | 1 | Vishay | - | - | - | - | Details | - | - | - | - | Bulk | 100 | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | Precision Potentiometers | - | - | - | - | - | - | - | - | Precision Potentiometers | - | - | - | - | ||
![]() P16NP102MAB15F1 Vishay | 67 |
| - | - | - | - | - | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | 31.6 V | - | - | - | 20 % | - | - | 1 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NM103MAB15F1 Vishay | 68 |
| - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | 100 V | - | - | - | 20 % | - | - | 10 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NM103MAB15F2 Vishay | 39 |
| - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | 100 V | - | - | - | 20 % | - | - | 10 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NM103MAB15F3 Vishay | 85 |
| - | - | - | - | - | - | - | + 125 C | - 40 C | Panel Mount | - | - | - | - | 100 V | - | - | - | 20 % | - | - | 10 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NP472MAB15F1 Vishay | 86 |
| - | - | - | - | - | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | 68.5 V | - | - | - | 20 % | - | - | 4.7 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NP104MAB15F1 Vishay | 84 |
| - | - | - | - | - | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | 316 V | - | - | - | 20 % | - | - | 100 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NP103MAB15F1 Vishay | 77 | - | - | - | - | - | - | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | 100 V | - | - | - | 20 % | - | - | 10 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | Cermet | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() P16NP472MAB15F3 Vishay | 77 |
| - | - | - | - | - | - | - | + 85 C | - 40 C | Panel Mount | - | - | - | - | 68.5 V | - | - | - | 20 % | - | - | 4.7 kOhms | - | 1 W | - | Solder Lug | - | - | - | - | - | Linear | - | - | - | - | Knob Operating Potentiometers | - | - | - | - | - | IP67 | ||
![]() 16229 Vishay | In Stock | - | - | Wirewound | - | D22,2x39,67mm | 3600 ° | - | - | - | - | - | n/a | Yes | - | Concentric Slot | - | -55...+125°C | - | 534 | ±5 % | - | - | 1 000 Ohm | - | - | - | Solder Tag | Linearity - 0,25 % | 3/8-32UNEF-2A | User Defined | - | 10 | Linear | None | - | 1 | - | - | 2 W | - | - | - | - | - | ||
![]() PP22SA502B090B Vishay | In Stock | - | - | - | Vishay / MCB Industrie | - | - | 6 | Vishay | - | - | - | - | Details | - | - | - | - | Bulk | PPSS SA | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | Precision Potentiometers | - | - | - | - | - | - | - | - | Precision Potentiometers | - | - | - | - | ||
![]() 148DSG40F253ZP Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P11S1F0APFY00T0684 Vishay | In Stock | - | - | - | - | - | - | - | - | + 125 C | - 55 C | Panel Mount | - | - | - | Flatted / D | 350 V | - | - | - | - | - | Rotary | - | - | 1 W | - | Solder Lug | - | - | - | - | 1 Turn | - | - | - | 1 Gang | Cermet | Potentiometers | - | - | - | - | - | - | ||
![]() P11S4G0AJSY00T0878 Vishay | In Stock | - | - | - | - | - | - | - | - | + 125 C | - 55 C | Panel Mount | - | - | 22 mm | Smooth / Slotted | 350 V | - | - | - | - | ± 150ppm/°C | Rotary Metal | - | - | 1 W | - | Solder Lug | - | - | Slotted | - | 1 | - | - | ± 20% | 4 | Cermet | Potentiometers | - | - | 3 mm | 51.5 mm | 12.5 mm | - | ||
![]() P11S4F0APFY00T0495 Vishay | In Stock | - | - | - | - | - | - | - | - | + 125 C | - 55 C | Panel Mount | - | - | - | Flatted / D | 350 V | - | - | P11S | - | - | Rotary | - | - | 1 W | - | Solder Lug | - | - | - | - | 1 Turn | - | - | - | 4 Gang | Cermet | Potentiometers | - | - | - | - | - | - |