- Case
- Control current max.
- Switched voltage
- Type of relay
- Contacts configuration
- Max. operating current
- Relay variant
- Relay series
- Isolation Voltage
- Package / Case
- Packaging
- RoHS
Attribute column
Manufacturer
Vishay Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Case | Certificates | Contacts configuration | Control current max. | Factory Pack Quantity | If - Forward Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. off-state voltage | Max. operating current | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | On Resistance - Max | On-state Resistance-Max | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pd - Power Dissipation | Relay series | Relay variant | Risk Rank | RoHS | Rohs Code | Switched voltage | Type of relay | Vr - Reverse Voltage | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Output Type | Configuration | Number of Channels | Output Current | Optoelectronic Device Type | Rise Time | Forward Current-Max | Isolation Voltage | Isolation Voltage-Max | Product | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VO1263AB VISHAY | 27272 |
| - | - | DIP8 | - | - | 50mA | - | - | - | - | - | 100V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2...1.7V | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VOR2142A8 VISHAY | 21 |
| - | - | DIP8 | - | SPST-NO x2 | 50mA | - | - | - | - | - | - | 0.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | max. 400V | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VO14642AT VISHAY | 11564 |
| - | - | DIP6 | - | SPST-NO | 50mA | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-phase | - | - | - | max. 60V | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1525AT VISHAY | 4 | - | - | - | DIP6 | - | SPST-NO | 50mA | - | - | - | - | - | - | 125mA | - | - | - | - | - | - | - | - | - | - | - | - | LH | 1-phase | - | - | - | max. 400V | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH1505AB VISHAY | 46 |
| - | - | DIP8 | RoHS compliant | SPST-NO x2 | 50mA | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | LH | 1-phase | - | - | - | max. 250V | solid state | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VOR1060M4T Vishay | In Stock | - | Datasheet | SOP-4 | - | - | - | - | 2000 | - | - | - | - | - | - | + 125 C | - 40 C | Yes | SMD/SMT | - | 70 Ohms | - | - | - | - | - | 550 mW | - | - | - | RoHS Compliant | - | - | - | - | Reel | VOR1060M4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750 Vrms | - | Solid State Relays | - | 2.18 mm | 7 mm | 4.3 mm | ||
![]() VOFD343A-X008T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | - | - | - | - | 1000 | 25 mA | - | - | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | - | - | RoHS Compliant | - | - | - | 5 V | Reel | VOFD343A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 4 A | - | 35 ns | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() VOFD343A-X019T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | - | - | - | - | 1000 | 25 mA | - | - | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | - | - | RoHS Compliant | - | - | - | 5 V | Reel | VOFD343A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 4 A | - | 35 ns | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() VOFD341A-X019T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | - | - | - | - | 1000 | 25 mA | - | - | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | - | - | RoHS Compliant | - | - | - | 5 V | Reel | VOFD341A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 3 A | - | 35 ns | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() VOFD343A-X018T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | - | - | - | - | 1000 | 25 mA | - | - | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | - | - | RoHS Compliant | - | - | - | 5 V | Reel | VOFD343A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 4 A | - | 35 ns | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() VOFD341A-X009T Vishay Semiconductors | In Stock | - | Datasheet | SO-6 | - | - | - | - | 1000 | 25 mA | - | - | - | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 745 mW | - | - | - | RoHS Compliant | - | - | - | 5 V | Reel | VOFD341A | - | - | - | - | - | - | Rail-to-Rail | - | 1 Channel | 3 A | - | 35 ns | - | 5000 Vrms | - | - | 1.37 V | - | - | - | ||
![]() LH1529FP Vishay | In Stock | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | Vishay Intertechnologies | LH1529FP | - | - | - | - | - | - | 1 | - | 25 Ω | 85 °C | -40 °C | FLAT PAK, 8 PIN | Obsolete | - | - | - | 5.41 | - | Yes | - | - | - | - | - | e3 | EAR99 | Matte Tin (Sn) | UL APPROVED, HIGH RELIABILITY | 8541.40.95.00 | unknown | - | SINGLE WITH OPTOCOUPLER AC INPUT-TRANSISTOR OUTPUT | - | - | TRANSISTOR OUTPUT SSR | - | 0.05 A | - | 3000 V | - | - | - | - | - |