- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW060334K0FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 34 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW0603374KFKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | Solder | 100 ppm/°C | 374 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() CRCW08051K10FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1.1 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.25 mm | No | Unknown | Lead Free | ||
![]() WSL20103L000FEA Vishay | In Stock | - | - | Tin | Surface Mount | 2010 | - | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 150 ppm/°C | 3 mΩ | 170 °C | -65 °C | Metal Element, Metal Strip | 500 mW | 500 mW | 2.54 mm | Not | - | 2010 | - | Moisture Resistant | - | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() WSL12061L000FEA Vishay | In Stock | - | - | Tin | - | - | - | - | Molded | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | - | Cut Tape | 1 % | - | - | 275 ppm/°C | 1 mΩ | 170 °C | -65 °C | Metal Strip | 250 mW | - | - | - | 3216 | 1206 | - | - | 635 µm | - | - | - | Unknown | Lead Free | ||
![]() CRCW040224R0FKTDBC Vishay | In Stock | - | Datasheet | - | - | - | - | - | 0402 | Non-Compliant | - | - | - | - | - | - | - | - | - | 24 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CRCW0201680RFKTDBC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TNPV1206620KBXEA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0402200KFKE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW04022K20FKE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA04021M20JNED Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RCA251210K0FKEG Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW0201180RFKTDBC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW04026K98FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.98 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 508 µm | No | Unknown | Lead Free | ||
![]() CRCW0603130RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045 | - | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 130 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | Unknown | Lead Free | ||
![]() WSL25125L000FEA Vishay | In Stock | - | Datasheet | Tin | - | 0 | 63.58798 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | - | - | Cut Tape | 1 % | 2 | SMD/SMT | 110 ppm/°C | 5 mΩ | 170 °C | -65 °C | Metal Element | 1 W | 1 W | 3.18 mm | Not | - | 2512 | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | No | Unknown | Lead Free | ||
![]() WSL2010R1500FEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 38.895546 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045 | 270 mV | 270 mV | 270 mV | Cut Tape | 1 % | 2 | SMD/SMT | 75 ppm/°C | 150 mΩ | 170 °C | -65 °C | Metal Element, Metal Film, Metal Strip | 500 mW | 500 mW | 2.54 mm | - | - | 2010 | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | No | Unknown | Lead Free | ||
![]() CRCW060310R0JNEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | - | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 10 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW08053R30FKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | - | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | 150 V | - | 1 % | 2 | - | 100 ppm/°C | 3.3 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | 2012 | 0805 | - | Automotive AEC-Q200 | 500 µm | 2 mm | 1.2446 mm | No | Unknown | Lead Free | ||
![]() CRCW040216K5FKED Vishay | In Stock | - | Datasheet | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 16.5 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free |