- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Weight | Number of Terminals | Manufacturer Package Identifier | Case/Package | China RoHS | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Power Dissipation | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT06030C5762FP500 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0603 | - | Compliant | - | - | 75 V | - | - | - | - | 50 ppm/°C | 57.6 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | Lead Free | ||
![]() CRCW0603215RFKE Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW1306499RFKTA Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW080546K4FKTABC Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | 0805 | - | Non-Compliant | - | - | - | - | - | - | - | - | 46.4 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CRCW0201150KFKTDBC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW12061M00FKEA Vishay | 15000 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 10.007382 mg | 2 | - | 1206 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 1 MΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | 200 V | 250 mW | Automotive AEC-Q200 | 550 µm | 3.2 mm | 1.6 mm | No | Yes | Lead Free | ||
![]() CRCW08051K00FKEC Vishay | 55174 | - | - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | - | - | 2 | CRCW0805-e3 | 0805 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 150 V | Tape & Reel (TR) | 1 % | 2 | Wraparound | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | - | 150 V | 125 mW | Automotive AEC-Q200 | 450 µm | 2 mm | 1.25 mm | - | Yes | Lead Free | ||
![]() CRCW0603511KFKEA Vishay | 4245 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 2.012816 mg | 2 | - | 0603 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 511 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | 100 mW | Automotive AEC-Q200 | 450 µm | 1.55 mm | 850 µm | No | Yes | Lead Free | ||
![]() CRCW120610M0FKEA Vishay | 30 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 10.007382 mg | 2 | - | 1206 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 10 MΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | 200 V | 250 mW | Automotive AEC-Q200 | 550 µm | 3.2 mm | 1.6 mm | No | Yes | Lead Free | ||
![]() CRCW2512510RJNEG Vishay | 4000 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 40.511469 mg | 2 | - | 2512 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 510 Ω | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | 500 V | 1 W | Automotive AEC-Q200 | 600 µm | 6.3 mm | 3.15 mm | No | Yes | Lead Free | ||
![]() CRCW0603825RFKEA Vishay | 100000 | - | - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 2.012816 mg | 2 | - | 0603 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | SMD/SMT | 100 ppm/°C | 825 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | 100 mW | Automotive AEC-Q200 | 450 µm | 1.55 mm | 850 µm | No | Yes | Lead Free | ||
![]() CRCW060324R0FKEA Vishay | 23612 |
| - | Production (Last Updated: 5 months ago) | Tin | Surface Mount | 2 | 2.012816 mg | 2 | - | 0603 | Non-Compliant | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 24 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | 100 mW | Automotive AEC-Q200 | 450 µm | 1.55 mm | 850 µm | No | Yes | Lead Free | ||
![]() CRCW06035K90FKEA Vishay | 14425 | - | - | - | Tin | - | 2 | 2.012816 mg | - | - | 0603 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | - | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 5.9 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 838.2 µm | No | Unknown | Lead Free | ||
![]() CRCW12064K32FKEA Vishay | 14408 | - | - | - | Tin | - | 2 | 10.007382 mg | - | - | 1206 | - | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 4.32 kΩ | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2 mm | 1.6 mm | No | Unknown | Lead Free | ||
![]() RCA1210100RJNEA Vishay | 5000 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRCW1210200RJNEA Vishay | 1886 |
| - | - | Tin | Surface Mount | - | 15.989131 mg | - | - | 1210 | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 200 V | 200 V | - | 5 % | - | SMD/SMT | 200 ppm/°C | 200 Ω | 155 °C | -55 °C | Thick Film | 500 mW | - | 2.5 mm | Not | - | 1210 | - | - | - | 600 µm | 3.2 mm | 2.5 mm | No | - | Lead Free | ||
![]() CRCW040215R0FKED Vishay | 126086 |
| - | - | Tin | - | 2 | 652.039032 µg | - | - | 0402 | - | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 15 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | 400 µm | 1 mm | 500 µm | No | Unknown | Lead Free | ||
![]() CRCW060324R0JNEA Vishay | 24 |
| - | - | Tin | - | 2 | 2.012816 mg | - | - | 0603 | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 5 % | 2 | - | 200 ppm/°C | 24 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | 500 µm | 1.55 mm | 850 µm | No | - | Lead Free | ||
![]() CRCW060375R0FKEA Vishay | 3215000 |
| - | - | Tin | - | 2 | 2.012816 mg | - | - | 0603 | - | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 75 Ω | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | - | 450 µm | 1.55 mm | 850 µm | - | Unknown | Lead Free | ||
![]() CRCW12068R20FKEA Vishay | 5975 |
| - | - | Tin | - | - | - | - | - | 1206 | - | Compliant | - | - | 200 V | Cut Tape (CT) | 1 % | 2 | - | 100 ppm/°C | 8.2 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | Automotive AEC-Q200 | 600 µm | 3.2004 mm | 1.6002 mm | No | - | Lead Free |