- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CRCW08056R20FKEA Vishay | In Stock | - | Datasheet | Tin | - | - | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 100 V | 150 V | - | 1 % | 2 | - | 100 ppm/°C | 6.2 Ω | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | - | - | 2012 | 0805 | - | - | Automotive AEC-Q200 | - | 500 µm | 2.0066 mm | 1.2446 mm | - | - | - | Lead Free | ||
![]() CRCW0603169RFKEA Vishay | In Stock | - | Datasheet | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | - | 100 ppm/°C | 169 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | 1608 | 0603 | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | - | Unknown | Lead Free | ||
![]() CRCW040247R0FKED Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 47 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() AC03000006808JAC00 Vishay | In Stock | - | Datasheet | Tin | - | 2 | - | - | Axial | Compliant | - | - | - | Tape & Box (TB) | 5 % | 2 | Axial | -10 ppm/°C | 6.8 Ω | 200 °C | -40 °C | Wirewound | 3 W | 3 W | - | Not | - | - | - | - | Flame Retardant Coating | 4.8 mm | - | 13 mm | - | 4.8006 mm | No | Unknown | - | ||
![]() CMF55499R00FHEB Vishay | In Stock | - | Datasheet | Tin | Through Hole | - | 200.005886 mg | - | Axial | Compliant | 8533210090, 8533210090|8533210090|8533210090|8533210090|8533210090 | 250 V | 250 V | - | 1 % | 2 | Axial | 50 ppm/°C | 499 Ω | 175 °C | -55 °C | Metal Film | 500 mW | 500 mW | - | - | - | - | - | 640 µm | Flame Retardant Coating, Moisture Resistant | 2.29 mm | - | - | - | - | No | - | Lead Free | ||
![]() CRCW1210100RFKEA Vishay | In Stock | - | Datasheet | Tin | Surface Mount | 2 | 15.989131 mg | - | 1210 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 100 Ω | 155 °C | -55 °C | Thick Film | 500 mW | 500 mW | 2.5 mm | Not | - | 1210 | 200 V | - | Automotive AEC-Q200 | - | 600 µm | 3.2 mm | 2.4892 mm | - | - | - | Lead Free | ||
![]() CRCW06032R74FKEA Vishay | In Stock | - | Datasheet | Tin | - | - | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | - | 1 % | 2 | - | 100 ppm/°C | 2.74 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | - | - | 1608 | 0603 | - | - | Automotive AEC-Q200 | - | 500 µm | 1.5494 mm | 850 µm | - | No | - | Lead Free | ||
![]() CRCW040233K2FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 33.2 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW0402330RJNED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 330 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW25122K20JNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2.2 kΩ | 155 °C | -55 °C | Thick Film | 1 W | - | 3.15 mm | Not | - | 2512 | 500 V | - | - | - | 700 µm | 6.3 mm | 3.15 mm | - | No | - | Lead Free | ||
![]() CRCW0402330KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 330 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | - | Unknown | Lead Free | ||
![]() CRCW06032K00JNEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() CRCW0402825KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | 825 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | - | - | - | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06035K11FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 5.11 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | - | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW04026K80FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 6.8 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06038K06FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 8.06 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW060312K4FKEA Vishay | In Stock | - | - | - | - | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | Cut Tape | 1 % | - | - | 100 ppm/°C | 12.4 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | 0603 | - | - | - | - | - | 500 µm | - | - | - | - | - | Lead Free | ||
![]() CRCW08052K40FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 2.4 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | Automotive AEC-Q200 | - | 500 µm | 2 mm | 1.25 mm | - | No | Unknown | Lead Free | ||
![]() CRCW060351R0FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 51 Ω | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW040230R9FKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | 30.9 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free |