- RoHS
- Resistance
- Case/Package
- Temperature Coefficient
- Lead Free
- Power Rating
- Tolerance
- Composition
- Max Operating Temperature
- Min Operating Temperature
- Height
- Contact Plating
Attribute column
Manufacturer
Vishay Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Weight | Manufacturer Package Identifier | Case/Package | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Working Voltage | Failure Rate | Number of Turns | Taper | Actuator Diameter | Number of Gangs | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55H4990FSB14 Vishay | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | Conformal | Non-Compliant | 8533210090, 8533210090|8533210090|8533210090|8533210090|8533210090 | - | - | Bulk | 1 % | 2 | Axial | 50 ppm/°C | - | 499 Ω | 175 °C | -65 °C | Metal Film | 125 mW | 125 mW | - | MIL-PRF-55182 | - | - | - | 0.001 % | - | - | - | - | Military, Moisture Resistant, Weldable | 2.39 mm | - | 7.62 mm | - | - | No | - | Contains Lead | ||
![]() 534B1502JC Vishay | In Stock | - | - | Gold | Panel | - | - | - | - | Compliant | 8533310000, 8533310000|8533310000, 8533310000|8533310000|8533310000, 8533310000|8533310000|8533310000|8533310000 | - | - | Bulk | 5 % | - | Solder | 20 ppm/°C | Potentiometer | 5 kΩ | 125 °C | -55 °C | Wirewound | 2 W | 2 W | - | - | - | - | - | - | 10 | - | 6.35 mm | - | - | 22.22 mm | - | 39.67 mm | - | 20.6248 mm | - | - | - | ||
![]() 534B1202JC Vishay | In Stock | - | - | - | Panel | - | - | - | - | Compliant | 8533310000, 8533310000|8533310000|8533310000|8533310000|8533310000 | - | - | Bulk | 5 % | - | Solder | 20 ppm/°C | - | 2 kΩ | - | - | Wirewound | 1 W | 2 W | - | - | - | - | - | - | 10 | Linear | 6.34238 mm | 1 | - | - | - | - | - | 20.6248 mm | - | - | - | ||
![]() CRCW0402324KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 324 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW201062R0JNEF Vishay | In Stock | - | - | Tin | - | 2 | 25.486221 mg | - | 2010 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 400 V | 400 V | Cut Tape | 5 % | 2 | - | 200 ppm/°C | - | 62 Ω | 155 °C | -55 °C | Thick Film | 750 mW | 750 mW | 2.5 mm | Not | - | 2010 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 5 mm | 2.4892 mm | - | No | Unknown | Lead Free | ||
![]() CRCW251224K9FKEG Vishay | In Stock | - | - | Tin | - | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 24.9 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 6.3 mm | 3.1496 mm | - | No | Unknown | Lead Free | ||
![]() CRCW120639R0FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 10.007382 mg | - | 1206 | Compliant | 8533210045 | 200 V | 200 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 39 Ω | 155 °C | -55 °C | Thick Film | 250 mW | 250 mW | 1.6 mm | Not | 3216 | 1206 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 600 µm | 3.2 mm | 1.6002 mm | - | No | Unknown | Lead Free | ||
![]() CRCW25121K00FKEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 1 kΩ | 155 °C | -55 °C | Thick Film | 1 W | 1 W | 3.15 mm | Not | - | 2512 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 700 µm | 6.3 mm | 3.15 mm | - | No | Unknown | Lead Free | ||
![]() CRCW06031K30FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | - | 1.3 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | - | - | - | - | - | - | - | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW040233K2FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 33.2 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW0402330RJNED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 50 V | 50 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 330 Ω | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW25122K20JNEG Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 40.511469 mg | - | 2512 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 500 V | 500 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 2.2 kΩ | 155 °C | -55 °C | Thick Film | 1 W | - | 3.15 mm | Not | - | 2512 | 500 V | - | - | - | - | - | - | - | 700 µm | 6.3 mm | 3.15 mm | - | No | - | Lead Free | ||
![]() CRCW0402330KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 330 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | - | Unknown | Lead Free | ||
![]() CRCW06032K00JNEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 5 % | 2 | SMD/SMT | 200 ppm/°C | - | 2 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | 75 V | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 838.2 µm | - | No | Unknown | Lead Free | ||
![]() CRCW0402825KFKED Vishay | In Stock | - | - | Tin | - | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | - | SMD/SMT | 100 ppm/°C | - | 825 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | - | 500 µm | Not | - | 0402 | - | - | - | - | - | - | - | - | 400 µm | 1 mm | 500 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06035K11FKEA Vishay | In Stock | - | - | Tin | - | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 5.11 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | 850 µm | Not | - | 0603 | 75 V | - | - | - | - | - | - | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW04026K80FKED Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 652.039032 µg | - | 0402 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 50 V | 50 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 6.8 kΩ | 155 °C | -55 °C | Thick Film | 63 mW | 63 mW | 500 µm | Not | - | 0402 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 400 µm | 1 mm | 508 µm | - | No | Unknown | Lead Free | ||
![]() CRCW06038K06FKEA Vishay | In Stock | - | - | Tin | Surface Mount | 2 | 2.012816 mg | - | 0603 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 75 V | 75 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 8.06 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | 100 mW | 850 µm | Not | - | 0603 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 1.55 mm | 850 µm | - | No | Unknown | Lead Free | ||
![]() CRCW060312K4FKEA Vishay | In Stock | - | - | - | - | 2 | - | - | 0603 | Compliant | 8533210045, 8533210045|8533210045, 8533210045|8533210045|8533210045, 8533210045|8533210045|8533210045|8533210045 | - | 75 V | Cut Tape | 1 % | - | - | 100 ppm/°C | - | 12.4 kΩ | 155 °C | -55 °C | Thick Film | 100 mW | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | 500 µm | - | - | - | - | - | Lead Free | ||
![]() CRCW08052K40FKEA Vishay | In Stock | - | - | Tin | - | 2 | 5.499807 mg | CRCW0805-e3 | 0805 | Compliant | 8533210045, 8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|8533210045|85 | 150 V | 150 V | Cut Tape | 1 % | 2 | SMD/SMT | 100 ppm/°C | - | 2.4 kΩ | 155 °C | -55 °C | Thick Film | 125 mW | 125 mW | 1.25 mm | Not | - | 0805 | - | - | - | - | - | - | Automotive AEC-Q200 | - | 500 µm | 2 mm | 1.25 mm | - | No | Unknown | Lead Free |